Thermal Oil / Fluid Powder Dryers

2 Results
BS-miniDRY® Lab Dryer and Mixer -- DKL015
from Heinkel USA

DKL015. BS-miniDRY ® Pilot Plant. Small - Modular - Mobile - Flexible. During product development, it may happen that only a few grammes of a new substance are available to the research and development division. Even the one-kilogramme laboratory systems available on the market are too large for... [See More]

  • Heat Source: Thermal Oil / Fluid; Indirect / Contact / Conduction
  • Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
  • Equipment Type: Vacuum Dryer (optional feature); Screw / Auger Conveyor Dryer; Central Shaft Dryer
  • Temperature: -4 to 248
BS-pilotDRY® Pilot Plant Dryer / Mixer -- ML015-ML005
from Heinkel USA

ML015-ML005. BS-pilotDRY ® Pilot Plant. Pilot dryer/mixer for universal application. Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for... [See More]

  • Heat Source: Thermal Oil / Fluid; Indirect / Contact / Conduction
  • Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
  • Equipment Type: Vacuum Dryer (optional feature); Screw / Auger Conveyor Dryer; Central Shaft Dryer
  • Temperature: 32 to 248