Fibers / Flakes Powder Dryers
from Retsch, Inc.
The Fluid Bed Dryer TG 200 is used in quality control, sample preparation and R&D departments. It permits the gentle drying of organic, inorganic, chemical or pharmaceutical bulk materials. Suitable materials can be coarse, fine, crystalline, fibrous or leafy. The powerful fan ensures optimal air... [See More]
- Equipment Type: Fluidized Bed Dryer
- Temperature: 104 to 302
- Applications / Materials Handled: Chemicals / Fertilizers; Construction Materials / Cement; Foods / Grains; Pharmaceutical; Power / Coal and Coke; Waste / Sludge
- Gas / Air Flow: 109
from Bepex International LLC
Designed or Engineered for thermal treatment of heat-sensitive and fragile feed materials. Multi-zone design allows for extended processing flexibility, including heating and cooling in the same unit. Multiple distributor plates and internal component options provide specific process flexibility. [See More]
- Equipment Type: Fluidized Bed Dryer
from Hebeler LLC.
Description. Dyrer can combine drying, mixing, and crystallizing. Operates at any desired vacuum for drying batches of material. Also distills under reflux, cools batch after drying, and performs other vacuum operations. Commonly used for solvent recovery as well as low or controlled temperature... [See More]
- Equipment Type: Vacuum Dryer; Pan Dryer
- Secondary Capability: Cooling / Freezing; Crystallization
- Heat Source: Indirect / Contact / Conduction
- Dryer Size / Materials of Construction: Equipment is Configured in Standard or Custom Sizes