Moisturizing / Humidifying Powder Dryers
from Heinkel USA
DKL015. BS-miniDRY ® Pilot Plant. Small - Modular - Mobile - Flexible. During product development, it may happen that only a few grammes of a new substance are available to the research and development division. Even the one-kilogramme laboratory systems available on the market are too large for... [See More]
- Secondary Capability: Agglomeration / Granulation; Cooling / Freezing (optional feature); Moisturizing / Humidification
- Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
- Equipment Type: Vacuum Dryer (optional feature); Screw / Auger Conveyor Dryer; Central Shaft Dryer
- Temperature: -4 to 248
from Komline
Even, Gentle Drying by a Stack of Slowly Rotating Circular Trays. Material is fed onto the top tray. After one revolution the material is wiped onto the next lower tray where it is mixed, leveled, and then after one revolution, is wiped to the next tray where the operation is repeated. The trays are... [See More]
- Secondary Capability: Agglomeration / Granulation; Cooling / Freezing; Moisturizing / Humidification
- Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Mining / Ores / Minerals; Pharmaceutical
- Equipment Type: Turbo Tray / Circular Deck Dryer
- Temperature: 1200
from Heinkel USA
ML015-ML005. BS-pilotDRY ® Pilot Plant. Pilot dryer/mixer for universal application. Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for... [See More]
- Secondary Capability: Agglomeration / Granulation; Cooling / Freezing (optional feature); Moisturizing / Humidification
- Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
- Equipment Type: Vacuum Dryer (optional feature); Screw / Auger Conveyor Dryer; Central Shaft Dryer
- Temperature: 32 to 248