Bonded Abrasives / Grinding Wheels Deburring and Deflashing Machines

4 Results
ROLEI® BE 5 Stationary Sheet Metal Deburring Machine -- 30310
from CS UNITEC

Double-sided deburring of sheet metal up to 0.2" thick can be achieved in a single operation with no additional treatment. The machine ’s flap wheels can be easily adjusted as they wear. One set of wheels lasts for approximately 6500 feet of stainless steel sheet. Supplied standard with two 80... [See More]

  • Features: Bonded / Wheels; Cabinet
  • Mounting: Bench / Pedestal
  • Type: Deburring Machine
  • Industry Applications: MRO / Resurfacing
ROLEI® EF 115 Hand-Held Deburring and Faceting Machine -- 30116
from CS UNITEC

This handy deburring machine is designed for awkward, heavy parts, such as machine tables, frame constructions or large sheets of metal. Easy to handle, with good edge control. The EF 115 is also ideal for chamfering welds. Fixed beveling angle of 45 °, infinitely adjustable facet width from 0... [See More]

  • Features: Bonded / Wheels
  • Mounting: Handheld; Portable
  • Type: Deburring Machine
  • Industry Applications: MRO / Resurfacing
ROLEI® EF 165 Stationary Beveling & Deburring Machine -- 30101
from CS UNITEC

Beveling and deburring machine with a fixed beveling angle of 45 ° and an infinitely adjustable beveling width from 0 ” to 3/8 ” for all metals from stainless steel to aluminum. Precise adjustment of the facet width using a hand wheel. ROLEI EF 165 – Speed: 2800 RPM. Optional... [See More]

  • Features: Bonded / Wheels; Dust Collection
  • Mounting: Bench / Pedestal
  • Type: Deburring Machine; Beveling
  • Industry Applications: MRO / Resurfacing
ROLEI® PEF 500 Stationary Precision Beveling & Deburring Machine -- 30201
from CS UNITEC

Precision beveling and faceting machine for all metals from stainless steel to aluminum. Infinitely adjustable beveling angle from 30 ° to 60 ° and infinitely adjustable facet width from 0 ” to 3/8 ” (precise adjustment using knob). Parts are beveled with perfect cross-grinding... [See More]

  • Features: Bonded / Wheels; Dust Collection
  • Mounting: Bench / Pedestal
  • Type: Deburring Machine; Beveling
  • Industry Applications: MRO / Resurfacing