Electric Motor / Vibrator Deburring and Deflashing Machines

15 Results
GP-2 Deburring System for Green Powder Metal
from Abtex Corporation

It protects your design -- removes only burrs, preserving base material; maintains each part's unique geometry. [See More]

  • Power Source: Electric Motor
  • Mounting: Floor
  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
Dialspeed Point Grinder -- 6141
from Walter Surface Technologies

For fitting and finishing work. This convenient design of this very popular point grinder results in increased performance and operator comfort to let you reach new levels of productivity. Proven electronics and the well known quality construction of the motor deliver more power to the spindle while... [See More]

  • Power Source: Electric Motor
  • Mounting: Handheld
  • Type: Deburring Machine; Point Grinder
  • Industry Applications: Clean / Surface Prep; MRO / Resurfacing
PowerHand Angle Rotary Handpieces -- 510-2120
from Gesswein Co., Inc.

Now you can have access to areas where conventional handpieces can't reach. Two different angles to choose from: 90 ° right angle and 120 ° contra angle. Features: Polish flat and curved surfaces. Debur die cast parts. Access areas that straight rotaries can't reach. Supplied with 3mm and... [See More]

  • Power Source: Electric Motor
  • Industry Applications: Clean / Surface Prep
  • Mounting: Handheld
  • Products Abraded: Hobbing or gear grinding; Tool and Die
Orbital Brush Deburring Machine -- ROTOR
from J&S Machine, Inc.

Orbital brush deburring machine type ROTOR enables to remove burrs, slags and sharp edges, both inside and outside, resulting on pieces subject to cut. It has been designed for inside and outside tube ends deburring, both on parts with perpendicular or angular/irregular cut. It is also suitable for... [See More]

  • Power Source: Electric Motor
  • Mounting: Floor
  • Type: Deburring Machine
  • Materials Abraded: Metal
Linear-Finishing-Deburring-System -- BD 300-L
from Precision Surfacing Solutions

PETER WOLTERS has impressively demonstrated, with the newly developed Linear-Finishing Deburring system BD 300-L, that it is possible to enter the world of highly accurate and economic deburring of flat work pieces with reasonable investment costs. The BD 300-L offers an excellent performance, which... [See More]

  • Power Source: Electric Motor
  • Mounting: Floor
  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
ROLEI® BE 5 Stationary Sheet Metal Deburring Machine -- 30310
from CS UNITEC

Double-sided deburring of sheet metal up to 0.2" thick can be achieved in a single operation with no additional treatment. The machine ’s flap wheels can be easily adjusted as they wear. One set of wheels lasts for approximately 6500 feet of stainless steel sheet. Supplied standard with two 80... [See More]

  • Power Source: Electric Motor
  • Mounting: Bench / Pedestal
  • Type: Deburring Machine
  • Industry Applications: MRO / Resurfacing
Planetary head (TRI-TEN) Deburring System
from Abtex Corporation

The Abtex Three-Brush Planetary (Tri-Ten) Head deburring machine has been designed to produce optimal brushing action in through-feed applications. Three, 10" disc deburring brushes offer 207 sq. in. total of abrasive surface area, compared to 151 sq. in. with six, 6" brushes or 75 sq. in. with... [See More]

  • Power Source: Electric Motor
  • Mounting: Floor
  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
PowerHand BZX Belt Sander -- 510-0495
from Gesswein Co., Inc.

Use the Power Hand BZX Belt Sander to: Remove EDM and machine tool marks. Finish narrow slots. Finish flat and curved surfaces. Precise deburring. A well-designed pistol grip provides comfort and reduces operator fatigue. Flexible cord for easy reach. Supplied with 2 quick-change arms: one straight... [See More]

  • Power Source: Electric Motor
  • Industry Applications: Clean / Surface Prep
  • Mounting: Handheld
  • Products Abraded: Hobbing or gear grinding; Tool and Die
ROLEI® EF 115 Hand-Held Deburring and Faceting Machine -- 30116
from CS UNITEC

This handy deburring machine is designed for awkward, heavy parts, such as machine tables, frame constructions or large sheets of metal. Easy to handle, with good edge control. The EF 115 is also ideal for chamfering welds. Fixed beveling angle of 45 °, infinitely adjustable facet width from 0... [See More]

  • Power Source: Electric Motor
  • Mounting: Handheld; Portable
  • Type: Deburring Machine
  • Industry Applications: MRO / Resurfacing
TRI-TEN 3 Head Deburring System for Fine Blanked Parts
from Abtex Corporation

This system is capable of deburring single side of a fine blanked part in a single pass using 3- planetary heads. [See More]

  • Power Source: Electric Motor
  • Mounting: Floor
  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
PowerHand Z-08X High-Torque Handpiece -- 510-2257
from Gesswein Co., Inc.

Designed to handle the toughest jobs. This workhorse has the highest torque rating. Use it for hand grinding, heavy deburring, cutting, polishing and finishing all types of material. Operates from 800 – 8,000rpm using the Standard Controller and from 0 – 8,000rpm using the Single or Dual... [See More]

  • Power Source: Electric Motor
  • Industry Applications: Clean / Surface Prep
  • Mounting: Handheld
  • Products Abraded: Hobbing or gear grinding; Tool and Die
ROLEI® EF 165 Stationary Beveling & Deburring Machine -- 30101
from CS UNITEC

Beveling and deburring machine with a fixed beveling angle of 45 ° and an infinitely adjustable beveling width from 0 ” to 3/8 ” for all metals from stainless steel to aluminum. Precise adjustment of the facet width using a hand wheel. ROLEI EF 165 – Speed: 2800 RPM. Optional... [See More]

  • Power Source: Electric Motor
  • Mounting: Bench / Pedestal
  • Type: Deburring Machine; Beveling
  • Industry Applications: MRO / Resurfacing
TRI-TEN 4 Head Deburring System for Fine Blanked Parts
from Abtex Corporation

This system is capable of deburring both sides of a fine blanked part in a single pass using 4- planetary heads. [See More]

  • Power Source: Electric Motor
  • Mounting: Floor
  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
PowerHand Z-15X High Torque Handpiece -- 510-2270
from Gesswein Co., Inc.

Use the high torque Z-15X for especially tough jobs, for hand grinding, heavy deburring, cutting and polishing, and finishing operations on all types of materials. Z-15X is a real workhorse with the highest torque rating of all Power Hand handpieces. Operates from 1,500 – 15,000rpm using the... [See More]

  • Power Source: Electric Motor
  • Industry Applications: Clean / Surface Prep
  • Mounting: Handheld
  • Products Abraded: Hobbing or gear grinding; Tool and Die
ROLEI® PEF 500 Stationary Precision Beveling & Deburring Machine -- 30201
from CS UNITEC

Precision beveling and faceting machine for all metals from stainless steel to aluminum. Infinitely adjustable beveling angle from 30 ° to 60 ° and infinitely adjustable facet width from 0 ” to 3/8 ” (precise adjustment using knob). Parts are beveled with perfect cross-grinding... [See More]

  • Power Source: Electric Motor
  • Mounting: Bench / Pedestal
  • Type: Deburring Machine; Beveling
  • Industry Applications: MRO / Resurfacing