Deburring Machine Deburring and Deflashing Machines
from Campbell Hausfeld
The Campbell Hausfeld air angle die grinder (TL054100AV) has an angled head to work in tight spaces. It operates at a fast 20,000 rpm to quickly smooth sharp edges, deburr, polish, port and grind a wide variety of materials including metal, plastic and wood. This air angle die grinder requires 3.2... [See More]
- Type: Deburring Machine
- Industry Applications: Automotive or Paint; Clean / Surface Prep
- Mounting: Handheld
- Materials Abraded: Metal
from C & M Topline
U.S. Manufacturer of Deburring & Vibratory Finishing Machines / Distributor of Tumbling Media. Finishing tanks, vibratory bowls, parts tumblers, and IOL (Inter Ocular Finishing) equipments are just some of the many deburring and polishing machines that C & M Topline can provide you for any... [See More]
- Type: Deburring Machine
- Materials Abraded: Metal
- Mounting: Bench / Pedestal (optional feature); Floor (optional feature)
- Spindle Options / Orientation: Vibratory / Oscillatory; Horizontal (optional feature); Vertical (optional feature)
from J&S Machine, Inc.
Orbital brush deburring machine type ROTOR enables to remove burrs, slags and sharp edges, both inside and outside, resulting on pieces subject to cut. It has been designed for inside and outside tube ends deburring, both on parts with perpendicular or angular/irregular cut. It is also suitable for... [See More]
- Type: Deburring Machine
- Materials Abraded: Metal
- Mounting: Floor
- Power Source: Electric Motor
from Precision Surfacing Solutions
Double-sided system for simultaneous deburring on both sides. The PETER-WOLTERS microLine AC700 double-sided batch machining system has been designed for high-precision series production of work pieces. Thanks to its modular structure, it is already in use as a precision grinding, lapping, honing... [See More]
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Rotary Speed: 30 to 120
from CS UNITEC
Double-sided deburring of sheet metal up to 0.2" thick can be achieved in a single operation with no additional treatment. The machine ’s flap wheels can be easily adjusted as they wear. One set of wheels lasts for approximately 6500 feet of stainless steel sheet. Supplied standard with two 80... [See More]
- Type: Deburring Machine
- Industry Applications: MRO / Resurfacing
- Mounting: Bench / Pedestal
- Materials Abraded: Metal
from Abtex Corporation
It protects your design -- removes only burrs, preserving base material; maintains each part's unique geometry. [See More]
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Materials Abraded: Metal; Plastics or Composites
from Walter Surface Technologies
For fitting and finishing work. This convenient design of this very popular point grinder results in increased performance and operator comfort to let you reach new levels of productivity. Proven electronics and the well known quality construction of the motor deliver more power to the spindle while... [See More]
- Type: Deburring Machine; Point Grinder
- Industry Applications: Clean / Surface Prep; MRO / Resurfacing
- Mounting: Handheld
- Materials Abraded: Metal
from DEPRAG, Inc.
Fast - efficient filling - sanding and deburring tool - weight reduced by half for comfortable operation over long periods of time. Use: An air file is suitable for deburring - filling - fine grinding and lapping; in mould making - fixture- and apparatus construction and in foundries. Ideal for... [See More]
- Type: Deburring Machine; Filing - Fine Grinding
- Materials Abraded: Metal
- Mounting: Handheld
- Rotary Speed: 6300
from Campbell Hausfeld
The Campbell Hausfeld Get Stuff Done Angle Grinder (XT251000) boasts the power to handle grinding, porting, smoothing, polishing and deburring while making it easy to reach tight spaces. With a 20,000 free speed RPM and a .2 horsepower motor, the XT251000 moves material quickly and efficiently. An... [See More]
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep; MRO / Resurfacing
- Mounting: Handheld
- Materials Abraded: Metal
from Precision Surfacing Solutions
PETER WOLTERS has impressively demonstrated, with the newly developed Linear-Finishing Deburring system BD 300-L, that it is possible to enter the world of highly accurate and economic deburring of flat work pieces with reasonable investment costs. The BD 300-L offers an excellent performance, which... [See More]
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Materials Abraded: Metal
from CS UNITEC
This handy deburring machine is designed for awkward, heavy parts, such as machine tables, frame constructions or large sheets of metal. Easy to handle, with good edge control. The EF 115 is also ideal for chamfering welds. Fixed beveling angle of 45 °, infinitely adjustable facet width from 0... [See More]
- Type: Deburring Machine
- Industry Applications: MRO / Resurfacing
- Mounting: Handheld; Portable
- Materials Abraded: Metal
from Abtex Corporation
The Abtex Three-Brush Planetary (Tri-Ten) Head deburring machine has been designed to produce optimal brushing action in through-feed applications. Three, 10" disc deburring brushes offer 207 sq. in. total of abrasive surface area, compared to 151 sq. in. with six, 6" brushes or 75 sq. in. with... [See More]
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Materials Abraded: Metal; Plastics or Composites
from Campbell Hausfeld
The Campbell Hausfeld Get Stuff Done Straight Die Grinder (XT250000) boasts the power to handle grinding, porting, smoothing, polishing and deburring with ease. With a 25,000 free speed RPM and a .2 horsepower motor, the XT250000 moves material quickly and efficiently. The multiple air flow... [See More]
- Type: Deburring Machine
- Industry Applications: Building & Construction; Clean / Surface Prep; MRO / Resurfacing
- Mounting: Handheld
- Materials Abraded: Metal
from CS UNITEC
Beveling and deburring machine with a fixed beveling angle of 45 ° and an infinitely adjustable beveling width from 0 ” to 3/8 ” for all metals from stainless steel to aluminum. Precise adjustment of the facet width using a hand wheel. ROLEI EF 165 – Speed: 2800 RPM. Optional... [See More]
- Type: Deburring Machine; Beveling
- Industry Applications: MRO / Resurfacing
- Mounting: Bench / Pedestal
- Materials Abraded: Metal
from Abtex Corporation
This system is capable of deburring both sides of a flat part in a single pass without flipping it. A magnetic conveyor transports parts under the first planetary head, which deburrs the top surface. A second magnetized conveyor draws up the part and transports it across a second, inverted planetary... [See More]
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Products Abraded: Rolls