Handheld / None Deburring and Deflashing Machines
from CS UNITEC
This handy deburring machine is designed for awkward, heavy parts, such as machine tables, frame constructions or large sheets of metal. Easy to handle, with good edge control. The EF 115 is also ideal for chamfering welds. Fixed beveling angle of 45 °, infinitely adjustable facet width from 0... [See More]
- Mounting: Handheld; Portable
- Industry Applications: MRO / Resurfacing
- Type: Deburring Machine
- Materials Abraded: Metal
from Walter Surface Technologies
For fitting and finishing work. This convenient design of this very popular point grinder results in increased performance and operator comfort to let you reach new levels of productivity. Proven electronics and the well known quality construction of the motor deliver more power to the spindle while... [See More]
- Mounting: Handheld
- Industry Applications: Clean / Surface Prep; MRO / Resurfacing
- Type: Deburring Machine; Point Grinder
- Materials Abraded: Metal
from DEPRAG, Inc.
Fast - efficient filling - sanding and deburring tool - weight reduced by half for comfortable operation over long periods of time. Use: An air file is suitable for deburring - filling - fine grinding and lapping; in mould making - fixture- and apparatus construction and in foundries. Ideal for... [See More]
- Mounting: Handheld
- Materials Abraded: Metal
- Type: Deburring Machine; Filing - Fine Grinding
- Rotary Speed: 6300
from Campbell Hausfeld
The Campbell Hausfeld air angle die grinder (TL054100AV) has an angled head to work in tight spaces. It operates at a fast 20,000 rpm to quickly smooth sharp edges, deburr, polish, port and grind a wide variety of materials including metal, plastic and wood. This air angle die grinder requires 3.2... [See More]
- Mounting: Handheld
- Industry Applications: Automotive or Paint; Clean / Surface Prep
- Type: Deburring Machine
- Materials Abraded: Metal
from Gesswein Co., Inc.
Now you can have access to areas where conventional handpieces can't reach. Two different angles to choose from: 90 ° right angle and 120 ° contra angle. Features: Polish flat and curved surfaces. Debur die cast parts. Access areas that straight rotaries can't reach. Supplied with 3mm and... [See More]
- Mounting: Handheld
- Products Abraded: Hobbing or gear grinding; Tool and Die
- Industry Applications: Clean / Surface Prep
- Materials Abraded: Metal; Plastics or Composites
from Campbell Hausfeld
The Campbell Hausfeld Get Stuff Done Angle Grinder (XT251000) boasts the power to handle grinding, porting, smoothing, polishing and deburring while making it easy to reach tight spaces. With a 20,000 free speed RPM and a .2 horsepower motor, the XT251000 moves material quickly and efficiently. An... [See More]
- Mounting: Handheld
- Industry Applications: Clean / Surface Prep; MRO / Resurfacing
- Type: Deburring Machine
- Materials Abraded: Metal
from Gesswein Co., Inc.
Use the Power Hand BZX Belt Sander to: Remove EDM and machine tool marks. Finish narrow slots. Finish flat and curved surfaces. Precise deburring. A well-designed pistol grip provides comfort and reduces operator fatigue. Flexible cord for easy reach. Supplied with 2 quick-change arms: one straight... [See More]
- Mounting: Handheld
- Products Abraded: Hobbing or gear grinding; Tool and Die
- Industry Applications: Clean / Surface Prep
- Materials Abraded: Metal; Plastics or Composites
from Campbell Hausfeld
The Campbell Hausfeld Get Stuff Done Straight Die Grinder (XT250000) boasts the power to handle grinding, porting, smoothing, polishing and deburring with ease. With a 25,000 free speed RPM and a .2 horsepower motor, the XT250000 moves material quickly and efficiently. The multiple air flow... [See More]
- Mounting: Handheld
- Industry Applications: Building & Construction; Clean / Surface Prep; MRO / Resurfacing
- Type: Deburring Machine
- Materials Abraded: Metal
from Gesswein Co., Inc.
Designed to handle the toughest jobs. This workhorse has the highest torque rating. Use it for hand grinding, heavy deburring, cutting, polishing and finishing all types of material. Operates from 800 – 8,000rpm using the Standard Controller and from 0 – 8,000rpm using the Single or Dual... [See More]
- Mounting: Handheld
- Products Abraded: Hobbing or gear grinding; Tool and Die
- Industry Applications: Clean / Surface Prep
- Materials Abraded: Metal; Plastics or Composites