Metals / Metalworking Deburring and Deflashing Machines
from Campbell Hausfeld
The Campbell Hausfeld air angle die grinder (TL054100AV) has an angled head to work in tight spaces. It operates at a fast 20,000 rpm to quickly smooth sharp edges, deburr, polish, port and grind a wide variety of materials including metal, plastic and wood. This air angle die grinder requires 3.2... [See More]
- Materials Abraded: Metal
- Mounting: Handheld
- Type: Deburring Machine
- Industry Applications: Automotive or Paint; Clean / Surface Prep
from Walter Surface Technologies
For fitting and finishing work. This convenient design of this very popular point grinder results in increased performance and operator comfort to let you reach new levels of productivity. Proven electronics and the well known quality construction of the motor deliver more power to the spindle while... [See More]
- Materials Abraded: Metal
- Mounting: Handheld
- Type: Deburring Machine; Point Grinder
- Industry Applications: Clean / Surface Prep; MRO / Resurfacing
from J&S Machine, Inc.
Orbital brush deburring machine type ROTOR enables to remove burrs, slags and sharp edges, both inside and outside, resulting on pieces subject to cut. It has been designed for inside and outside tube ends deburring, both on parts with perpendicular or angular/irregular cut. It is also suitable for... [See More]
- Materials Abraded: Metal
- Mounting: Floor
- Type: Deburring Machine
- Power Source: Electric Motor
from C & M Topline
U.S. Manufacturer of Deburring & Vibratory Finishing Machines / Distributor of Tumbling Media. Finishing tanks, vibratory bowls, parts tumblers, and IOL (Inter Ocular Finishing) equipments are just some of the many deburring and polishing machines that C & M Topline can provide you for any... [See More]
- Materials Abraded: Metal
- Mounting: Bench / Pedestal (optional feature); Floor (optional feature)
- Type: Deburring Machine
- Spindle Options / Orientation: Vibratory / Oscillatory; Horizontal (optional feature); Vertical (optional feature)
from CS UNITEC
Double-sided deburring of sheet metal up to 0.2" thick can be achieved in a single operation with no additional treatment. The machine ’s flap wheels can be easily adjusted as they wear. One set of wheels lasts for approximately 6500 feet of stainless steel sheet. Supplied standard with two 80... [See More]
- Materials Abraded: Metal
- Mounting: Bench / Pedestal
- Type: Deburring Machine
- Industry Applications: MRO / Resurfacing
from DEPRAG, Inc.
Fast - efficient filling - sanding and deburring tool - weight reduced by half for comfortable operation over long periods of time. Use: An air file is suitable for deburring - filling - fine grinding and lapping; in mould making - fixture- and apparatus construction and in foundries. Ideal for... [See More]
- Materials Abraded: Metal
- Mounting: Handheld
- Type: Deburring Machine; Filing - Fine Grinding
- Rotary Speed: 6300
from Abtex Corporation
It protects your design -- removes only burrs, preserving base material; maintains each part's unique geometry. [See More]
- Materials Abraded: Metal; Plastics or Composites
- Mounting: Floor
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
from Precision Surfacing Solutions
PETER WOLTERS has impressively demonstrated, with the newly developed Linear-Finishing Deburring system BD 300-L, that it is possible to enter the world of highly accurate and economic deburring of flat work pieces with reasonable investment costs. The BD 300-L offers an excellent performance, which... [See More]
- Materials Abraded: Metal
- Mounting: Floor
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
from Gesswein Co., Inc.
Now you can have access to areas where conventional handpieces can't reach. Two different angles to choose from: 90 ° right angle and 120 ° contra angle. Features: Polish flat and curved surfaces. Debur die cast parts. Access areas that straight rotaries can't reach. Supplied with 3mm and... [See More]
- Materials Abraded: Metal; Plastics or Composites
- Industry Applications: Clean / Surface Prep
- Mounting: Handheld
- Products Abraded: Hobbing or gear grinding; Tool and Die
from Campbell Hausfeld
The Campbell Hausfeld Get Stuff Done Angle Grinder (XT251000) boasts the power to handle grinding, porting, smoothing, polishing and deburring while making it easy to reach tight spaces. With a 20,000 free speed RPM and a .2 horsepower motor, the XT251000 moves material quickly and efficiently. An... [See More]
- Materials Abraded: Metal
- Mounting: Handheld
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep; MRO / Resurfacing
from CS UNITEC
This handy deburring machine is designed for awkward, heavy parts, such as machine tables, frame constructions or large sheets of metal. Easy to handle, with good edge control. The EF 115 is also ideal for chamfering welds. Fixed beveling angle of 45 °, infinitely adjustable facet width from 0... [See More]
- Materials Abraded: Metal
- Mounting: Handheld; Portable
- Type: Deburring Machine
- Industry Applications: MRO / Resurfacing
from Abtex Corporation
The Abtex Three-Brush Planetary (Tri-Ten) Head deburring machine has been designed to produce optimal brushing action in through-feed applications. Three, 10" disc deburring brushes offer 207 sq. in. total of abrasive surface area, compared to 151 sq. in. with six, 6" brushes or 75 sq. in. with... [See More]
- Materials Abraded: Metal; Plastics or Composites
- Mounting: Floor
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
from Gesswein Co., Inc.
Use the Power Hand BZX Belt Sander to: Remove EDM and machine tool marks. Finish narrow slots. Finish flat and curved surfaces. Precise deburring. A well-designed pistol grip provides comfort and reduces operator fatigue. Flexible cord for easy reach. Supplied with 2 quick-change arms: one straight... [See More]
- Materials Abraded: Metal; Plastics or Composites
- Industry Applications: Clean / Surface Prep
- Mounting: Handheld
- Products Abraded: Hobbing or gear grinding; Tool and Die
from Campbell Hausfeld
The Campbell Hausfeld Get Stuff Done Straight Die Grinder (XT250000) boasts the power to handle grinding, porting, smoothing, polishing and deburring with ease. With a 25,000 free speed RPM and a .2 horsepower motor, the XT250000 moves material quickly and efficiently. The multiple air flow... [See More]
- Materials Abraded: Metal
- Mounting: Handheld
- Type: Deburring Machine
- Industry Applications: Building & Construction; Clean / Surface Prep; MRO / Resurfacing
from CS UNITEC
Beveling and deburring machine with a fixed beveling angle of 45 ° and an infinitely adjustable beveling width from 0 ” to 3/8 ” for all metals from stainless steel to aluminum. Precise adjustment of the facet width using a hand wheel. ROLEI EF 165 – Speed: 2800 RPM. Optional... [See More]
- Materials Abraded: Metal
- Mounting: Bench / Pedestal
- Type: Deburring Machine; Beveling
- Industry Applications: MRO / Resurfacing
from Abtex Corporation
This system is capable of deburring both sides of a flat part in a single pass without flipping it. A magnetic conveyor transports parts under the first planetary head, which deburrs the top surface. A second magnetized conveyor draws up the part and transports it across a second, inverted planetary... [See More]
- Materials Abraded: Metal; Plastics or Composites
- Mounting: Floor
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
from Gesswein Co., Inc.
Designed to handle the toughest jobs. This workhorse has the highest torque rating. Use it for hand grinding, heavy deburring, cutting, polishing and finishing all types of material. Operates from 800 – 8,000rpm using the Standard Controller and from 0 – 8,000rpm using the Single or Dual... [See More]
- Materials Abraded: Metal; Plastics or Composites
- Industry Applications: Clean / Surface Prep
- Mounting: Handheld
- Products Abraded: Hobbing or gear grinding; Tool and Die
from CS UNITEC
Precision beveling and faceting machine for all metals from stainless steel to aluminum. Infinitely adjustable beveling angle from 30 ° to 60 ° and infinitely adjustable facet width from 0 ” to 3/8 ” (precise adjustment using knob). Parts are beveled with perfect cross-grinding... [See More]
- Materials Abraded: Metal
- Mounting: Bench / Pedestal
- Type: Deburring Machine; Beveling
- Industry Applications: MRO / Resurfacing
from Abtex Corporation
For high volume, multiple surface finishing in flexible machining systems. Each system combines an indexing turntable with motor stations, fixturing options and on-board tooling options designed for each customer ’s application. The pictured unit has a proven process rate of 360 parts per... [See More]
- Materials Abraded: Metal; Plastics or Composites
- Mounting: Portable
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
from Gesswein Co., Inc.
Use the high torque Z-15X for especially tough jobs, for hand grinding, heavy deburring, cutting and polishing, and finishing operations on all types of materials. Z-15X is a real workhorse with the highest torque rating of all Power Hand handpieces. Operates from 1,500 – 15,000rpm using the... [See More]
- Materials Abraded: Metal; Plastics or Composites
- Industry Applications: Clean / Surface Prep
- Mounting: Handheld
- Products Abraded: Hobbing or gear grinding; Tool and Die