None / Manual Deburring and Deflashing Machines

14 Results
PowerHand Angle Rotary Handpieces -- 510-2120
from Gesswein Co., Inc.

Now you can have access to areas where conventional handpieces can't reach. Two different angles to choose from: 90 ° right angle and 120 ° contra angle. Features: Polish flat and curved surfaces. Debur die cast parts. Access areas that straight rotaries can't reach. Supplied with 3mm and... [See More]

  • Automation / Material Handling: Manual
  • Industry Applications: Clean / Surface Prep
  • Mounting: Handheld
  • Products Abraded: Hobbing or gear grinding; Tool and Die
Dialspeed Point Grinder -- 6141
from Walter Surface Technologies

For fitting and finishing work. This convenient design of this very popular point grinder results in increased performance and operator comfort to let you reach new levels of productivity. Proven electronics and the well known quality construction of the motor deliver more power to the spindle while... [See More]

  • Automation / Material Handling: Manual
  • Mounting: Handheld
  • Type: Deburring Machine; Point Grinder
  • Industry Applications: Clean / Surface Prep; MRO / Resurfacing
ROLEI® BE 5 Stationary Sheet Metal Deburring Machine -- 30310
from CS UNITEC

Double-sided deburring of sheet metal up to 0.2" thick can be achieved in a single operation with no additional treatment. The machine ’s flap wheels can be easily adjusted as they wear. One set of wheels lasts for approximately 6500 feet of stainless steel sheet. Supplied standard with two 80... [See More]

  • Automation / Material Handling: Manual
  • Mounting: Bench / Pedestal
  • Type: Deburring Machine
  • Industry Applications: MRO / Resurfacing
Double-Sided System For Simultaneous Deburring On Both Sides -- AC MicroLine 700-D
from Precision Surfacing Solutions

Double-sided system for simultaneous deburring on both sides. The PETER-WOLTERS microLine AC700 double-sided batch machining system has been designed for high-precision series production of work pieces. Thanks to its modular structure, it is already in use as a precision grinding, lapping, honing... [See More]

  • Automation / Material Handling: Manual
  • Mounting: Floor
  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
Abtex Double Head (Long Part) Flow-Through End Deburring System
from Abtex Corporation

Accommodates extrusions from 3" to 108" in length. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM brush motor. Variable speed frequency drive. Variable speed conveyor at a maximum speed of 6"/sec. Up to 900 parts/hr. Dust collection unit C7-3000. [See More]

  • Automation / Material Handling: Manual
  • Mounting: Floor
  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
PowerHand BZX Belt Sander -- 510-0495
from Gesswein Co., Inc.

Use the Power Hand BZX Belt Sander to: Remove EDM and machine tool marks. Finish narrow slots. Finish flat and curved surfaces. Precise deburring. A well-designed pistol grip provides comfort and reduces operator fatigue. Flexible cord for easy reach. Supplied with 2 quick-change arms: one straight... [See More]

  • Automation / Material Handling: Manual
  • Industry Applications: Clean / Surface Prep
  • Mounting: Handheld
  • Products Abraded: Hobbing or gear grinding; Tool and Die
ROLEI® EF 115 Hand-Held Deburring and Faceting Machine -- 30116
from CS UNITEC

This handy deburring machine is designed for awkward, heavy parts, such as machine tables, frame constructions or large sheets of metal. Easy to handle, with good edge control. The EF 115 is also ideal for chamfering welds. Fixed beveling angle of 45 °, infinitely adjustable facet width from 0... [See More]

  • Automation / Material Handling: Manual
  • Mounting: Handheld; Portable
  • Type: Deburring Machine
  • Industry Applications: MRO / Resurfacing
Abtex Double Head (Short Part) Flow-Through End Deburring System
from Abtex Corporation

Accommodates extrusions measuring from 1" to 7.5" in length and up to 5.0" high. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM motor. Variable speed frequency drive. Variable speed conveyor at a maximum speed of 6"/sec. Up to 900 parts/hr. Dust collection unit... [See More]

  • Automation / Material Handling: Manual
  • Mounting: Floor
  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
PowerHand Z-08X High-Torque Handpiece -- 510-2257
from Gesswein Co., Inc.

Designed to handle the toughest jobs. This workhorse has the highest torque rating. Use it for hand grinding, heavy deburring, cutting, polishing and finishing all types of material. Operates from 800 – 8,000rpm using the Standard Controller and from 0 – 8,000rpm using the Single or Dual... [See More]

  • Automation / Material Handling: Manual
  • Industry Applications: Clean / Surface Prep
  • Mounting: Handheld
  • Products Abraded: Hobbing or gear grinding; Tool and Die
ROLEI® EF 165 Stationary Beveling & Deburring Machine -- 30101
from CS UNITEC

Beveling and deburring machine with a fixed beveling angle of 45 ° and an infinitely adjustable beveling width from 0 ” to 3/8 ” for all metals from stainless steel to aluminum. Precise adjustment of the facet width using a hand wheel. ROLEI EF 165 – Speed: 2800 RPM. Optional... [See More]

  • Automation / Material Handling: Manual
  • Mounting: Bench / Pedestal
  • Type: Deburring Machine; Beveling
  • Industry Applications: MRO / Resurfacing
Abtex Single Head Semi-Automatic End Deburring System
from Abtex Corporation

Pressing two palm buttons activates the clamping mechanism and table travel. Automatic clam shell hood provides added safety and additional dust control. One 12" or 14" Abtex disc brush is driven by a 2 HP motor and variable speed drive. Table accommodates extrusions measuring 4" to 46" in length. [See More]

  • Automation / Material Handling: Manual
  • Mounting: Floor
  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
PowerHand Z-15X High Torque Handpiece -- 510-2270
from Gesswein Co., Inc.

Use the high torque Z-15X for especially tough jobs, for hand grinding, heavy deburring, cutting and polishing, and finishing operations on all types of materials. Z-15X is a real workhorse with the highest torque rating of all Power Hand handpieces. Operates from 1,500 – 15,000rpm using the... [See More]

  • Automation / Material Handling: Manual
  • Industry Applications: Clean / Surface Prep
  • Mounting: Handheld
  • Products Abraded: Hobbing or gear grinding; Tool and Die
ROLEI® PEF 500 Stationary Precision Beveling & Deburring Machine -- 30201
from CS UNITEC

Precision beveling and faceting machine for all metals from stainless steel to aluminum. Infinitely adjustable beveling angle from 30 ° to 60 ° and infinitely adjustable facet width from 0 ” to 3/8 ” (precise adjustment using knob). Parts are beveled with perfect cross-grinding... [See More]

  • Automation / Material Handling: Manual
  • Mounting: Bench / Pedestal
  • Type: Deburring Machine; Beveling
  • Industry Applications: MRO / Resurfacing
Double End Tube End Deburring System
from Abtex Corporation

Deburrs tubes 2.95" to 14" long with diameters of 3/8" to 1-1/4.". Four 8" Abtex fiber abrasive disc brushes are each driven by a 1 HP motor. Hopper loading. Variable speed conveyor. 0-10"/sec. Up to 6,000 tubes/hr. Dust collection unit C3-2500. [See More]

  • Automation / Material Handling: Manual; Conveyor / Continuous
  • Mounting: Floor
  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep