Variable / Multi-speed Deburring and Deflashing Machines
from Gesswein Co., Inc.
Now you can have access to areas where conventional handpieces can't reach. Two different angles to choose from: 90 ° right angle and 120 ° contra angle. Features: Polish flat and curved surfaces. Debur die cast parts. Access areas that straight rotaries can't reach. Supplied with 3mm and... [See More]
- Spindle Options / Orientation: Multiple Heads; Variable / Multi-Speed
- Industry Applications: Clean / Surface Prep
- Mounting: Handheld
- Products Abraded: Hobbing or gear grinding; Tool and Die
from Walter Surface Technologies
For fitting and finishing work. This convenient design of this very popular point grinder results in increased performance and operator comfort to let you reach new levels of productivity. Proven electronics and the well known quality construction of the motor deliver more power to the spindle while... [See More]
- Spindle Options / Orientation: Variable / Multi-Speed
- Mounting: Handheld
- Type: Deburring Machine; Point Grinder
- Industry Applications: Clean / Surface Prep; MRO / Resurfacing
from CS UNITEC
This handy deburring machine is designed for awkward, heavy parts, such as machine tables, frame constructions or large sheets of metal. Easy to handle, with good edge control. The EF 115 is also ideal for chamfering welds. Fixed beveling angle of 45 °, infinitely adjustable facet width from 0... [See More]
- Spindle Options / Orientation: Multiple Heads; Variable / Multi-Speed
- Mounting: Handheld; Portable
- Type: Deburring Machine
- Industry Applications: MRO / Resurfacing
from Precision Surfacing Solutions
Double-sided system for simultaneous deburring on both sides. The PETER-WOLTERS microLine AC700 double-sided batch machining system has been designed for high-precision series production of work pieces. Thanks to its modular structure, it is already in use as a precision grinding, lapping, honing... [See More]
- Spindle Options / Orientation: Variable / Multi-Speed
- Mounting: Floor
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
from Abtex Corporation
Accommodates extrusions from 3" to 108" in length. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM brush motor. Variable speed frequency drive. Variable speed conveyor at a maximum speed of 6"/sec. Up to 900 parts/hr. Dust collection unit C7-3000. [See More]
- Spindle Options / Orientation: Multiple Heads; Variable / Multi-Speed; Horizontal
- Mounting: Floor
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
from Gesswein Co., Inc.
Use the Power Hand BZX Belt Sander to: Remove EDM and machine tool marks. Finish narrow slots. Finish flat and curved surfaces. Precise deburring. A well-designed pistol grip provides comfort and reduces operator fatigue. Flexible cord for easy reach. Supplied with 2 quick-change arms: one straight... [See More]
- Spindle Options / Orientation: Variable / Multi-Speed
- Industry Applications: Clean / Surface Prep
- Mounting: Handheld
- Products Abraded: Hobbing or gear grinding; Tool and Die
from Abtex Corporation
Accommodates extrusions measuring from 1" to 7.5" in length and up to 5.0" high. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM motor. Variable speed frequency drive. Variable speed conveyor at a maximum speed of 6"/sec. Up to 900 parts/hr. Dust collection unit... [See More]
- Spindle Options / Orientation: Multiple Heads; Variable / Multi-Speed; Horizontal
- Mounting: Floor
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
from Gesswein Co., Inc.
Designed to handle the toughest jobs. This workhorse has the highest torque rating. Use it for hand grinding, heavy deburring, cutting, polishing and finishing all types of material. Operates from 800 – 8,000rpm using the Standard Controller and from 0 – 8,000rpm using the Single or Dual... [See More]
- Spindle Options / Orientation: Multiple Heads; Variable / Multi-Speed
- Industry Applications: Clean / Surface Prep
- Mounting: Handheld
- Products Abraded: Hobbing or gear grinding; Tool and Die
from Abtex Corporation
This system is capable of deburring both sides of a flat part in a single pass without flipping it. A magnetic conveyor transports parts under the first planetary head, which deburrs the top surface. A second magnetized conveyor draws up the part and transports it across a second, inverted planetary... [See More]
- Spindle Options / Orientation: Orbital or Planetary Motion; Variable / Multi-Speed; Horizontal
- Mounting: Floor
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep