Bench Deburring and Deflashing Machines
from CS UNITEC
Double-sided deburring of sheet metal up to 0.2" thick can be achieved in a single operation with no additional treatment. The machine ’s flap wheels can be easily adjusted as they wear. One set of wheels lasts for approximately 6500 feet of stainless steel sheet. Supplied standard with two 80... [See More]
- Mounting: Bench / Pedestal
- Industry Applications: MRO / Resurfacing
- Type: Deburring Machine
- Materials Abraded: Metal
from CS UNITEC
Beveling and deburring machine with a fixed beveling angle of 45 ° and an infinitely adjustable beveling width from 0 ” to 3/8 ” for all metals from stainless steel to aluminum. Precise adjustment of the facet width using a hand wheel. ROLEI EF 165 – Speed: 2800 RPM. Optional... [See More]
- Mounting: Bench / Pedestal
- Industry Applications: MRO / Resurfacing
- Type: Deburring Machine; Beveling
- Materials Abraded: Metal
from CS UNITEC
Precision beveling and faceting machine for all metals from stainless steel to aluminum. Infinitely adjustable beveling angle from 30 ° to 60 ° and infinitely adjustable facet width from 0 ” to 3/8 ” (precise adjustment using knob). Parts are beveled with perfect cross-grinding... [See More]
- Mounting: Bench / Pedestal
- Industry Applications: MRO / Resurfacing
- Type: Deburring Machine; Beveling
- Materials Abraded: Metal