Conveyor / Continuous Feed Deburring and Deflashing Machines

11 Results
Custom Gear Deburring System
from Abtex Corporation

Inbound conveyor. [See More]

  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
  • Mounting: Floor
  • Products Abraded: Hobbing or gear grinding
Double End Tube End Deburring System
from Abtex Corporation

Deburrs tubes 2.95" to 14" long with diameters of 3/8" to 1-1/4.". Four 8" Abtex fiber abrasive disc brushes are each driven by a 1 HP motor. Hopper loading. Variable speed conveyor. 0-10"/sec. Up to 6,000 tubes/hr. Dust collection unit C3-2500. [See More]

  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
  • Mounting: Floor
  • Products Abraded: Rolls
Planetary Head (Tri-Ten) Carrier-Feed Flow Through Deburring Systems
from Abtex Corporation

This system accepts precision ground parts, in carriers, directly from a grinding, lapping or honing machine. Edge break, surface finish and material removal are accurately controlled. Parts are rinsed as they pass under a coolant shower, and dried by an air knife before traveling over a... [See More]

  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
  • Mounting: Floor
  • Products Abraded: Rolls
Planetary head (TRI-TEN) Deburring System
from Abtex Corporation

The Abtex Three-Brush Planetary (Tri-Ten) Head deburring machine has been designed to produce optimal brushing action in through-feed applications. Three, 10" disc deburring brushes offer 207 sq. in. total of abrasive surface area, compared to 151 sq. in. with six, 6" brushes or 75 sq. in. with... [See More]

  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
  • Mounting: Floor
  • Materials Abraded: Metal; Plastics or Composites
Planetary Head (Tri-Ten) High Speed, Two-Head U Series Deburring Systems
from Abtex Corporation

A second planetary head increases brush contact with the part for thorough deburring at a faster conveyor speed. After the top side is deburred, parts are captured by a turn-over conveyor that flips them for the return trip through both planetary heads. Parts pass under a rinse and air knife before... [See More]

  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
  • Mounting: Floor
  • Products Abraded: Rolls
Planetary Head (Tri-Ten) Two-Side Flow-Through System Deburring Systems
from Abtex Corporation

This system is capable of deburring both sides of a flat part in a single pass without flipping it. A magnetic conveyor transports parts under the first planetary head, which deburrs the top surface. A second magnetized conveyor draws up the part and transports it across a second, inverted planetary... [See More]

  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
  • Mounting: Floor
  • Products Abraded: Rolls
Planetary Head (Tri-Ten) U-Series Wet Deburring Systems
from Abtex Corporation

A magnetic conveyor passes parts through an offset planetary head to deburr the upward facing surface. The conveyor then carries parts to a continuous parts turn-over conveyor that flips them. A parallel conveyor transports parts back through the planetary head. Parts are drenched with coolant as... [See More]

  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
  • Mounting: Floor
  • Products Abraded: Rolls
Rotary Indexing Deburring Machines & Finishing Cells
from Abtex Corporation

For high volume, multiple surface finishing in flexible machining systems. Each system combines an indexing turntable with motor stations, fixturing options and on-board tooling options designed for each customer ’s application. The pictured unit has a proven process rate of 360 parts per... [See More]

  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
  • Mounting: Portable
  • Products Abraded: Rolls
TRI-TEN 3 Head Deburring System for Fine Blanked Parts
from Abtex Corporation

This system is capable of deburring single side of a fine blanked part in a single pass using 3- planetary heads. [See More]

  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
  • Mounting: Floor
  • Materials Abraded: Metal; Plastics or Composites
TRI-TEN 4 Head Deburring System for Fine Blanked Parts
from Abtex Corporation

This system is capable of deburring both sides of a fine blanked part in a single pass using 4- planetary heads. [See More]

  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
  • Mounting: Floor
  • Materials Abraded: Metal; Plastics or Composites
Tri-Ten U-Series Deburring Systems
from Abtex Corporation

A magnetic conveyor passes “green ” powder metal parts through a single long trim brush that extends beyond the parts ’ three half-inch protrusions to deburr the target surface. An offset planetary head deburrs the upward facing surface. The conveyor then carries parts to a... [See More]

  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
  • Mounting: Portable
  • Products Abraded: Rolls