Floor Mounted / Stationary (Machine Tools) Deburring and Deflashing Machines
from Abtex Corporation
It protects your design -- removes only burrs, preserving base material; maintains each part's unique geometry. [See More]
- Mounting: Floor
- Industry Applications: Clean / Surface Prep
- Type: Deburring Machine
- Materials Abraded: Metal; Plastics or Composites
from Precision Surfacing Solutions
Double-sided system for simultaneous deburring on both sides. The PETER-WOLTERS microLine AC700 double-sided batch machining system has been designed for high-precision series production of work pieces. Thanks to its modular structure, it is already in use as a precision grinding, lapping, honing... [See More]
- Mounting: Floor
- Industry Applications: Clean / Surface Prep
- Type: Deburring Machine
- Rotary Speed: 30 to 120
from J&S Machine, Inc.
Orbital brush deburring machine type ROTOR enables to remove burrs, slags and sharp edges, both inside and outside, resulting on pieces subject to cut. It has been designed for inside and outside tube ends deburring, both on parts with perpendicular or angular/irregular cut. It is also suitable for... [See More]
- Mounting: Floor
- Materials Abraded: Metal
- Type: Deburring Machine
- Power Source: Electric Motor
from Abtex Corporation
The Abtex Three-Brush Planetary (Tri-Ten) Head deburring machine has been designed to produce optimal brushing action in through-feed applications. Three, 10" disc deburring brushes offer 207 sq. in. total of abrasive surface area, compared to 151 sq. in. with six, 6" brushes or 75 sq. in. with... [See More]
- Mounting: Floor
- Industry Applications: Clean / Surface Prep
- Type: Deburring Machine
- Materials Abraded: Metal; Plastics or Composites
from Precision Surfacing Solutions
PETER WOLTERS has impressively demonstrated, with the newly developed Linear-Finishing Deburring system BD 300-L, that it is possible to enter the world of highly accurate and economic deburring of flat work pieces with reasonable investment costs. The BD 300-L offers an excellent performance, which... [See More]
- Mounting: Floor
- Industry Applications: Clean / Surface Prep
- Type: Deburring Machine
- Materials Abraded: Metal
from Abtex Corporation
This system is capable of deburring both sides of a flat part in a single pass without flipping it. A magnetic conveyor transports parts under the first planetary head, which deburrs the top surface. A second magnetized conveyor draws up the part and transports it across a second, inverted planetary... [See More]
- Mounting: Floor
- Industry Applications: Clean / Surface Prep
- Type: Deburring Machine
- Products Abraded: Rolls
from Abtex Corporation
This system is capable of deburring single side of a fine blanked part in a single pass using 3- planetary heads. [See More]
- Mounting: Floor
- Industry Applications: Clean / Surface Prep
- Type: Deburring Machine
- Materials Abraded: Metal; Plastics or Composites
from Abtex Corporation
This system is capable of deburring both sides of a fine blanked part in a single pass using 4- planetary heads. [See More]
- Mounting: Floor
- Industry Applications: Clean / Surface Prep
- Type: Deburring Machine
- Materials Abraded: Metal; Plastics or Composites