Orbital / Planetary Deburring and Deflashing Machines
from Abtex Corporation
It protects your design -- removes only burrs, preserving base material; maintains each part's unique geometry. [See More]
- Spindle Options / Orientation: Orbital or Planetary Motion; Horizontal
- Mounting: Floor
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
from Precision Surfacing Solutions
PETER WOLTERS has impressively demonstrated, with the newly developed Linear-Finishing Deburring system BD 300-L, that it is possible to enter the world of highly accurate and economic deburring of flat work pieces with reasonable investment costs. The BD 300-L offers an excellent performance, which... [See More]
- Spindle Options / Orientation: Orbital or Planetary Motion; Vertical
- Mounting: Floor
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
from J&S Machine, Inc.
Orbital brush deburring machine type ROTOR enables to remove burrs, slags and sharp edges, both inside and outside, resulting on pieces subject to cut. It has been designed for inside and outside tube ends deburring, both on parts with perpendicular or angular/irregular cut. It is also suitable for... [See More]
- Spindle Options / Orientation: Orbital or Planetary Motion
- Mounting: Floor
- Type: Deburring Machine
- Materials Abraded: Metal
from Abtex Corporation
The Abtex Three-Brush Planetary (Tri-Ten) Head deburring machine has been designed to produce optimal brushing action in through-feed applications. Three, 10" disc deburring brushes offer 207 sq. in. total of abrasive surface area, compared to 151 sq. in. with six, 6" brushes or 75 sq. in. with... [See More]
- Spindle Options / Orientation: Orbital or Planetary Motion; Horizontal
- Mounting: Floor
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
from Abtex Corporation
This system is capable of deburring both sides of a flat part in a single pass without flipping it. A magnetic conveyor transports parts under the first planetary head, which deburrs the top surface. A second magnetized conveyor draws up the part and transports it across a second, inverted planetary... [See More]
- Spindle Options / Orientation: Orbital or Planetary Motion; Variable / Multi-Speed; Horizontal
- Mounting: Floor
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep