Rolls Deburring and Deflashing Machines
from Abtex Corporation
Accommodates extrusions from 3" to 108" in length. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM brush motor. Variable speed frequency drive. Variable speed conveyor at a maximum speed of 6"/sec. Up to 900 parts/hr. Dust collection unit C7-3000. [See More]
- Products Abraded: Rolls
- Mounting: Floor
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
from Abtex Corporation
Accommodates extrusions measuring from 1" to 7.5" in length and up to 5.0" high. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM motor. Variable speed frequency drive. Variable speed conveyor at a maximum speed of 6"/sec. Up to 900 parts/hr. Dust collection unit... [See More]
- Products Abraded: Rolls
- Mounting: Floor
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
from Abtex Corporation
Pressing two palm buttons activates the clamping mechanism and table travel. Automatic clam shell hood provides added safety and additional dust control. One 12" or 14" Abtex disc brush is driven by a 2 HP motor and variable speed drive. Table accommodates extrusions measuring 4" to 46" in length. [See More]
- Products Abraded: Rolls
- Mounting: Floor
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
from Abtex Corporation
Deburrs tubes 2.95" to 14" long with diameters of 3/8" to 1-1/4.". Four 8" Abtex fiber abrasive disc brushes are each driven by a 1 HP motor. Hopper loading. Variable speed conveyor. 0-10"/sec. Up to 6,000 tubes/hr. Dust collection unit C3-2500. [See More]
- Products Abraded: Rolls
- Mounting: Floor
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
from Abtex Corporation
This system accepts precision ground parts, in carriers, directly from a grinding, lapping or honing machine. Edge break, surface finish and material removal are accurately controlled. Parts are rinsed as they pass under a coolant shower, and dried by an air knife before traveling over a... [See More]
- Products Abraded: Rolls
- Mounting: Floor
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
from Abtex Corporation
A second planetary head increases brush contact with the part for thorough deburring at a faster conveyor speed. After the top side is deburred, parts are captured by a turn-over conveyor that flips them for the return trip through both planetary heads. Parts pass under a rinse and air knife before... [See More]
- Products Abraded: Rolls
- Mounting: Floor
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
from Abtex Corporation
This system is capable of deburring both sides of a flat part in a single pass without flipping it. A magnetic conveyor transports parts under the first planetary head, which deburrs the top surface. A second magnetized conveyor draws up the part and transports it across a second, inverted planetary... [See More]
- Products Abraded: Rolls
- Mounting: Floor
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
from Abtex Corporation
A magnetic conveyor passes parts through an offset planetary head to deburr the upward facing surface. The conveyor then carries parts to a continuous parts turn-over conveyor that flips them. A parallel conveyor transports parts back through the planetary head. Parts are drenched with coolant as... [See More]
- Products Abraded: Rolls
- Mounting: Floor
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
from Abtex Corporation
For high volume, multiple surface finishing in flexible machining systems. Each system combines an indexing turntable with motor stations, fixturing options and on-board tooling options designed for each customer ’s application. The pictured unit has a proven process rate of 360 parts per... [See More]
- Products Abraded: Rolls
- Mounting: Portable
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep
from Abtex Corporation
A magnetic conveyor passes “green ” powder metal parts through a single long trim brush that extends beyond the parts ’ three half-inch protrusions to deburr the target surface. An offset planetary head deburrs the upward facing surface. The conveyor then carries parts to a... [See More]
- Products Abraded: Rolls
- Mounting: Portable
- Type: Deburring Machine
- Industry Applications: Clean / Surface Prep