Portable (Field / Plant) Deburring and Deflashing Machines
2 Results
Rotary Indexing Deburring Machines & Finishing Cells
from Abtex Corporation
from Abtex Corporation
For high volume, multiple surface finishing in flexible machining systems. Each system combines an indexing turntable with motor stations, fixturing options and on-board tooling options designed for each customer ’s application. The pictured unit has a proven process rate of 360 parts per... [See More]
- Mounting: Portable
- Industry Applications: Clean / Surface Prep
- Type: Deburring Machine
- Products Abraded: Rolls
ROLEI® EF 115 Hand-Held Deburring and Faceting Machine -- 30116
from CS UNITEC
from CS UNITEC
This handy deburring machine is designed for awkward, heavy parts, such as machine tables, frame constructions or large sheets of metal. Easy to handle, with good edge control. The EF 115 is also ideal for chamfering welds. Fixed beveling angle of 45 °, infinitely adjustable facet width from 0... [See More]
- Mounting: Handheld; Portable
- Industry Applications: MRO / Resurfacing
- Type: Deburring Machine
- Materials Abraded: Metal