Hobbing / Gear Grinding Deburring and Deflashing Machines

6 Results
Custom Gear Deburring System
from Abtex Corporation

Inbound conveyor. [See More]

  • Products Abraded: Hobbing or gear grinding
  • Mounting: Floor
  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
PowerHand Angle Rotary Handpieces -- 510-2120
from Gesswein Co., Inc.

Now you can have access to areas where conventional handpieces can't reach. Two different angles to choose from: 90 ° right angle and 120 ° contra angle. Features: Polish flat and curved surfaces. Debur die cast parts. Access areas that straight rotaries can't reach. Supplied with 3mm and... [See More]

  • Products Abraded: Hobbing or gear grinding; Tool and Die
  • Industry Applications: Clean / Surface Prep
  • Mounting: Handheld
  • Materials Abraded: Metal; Plastics or Composites
PowerHand BZX Belt Sander -- 510-0495
from Gesswein Co., Inc.

Use the Power Hand BZX Belt Sander to: Remove EDM and machine tool marks. Finish narrow slots. Finish flat and curved surfaces. Precise deburring. A well-designed pistol grip provides comfort and reduces operator fatigue. Flexible cord for easy reach. Supplied with 2 quick-change arms: one straight... [See More]

  • Products Abraded: Hobbing or gear grinding; Tool and Die
  • Industry Applications: Clean / Surface Prep
  • Mounting: Handheld
  • Materials Abraded: Metal; Plastics or Composites
PowerHand Z-08X High-Torque Handpiece -- 510-2257
from Gesswein Co., Inc.

Designed to handle the toughest jobs. This workhorse has the highest torque rating. Use it for hand grinding, heavy deburring, cutting, polishing and finishing all types of material. Operates from 800 – 8,000rpm using the Standard Controller and from 0 – 8,000rpm using the Single or Dual... [See More]

  • Products Abraded: Hobbing or gear grinding; Tool and Die
  • Industry Applications: Clean / Surface Prep
  • Mounting: Handheld
  • Materials Abraded: Metal; Plastics or Composites
PowerHand Z-15X High Torque Handpiece -- 510-2270
from Gesswein Co., Inc.

Use the high torque Z-15X for especially tough jobs, for hand grinding, heavy deburring, cutting and polishing, and finishing operations on all types of materials. Z-15X is a real workhorse with the highest torque rating of all Power Hand handpieces. Operates from 1,500 – 15,000rpm using the... [See More]

  • Products Abraded: Hobbing or gear grinding; Tool and Die
  • Industry Applications: Clean / Surface Prep
  • Mounting: Handheld
  • Materials Abraded: Metal; Plastics or Composites
PowerHand Z-20XS Hi Torque Rotary Handpiece -- 510-2277
from Gesswein Co., Inc.

A real workhorse – has a high torque rating. Perfect for heavy-duty work such as grinding, drilling, and cutting. Operates from 2,000 – 20,000rpm using the Standard Controller and from 0 – 20,000rpm using the Single or Dual Controller. Comes with 3/32" and 1/8" collets. Weighs only... [See More]

  • Products Abraded: Hobbing or gear grinding; Tool and Die
  • Industry Applications: Clean / Surface Prep
  • Mounting: Handheld
  • Materials Abraded: Metal; Plastics or Composites