Multiple Heads / Spindles Deburring and Deflashing Machines

9 Results
ROLEI® EF 115 Hand-Held Deburring and Faceting Machine -- 30116
from CS UNITEC

This handy deburring machine is designed for awkward, heavy parts, such as machine tables, frame constructions or large sheets of metal. Easy to handle, with good edge control. The EF 115 is also ideal for chamfering welds. Fixed beveling angle of 45 °, infinitely adjustable facet width from 0... [See More]

  • Spindle Options / Orientation: Multiple Heads; Variable / Multi-Speed
  • Mounting: Handheld; Portable
  • Type: Deburring Machine
  • Industry Applications: MRO / Resurfacing
PowerHand Angle Rotary Handpieces -- 510-2120
from Gesswein Co., Inc.

Now you can have access to areas where conventional handpieces can't reach. Two different angles to choose from: 90 ° right angle and 120 ° contra angle. Features: Polish flat and curved surfaces. Debur die cast parts. Access areas that straight rotaries can't reach. Supplied with 3mm and... [See More]

  • Spindle Options / Orientation: Multiple Heads; Variable / Multi-Speed
  • Industry Applications: Clean / Surface Prep
  • Mounting: Handheld
  • Products Abraded: Hobbing or gear grinding; Tool and Die
Abtex Double Head (Long Part) Flow-Through End Deburring System
from Abtex Corporation

Accommodates extrusions from 3" to 108" in length. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM brush motor. Variable speed frequency drive. Variable speed conveyor at a maximum speed of 6"/sec. Up to 900 parts/hr. Dust collection unit C7-3000. [See More]

  • Spindle Options / Orientation: Multiple Heads; Variable / Multi-Speed; Horizontal
  • Mounting: Floor
  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
PowerHand Z-08X High-Torque Handpiece -- 510-2257
from Gesswein Co., Inc.

Designed to handle the toughest jobs. This workhorse has the highest torque rating. Use it for hand grinding, heavy deburring, cutting, polishing and finishing all types of material. Operates from 800 – 8,000rpm using the Standard Controller and from 0 – 8,000rpm using the Single or Dual... [See More]

  • Spindle Options / Orientation: Multiple Heads; Variable / Multi-Speed
  • Industry Applications: Clean / Surface Prep
  • Mounting: Handheld
  • Products Abraded: Hobbing or gear grinding; Tool and Die
Abtex Double Head (Short Part) Flow-Through End Deburring System
from Abtex Corporation

Accommodates extrusions measuring from 1" to 7.5" in length and up to 5.0" high. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM motor. Variable speed frequency drive. Variable speed conveyor at a maximum speed of 6"/sec. Up to 900 parts/hr. Dust collection unit... [See More]

  • Spindle Options / Orientation: Multiple Heads; Variable / Multi-Speed; Horizontal
  • Mounting: Floor
  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
PowerHand Z-15X High Torque Handpiece -- 510-2270
from Gesswein Co., Inc.

Use the high torque Z-15X for especially tough jobs, for hand grinding, heavy deburring, cutting and polishing, and finishing operations on all types of materials. Z-15X is a real workhorse with the highest torque rating of all Power Hand handpieces. Operates from 1,500 – 15,000rpm using the... [See More]

  • Spindle Options / Orientation: Multiple Heads; Variable / Multi-Speed
  • Industry Applications: Clean / Surface Prep
  • Mounting: Handheld
  • Products Abraded: Hobbing or gear grinding; Tool and Die
TRI-TEN 3 Head Deburring System for Fine Blanked Parts
from Abtex Corporation

This system is capable of deburring single side of a fine blanked part in a single pass using 3- planetary heads. [See More]

  • Spindle Options / Orientation: Multiple Heads; Orbital or Planetary Motion; Horizontal
  • Mounting: Floor
  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
PowerHand Z-20XS Hi Torque Rotary Handpiece -- 510-2277
from Gesswein Co., Inc.

A real workhorse – has a high torque rating. Perfect for heavy-duty work such as grinding, drilling, and cutting. Operates from 2,000 – 20,000rpm using the Standard Controller and from 0 – 20,000rpm using the Single or Dual Controller. Comes with 3/32" and 1/8" collets. Weighs only... [See More]

  • Spindle Options / Orientation: Multiple Heads; Variable / Multi-Speed
  • Industry Applications: Clean / Surface Prep
  • Mounting: Handheld
  • Products Abraded: Hobbing or gear grinding; Tool and Die
TRI-TEN 4 Head Deburring System for Fine Blanked Parts
from Abtex Corporation

This system is capable of deburring both sides of a fine blanked part in a single pass using 4- planetary heads. [See More]

  • Spindle Options / Orientation: Multiple Heads; Orbital or Planetary Motion; Horizontal
  • Mounting: Floor
  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep