Dust Collection / Filtration System Deburring and Deflashing Machines

5 Results
Planetary Head (Tri-Ten) Carrier-Feed Flow Through Deburring Systems
from Abtex Corporation

This system accepts precision ground parts, in carriers, directly from a grinding, lapping or honing machine. Edge break, surface finish and material removal are accurately controlled. Parts are rinsed as they pass under a coolant shower, and dried by an air knife before traveling over a... [See More]

  • Features: Dust Collection
  • Mounting: Floor
  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
ROLEI® EF 165 Stationary Beveling & Deburring Machine -- 30101
from CS UNITEC

Beveling and deburring machine with a fixed beveling angle of 45 ° and an infinitely adjustable beveling width from 0 ” to 3/8 ” for all metals from stainless steel to aluminum. Precise adjustment of the facet width using a hand wheel. ROLEI EF 165 – Speed: 2800 RPM. Optional... [See More]

  • Features: Bonded / Wheels; Dust Collection
  • Mounting: Bench / Pedestal
  • Type: Deburring Machine; Beveling
  • Industry Applications: MRO / Resurfacing
Planetary Head (Tri-Ten) High Speed, Two-Head U Series Deburring Systems
from Abtex Corporation

A second planetary head increases brush contact with the part for thorough deburring at a faster conveyor speed. After the top side is deburred, parts are captured by a turn-over conveyor that flips them for the return trip through both planetary heads. Parts pass under a rinse and air knife before... [See More]

  • Features: Dust Collection
  • Mounting: Floor
  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep
ROLEI® PEF 500 Stationary Precision Beveling & Deburring Machine -- 30201
from CS UNITEC

Precision beveling and faceting machine for all metals from stainless steel to aluminum. Infinitely adjustable beveling angle from 30 ° to 60 ° and infinitely adjustable facet width from 0 ” to 3/8 ” (precise adjustment using knob). Parts are beveled with perfect cross-grinding... [See More]

  • Features: Bonded / Wheels; Dust Collection
  • Mounting: Bench / Pedestal
  • Type: Deburring Machine; Beveling
  • Industry Applications: MRO / Resurfacing
Planetary Head (Tri-Ten) Two-Side Flow-Through System Deburring Systems
from Abtex Corporation

This system is capable of deburring both sides of a flat part in a single pass without flipping it. A magnetic conveyor transports parts under the first planetary head, which deburrs the top surface. A second magnetized conveyor draws up the part and transports it across a second, inverted planetary... [See More]

  • Features: Dust Collection
  • Mounting: Floor
  • Type: Deburring Machine
  • Industry Applications: Clean / Surface Prep