MRO / Resurfacing Deburring and Deflashing Machines
from Walter Surface Technologies
For fitting and finishing work. This convenient design of this very popular point grinder results in increased performance and operator comfort to let you reach new levels of productivity. Proven electronics and the well known quality construction of the motor deliver more power to the spindle while... [See More]
- Industry Applications: Clean / Surface Prep; MRO / Resurfacing
- Mounting: Handheld
- Type: Deburring Machine; Point Grinder
- Materials Abraded: Metal
from CS UNITEC
Double-sided deburring of sheet metal up to 0.2" thick can be achieved in a single operation with no additional treatment. The machine ’s flap wheels can be easily adjusted as they wear. One set of wheels lasts for approximately 6500 feet of stainless steel sheet. Supplied standard with two 80... [See More]
- Industry Applications: MRO / Resurfacing
- Mounting: Bench / Pedestal
- Type: Deburring Machine
- Materials Abraded: Metal
from Campbell Hausfeld
The Campbell Hausfeld Get Stuff Done Angle Grinder (XT251000) boasts the power to handle grinding, porting, smoothing, polishing and deburring while making it easy to reach tight spaces. With a 20,000 free speed RPM and a .2 horsepower motor, the XT251000 moves material quickly and efficiently. An... [See More]
- Industry Applications: Clean / Surface Prep; MRO / Resurfacing
- Mounting: Handheld
- Type: Deburring Machine
- Materials Abraded: Metal
from CS UNITEC
This handy deburring machine is designed for awkward, heavy parts, such as machine tables, frame constructions or large sheets of metal. Easy to handle, with good edge control. The EF 115 is also ideal for chamfering welds. Fixed beveling angle of 45 °, infinitely adjustable facet width from 0... [See More]
- Industry Applications: MRO / Resurfacing
- Mounting: Handheld; Portable
- Type: Deburring Machine
- Materials Abraded: Metal
from Campbell Hausfeld
The Campbell Hausfeld Get Stuff Done Straight Die Grinder (XT250000) boasts the power to handle grinding, porting, smoothing, polishing and deburring with ease. With a 25,000 free speed RPM and a .2 horsepower motor, the XT250000 moves material quickly and efficiently. The multiple air flow... [See More]
- Industry Applications: Building & Construction; Clean / Surface Prep; MRO / Resurfacing
- Mounting: Handheld
- Type: Deburring Machine
- Materials Abraded: Metal