Cleaning / Surface Preparation Deburring and Deflashing Machines

18 Results
GP-2 Deburring System for Green Powder Metal
from Abtex Corporation

It protects your design -- removes only burrs, preserving base material; maintains each part's unique geometry. [See More]

  • Industry Applications: Clean / Surface Prep
  • Mounting: Floor
  • Type: Deburring Machine
  • Materials Abraded: Metal; Plastics or Composites
Dialspeed Point Grinder -- 6141
from Walter Surface Technologies

For fitting and finishing work. This convenient design of this very popular point grinder results in increased performance and operator comfort to let you reach new levels of productivity. Proven electronics and the well known quality construction of the motor deliver more power to the spindle while... [See More]

  • Industry Applications: Clean / Surface Prep; MRO / Resurfacing
  • Mounting: Handheld
  • Type: Deburring Machine; Point Grinder
  • Materials Abraded: Metal
PowerHand Angle Rotary Handpieces -- 510-2120
from Gesswein Co., Inc.

Now you can have access to areas where conventional handpieces can't reach. Two different angles to choose from: 90 ° right angle and 120 ° contra angle. Features: Polish flat and curved surfaces. Debur die cast parts. Access areas that straight rotaries can't reach. Supplied with 3mm and... [See More]

  • Industry Applications: Clean / Surface Prep
  • Products Abraded: Hobbing or gear grinding; Tool and Die
  • Mounting: Handheld
  • Materials Abraded: Metal; Plastics or Composites
Angle Die Grinder -- TL054100AV
from Campbell Hausfeld

The Campbell Hausfeld air angle die grinder (TL054100AV) has an angled head to work in tight spaces. It operates at a fast 20,000 rpm to quickly smooth sharp edges, deburr, polish, port and grind a wide variety of materials including metal, plastic and wood. This air angle die grinder requires 3.2... [See More]

  • Industry Applications: Automotive or Paint; Clean / Surface Prep
  • Mounting: Handheld
  • Type: Deburring Machine
  • Materials Abraded: Metal
Double-Sided System For Simultaneous Deburring On Both Sides -- AC MicroLine 700-D
from Precision Surfacing Solutions

Double-sided system for simultaneous deburring on both sides. The PETER-WOLTERS microLine AC700 double-sided batch machining system has been designed for high-precision series production of work pieces. Thanks to its modular structure, it is already in use as a precision grinding, lapping, honing... [See More]

  • Industry Applications: Clean / Surface Prep
  • Mounting: Floor
  • Type: Deburring Machine
  • Rotary Speed: 30 to 120
Planetary head (TRI-TEN) Deburring System
from Abtex Corporation

The Abtex Three-Brush Planetary (Tri-Ten) Head deburring machine has been designed to produce optimal brushing action in through-feed applications. Three, 10" disc deburring brushes offer 207 sq. in. total of abrasive surface area, compared to 151 sq. in. with six, 6" brushes or 75 sq. in. with... [See More]

  • Industry Applications: Clean / Surface Prep
  • Mounting: Floor
  • Type: Deburring Machine
  • Materials Abraded: Metal; Plastics or Composites
PowerHand BZX Belt Sander -- 510-0495
from Gesswein Co., Inc.

Use the Power Hand BZX Belt Sander to: Remove EDM and machine tool marks. Finish narrow slots. Finish flat and curved surfaces. Precise deburring. A well-designed pistol grip provides comfort and reduces operator fatigue. Flexible cord for easy reach. Supplied with 2 quick-change arms: one straight... [See More]

  • Industry Applications: Clean / Surface Prep
  • Products Abraded: Hobbing or gear grinding; Tool and Die
  • Mounting: Handheld
  • Materials Abraded: Metal; Plastics or Composites
Angle Die Grinder -- XT251000
from Campbell Hausfeld

The Campbell Hausfeld Get Stuff Done Angle Grinder (XT251000) boasts the power to handle grinding, porting, smoothing, polishing and deburring while making it easy to reach tight spaces. With a 20,000 free speed RPM and a .2 horsepower motor, the XT251000 moves material quickly and efficiently. An... [See More]

  • Industry Applications: Clean / Surface Prep; MRO / Resurfacing
  • Mounting: Handheld
  • Type: Deburring Machine
  • Materials Abraded: Metal
Linear-Finishing-Deburring-System -- BD 300-L
from Precision Surfacing Solutions

PETER WOLTERS has impressively demonstrated, with the newly developed Linear-Finishing Deburring system BD 300-L, that it is possible to enter the world of highly accurate and economic deburring of flat work pieces with reasonable investment costs. The BD 300-L offers an excellent performance, which... [See More]

  • Industry Applications: Clean / Surface Prep
  • Mounting: Floor
  • Type: Deburring Machine
  • Materials Abraded: Metal
Planetary Head (Tri-Ten) Two-Side Flow-Through System Deburring Systems
from Abtex Corporation

This system is capable of deburring both sides of a flat part in a single pass without flipping it. A magnetic conveyor transports parts under the first planetary head, which deburrs the top surface. A second magnetized conveyor draws up the part and transports it across a second, inverted planetary... [See More]

  • Industry Applications: Clean / Surface Prep
  • Mounting: Floor
  • Type: Deburring Machine
  • Products Abraded: Rolls
PowerHand Z-08X High-Torque Handpiece -- 510-2257
from Gesswein Co., Inc.

Designed to handle the toughest jobs. This workhorse has the highest torque rating. Use it for hand grinding, heavy deburring, cutting, polishing and finishing all types of material. Operates from 800 – 8,000rpm using the Standard Controller and from 0 – 8,000rpm using the Single or Dual... [See More]

  • Industry Applications: Clean / Surface Prep
  • Products Abraded: Hobbing or gear grinding; Tool and Die
  • Mounting: Handheld
  • Materials Abraded: Metal; Plastics or Composites
Straight Die Grinder -- XT250000
from Campbell Hausfeld

The Campbell Hausfeld Get Stuff Done Straight Die Grinder (XT250000) boasts the power to handle grinding, porting, smoothing, polishing and deburring with ease. With a 25,000 free speed RPM and a .2 horsepower motor, the XT250000 moves material quickly and efficiently. The multiple air flow... [See More]

  • Industry Applications: Building & Construction; Clean / Surface Prep; MRO / Resurfacing
  • Mounting: Handheld
  • Type: Deburring Machine
  • Materials Abraded: Metal
Rotary Indexing Deburring Machines & Finishing Cells
from Abtex Corporation

For high volume, multiple surface finishing in flexible machining systems. Each system combines an indexing turntable with motor stations, fixturing options and on-board tooling options designed for each customer ’s application. The pictured unit has a proven process rate of 360 parts per... [See More]

  • Industry Applications: Clean / Surface Prep
  • Mounting: Portable
  • Type: Deburring Machine
  • Products Abraded: Rolls
PowerHand Z-15X High Torque Handpiece -- 510-2270
from Gesswein Co., Inc.

Use the high torque Z-15X for especially tough jobs, for hand grinding, heavy deburring, cutting and polishing, and finishing operations on all types of materials. Z-15X is a real workhorse with the highest torque rating of all Power Hand handpieces. Operates from 1,500 – 15,000rpm using the... [See More]

  • Industry Applications: Clean / Surface Prep
  • Products Abraded: Hobbing or gear grinding; Tool and Die
  • Mounting: Handheld
  • Materials Abraded: Metal; Plastics or Composites
TRI-TEN 3 Head Deburring System for Fine Blanked Parts
from Abtex Corporation

This system is capable of deburring single side of a fine blanked part in a single pass using 3- planetary heads. [See More]

  • Industry Applications: Clean / Surface Prep
  • Mounting: Floor
  • Type: Deburring Machine
  • Materials Abraded: Metal; Plastics or Composites
PowerHand Z-20XS Hi Torque Rotary Handpiece -- 510-2277
from Gesswein Co., Inc.

A real workhorse – has a high torque rating. Perfect for heavy-duty work such as grinding, drilling, and cutting. Operates from 2,000 – 20,000rpm using the Standard Controller and from 0 – 20,000rpm using the Single or Dual Controller. Comes with 3/32" and 1/8" collets. Weighs only... [See More]

  • Industry Applications: Clean / Surface Prep
  • Products Abraded: Hobbing or gear grinding; Tool and Die
  • Mounting: Handheld
  • Materials Abraded: Metal; Plastics or Composites
TRI-TEN 4 Head Deburring System for Fine Blanked Parts
from Abtex Corporation

This system is capable of deburring both sides of a fine blanked part in a single pass using 4- planetary heads. [See More]

  • Industry Applications: Clean / Surface Prep
  • Mounting: Floor
  • Type: Deburring Machine
  • Materials Abraded: Metal; Plastics or Composites
PowerHand Z-30X Gen'l Purpose Handpiece -- 510-2280
from Gesswein Co., Inc.

The Z-30X is our most popular handpiece for all-around high speed cutting and deburring with carbide, and with mounted diamond or stone points. Can be used for many operations including polishing, drilling and grinding. Operates from 3,000 – 30,000rpm using the Standard Controller and from 0... [See More]

  • Industry Applications: Clean / Surface Prep
  • Products Abraded: Hobbing or gear grinding; Tool and Die
  • Mounting: Handheld
  • Materials Abraded: Metal; Plastics or Composites