Powder Coating Nonstick Coatings

2 Results
Fluon® PTFE Micropowders -- FL1650
from AGC Chemicals Americas, Inc.

Fluon ® PTFE Micro powders are PTFE lubricants milled to a very fine powder while retaining excellent lubricity properties. These powders can be compounded in rubber and plastics or dispersed in liquids to improve friction and wear properties of the base material. Many grades are used in... [See More]

  • Form & Application Method: Powder Coating; Powder or Granular Material
  • Industry: Electronics
  • Type: Nonstick / Release Coating; Low Friction / Lubricious
  • Location / Orientation: Exterior
Industrial Fluoropolymer Coating -- Xylan® 4018
from Whitford Corporation

Solvent-borne primer for use under Xylan powder coatings and dispersions. [See More]

  • Form & Application Method: Powder Coating
  • Industry: Automotive; OEM / Industrial
  • Type: Nonstick / Release Coating; Low Friction / Lubricious; Primer
  • Cure / Setting Technology: Film Drying