Electronics Nonstick Coatings
2 Results
Fluon® PTFE Micropowders -- FL1650
from AGC Chemicals Americas, Inc.
from AGC Chemicals Americas, Inc.
Fluon ® PTFE Micro powders are PTFE lubricants milled to a very fine powder while retaining excellent lubricity properties. These powders can be compounded in rubber and plastics or dispersed in liquids to improve friction and wear properties of the base material. Many grades are used in... [See More]
- Industry: Electronics
- Location / Orientation: Exterior
- Type: Nonstick / Release Coating; Low Friction / Lubricious
- Coating Material / Chemistry: Fluoropolymers
Pourable, Condensation-curing, Two-component Silicone Rubber -- ELASTOSIL® RTK
from Wacker Chemical Corp.
from Wacker Chemical Corp.
ELASTOSIL ® RT K is a pourable, condensationcuring, two-component silicone rubber that vulcanizes at room temperature. Special features. excellent flowability and good self-deaeration. medium Shore A hardness (approx. 45). good dielectric properties. outstanding resistance to casting resins,... [See More]
- Industry: Electronics; Printing / Screen
- Cure / Setting Technology: Multicomponent
- Type: Nonstick / Release Coating
- Substrate: Ceramic; Metallic; Plastic