Dielectric Nonstick Coatings
1 Result
Fluon® PTFE Micropowders -- FL1650
from AGC Chemicals Americas, Inc.
from AGC Chemicals Americas, Inc.
Fluon ® PTFE Micropowders are PTFE lubricants milled to a very fine powder while retaining excellent lubricity properties. These powders can be compounded in rubber and plastics or dispersed in liquids to improve friction and wear properties of the base material. Many grades are used in... [See More]
- Features: Dielectric
- Industry: Electronics
- Type: Nonstick / Release Coating; Low Friction / Lubricious
- Location / Orientation: Exterior