Abrasives Fume and Smoke Collectors

11 Results
Gold Series Industrial Dust Collectors
from Camfil

Gold Series industrial dust collectors are the industry ™s best-in-class dust collection systems. The family includes Gold Series and Gold Series X-Flo collectors, which have a 25-year track record of successful performance around the world. They handle all kinds of toxic and combustible... [See More]

  • Applications: Abrasives; Metalworking Chips / Fluid; Toxic Media; Chemical Processing, Food & Beverage, Mining, Woodworking
  • Process: Dry Type
  • Collector Type: Stationary Unit
Amtech EBM Environmental Booths -- Amtech EBM-4
from Clean Air Industries

Safe and Effective Containment of Dust and Fumes. The Amtech EBM Environmental Booth by Clean Air Industries epitomizes the pinnacle of air purification technology, offering a comprehensive solution for the effective capture of airborne contaminants. This state-of-the-art system is specifically... [See More]

  • Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
  • Separation / Filtration System: Fire Retardant 80/20 Cellulose/Polyester 36″x12.75″ 99.5% @ 0.5 microns (4x)
  • Collector Type: Collection Booths
  • Airflow: 3000
Amtech Streamer Ambient Towers -- EBM-8 STREAMER
from Clean Air Industries

The Amtech Streamer Ambient Tower by Clean Air Industries offers an easy, effective solution for your welding shop by creating a constant series of air changes in your welding space. Space: With shop floor space at a premium, the Amtech Streamer Ambient Tower series offers an efficient solution for... [See More]

  • Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
  • Process: Dry Type
  • Collector Type: Ambient Units
  • Separation / Filtration System: Cartridge-type units
Brahm™ Hi-Vac Fume & Smoke Extraction
from Clean Air Industries

Automatic fume extraction from your MIG gun. For MIG welding, the Clean Air Brahm Hi-Vac Fume Extraction System is the best solution available for safety and plant cleanliness. You will extract harmful fumes without need for secondary equipment that requires constant repositioning, or expensive... [See More]

  • Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
DFX Ambient Air Cleaners
from Clean Air Industries

Handsfree Fume Extraction for your Welding Shop. The DFX Ambient Air Cleaner Series by Clean Air Industries allows you to provide weld fume extraction and dust collection for your entire facility with no floor space used. Space: The DFX is hung at 12-14 feet in a pattern that allows air coverage... [See More]

  • Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
  • Collector Type: Ambient Units
Ambient Fume Collection System -- AT-3000
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit AT-3000 is a self-contained, continuous cleaning fume collector ventilation system for use when source capture isn't possible. Ceiling mounting allows this unit to be placed in a wide variety of sites that were previously inaccessible to high-efficiency dust collectors. Ultra-Web... [See More]

  • Applications: Abrasives; FinePowders
  • Process: Dry Type
  • Collector Type: Ambient Units; Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
MCB Cross Ventilation Dust Collector -- MCB Series
from United Air Specialists, Inc.

The MCB Series of cartridge dust collectors effectively remove fine airborne dusts while providing workers space for unrestricted movement to perform industrial processes. Available as 3 ′, 6 ′ or 9 ′ modules, the MCB cartridge collector can be used alone or in combination with a... [See More]

  • Applications: Abrasives; FinePowders; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes
  • Process: Dry Type
  • Collector Type: Ambient Units; Collection Booths (optional feature); Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Weld Fume Collector -- Easy-Trunk®
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit Easy-Trunk and Porta-Trunk are portable weld fume collectors with an 8-foot Flex-Trunk Fume Weld Fume Extraction Arm. The Easy-Trunk fume collector features a built-in filter cleaning system while the Porta-Trunk fume collector is a manual filter cleaning system. Both collectors... [See More]

  • Applications: Abrasives; FinePowders; Welding Fumes
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
SFC Downward Flow Dust Collector -- SFC Series
from United Air Specialists, Inc.

The SFC Series of cartridge dust collectors effectively remove harmful dusts and smoke from industrial processes. Situated inside a factory or outdoors, these downward flow dust collectors are expandable in the field at anytime due to their modular design. The SFC Series uses a patented pulse-jet... [See More]

  • Applications: Abrasives; Explosives; FinePowders; General Cleaning; Metalworking Chips / Fluid; Toxic Media; Welding Fumes
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Weld Fume Collector -- Porta-Trunk®
from Donaldson Torit – Donaldson Company, Inc.

Torit PowerCore TG's strong and sleek all-welded housing is the ideal fit as a stand-alone on the plant floor or integrated into an OEM design.  Factor in the energy saver package, quiet motor and smart controls specifically designed for metalworking, and the choice is clear.  Torit PowerCore TG is... [See More]

  • Applications: Abrasives; FinePowders; Welding Fumes
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
V Downdraft Bench Dust Collector -- Model VB
from United Air Specialists, Inc.

The V Series dust collector eliminates dust, smoke and powders from a variety of manufacturing operations. Available in three configurations, these cartridge collectors serve as a portable source capture system (VP), a downdraft bench (VB) or fixed unit ducted directly to a machine (VF). The V... [See More]

  • Applications: Abrasives; FinePowders; General Cleaning; Welding Fumes
  • Process: Dry Type
  • Collector Type: Downdraft Tables; Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units