Electrostatic Precipitators Fume and Smoke Collectors

16 Results
DRY ESP
from Ducon Environmental Systems 

Principle of Operation: What we perceive as a fume, smoke or mist actually are tiny air-borne particles, the bulk of it smaller than one micron in size. That's why they penetrate so easily through most filters, contaminating industrial and commercial exhausts. Electrostatic Precipitation is one of... [See More]

  • Separation / Filtration System: Electrostatic Precipitators
  • Efficiency: 99 to 100
  • Process: Dry Type
  • Minimum Particle Size: 0.0100
Item # C3-108H3, C3-Commercial Standard Precipitators - 27 Ton Unit
from Universal Air & Gas Products Corp.

Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 9 Ton Through 27 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]

  • Separation / Filtration System: Electrostatic Precipitators
  • Airflow: 10800
  • Collector Type: Stationary Unit
  • Efficiency: 90
PCN Portable ESP Collector -- PCN
from United Air Specialists, Inc.

The Smog-Hog PCN mist collector eliminates welding smoke and other metal oxide fumes from employees ’ working zones. Situated inside a factory, this portable electrostatic air cleaner can easily move to reach all areas of your factory. This unit is ideal for situations where large hoods are... [See More]

  • Separation / Filtration System: Electrostatic Precipitators
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Airflow: 1000
Item # C3-108H3-24, C3-Commercial Standard Precipitators - 27 Ton Unit
from Universal Air & Gas Products Corp.

Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 24 Ton Through 40 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]

  • Separation / Filtration System: Electrostatic Precipitators
  • Airflow: 10800
  • Collector Type: Stationary Unit
  • Efficiency: 90
PSH Modulcar ESP Mist Collector -- PSH Series
from United Air Specialists, Inc.

The Smog-Hog PSH Series of mist/fume collectors prevents hazardous emissions from escaping into the outdoors. Situated inside or outside a facility, these mist collectors are an ideal solution for capturing emissions from asphalt, industrial cooking, plasticizers, textiles and other manufacturing... [See More]

  • Separation / Filtration System: Electrostatic Precipitators
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Filter Cleaning: In-place cleaning system
Item # C3-120H3, C3-Commercial Standard Precipitators - 30 Ton Unit
from Universal Air & Gas Products Corp.

Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 24 Ton Through 40 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]

  • Separation / Filtration System: Electrostatic Precipitators
  • Airflow: 12000
  • Collector Type: Stationary Unit
  • Efficiency: 90
SG Smog-Hog ESP Mist Collector -- SG Series
from United Air Specialists, Inc.

The Smog-Hog SG Series mist collector captures high-volume coolant mist and oil smoke from industrial processes including drilling, grinding, screw machining and others. Depending on your requirements, systems can be ducted, unducted or free hanging inside any facility. The Smog-Hog SG system uses a... [See More]

  • Separation / Filtration System: Electrostatic Precipitators; Impinger
  • Process: Dry Type
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Filter Cleaning: Optional in-place cleaning
Item # C3-12H1, C3-Commercial Standard Precipitators - 3 Ton Unit
from Universal Air & Gas Products Corp.

Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 3 Ton Through 8 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]

  • Separation / Filtration System: Electrostatic Precipitators
  • Airflow: 1200
  • Collector Type: Stationary Unit
  • Efficiency: 90
SHN Smog-Hog ESP Mist Collector -- SHN Series
from United Air Specialists, Inc.

The Smog-Hog SHN Series mist collector captures oil smoke and mist particles in drilling, grinding and a variety of industrial processes. This mist collector can be ducted, unducted or machine-mounted inside a facility to meet your requirements. The Smog-Hog SHN mist collector uses an ionizer and an... [See More]

  • Separation / Filtration System: Electrostatic Precipitators; Impinger
  • Process: Dry Type
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Airflow: 400 to 5200
Item # C3-32H2, C3-Commercial Standard Precipitators - 8 Ton Unit
from Universal Air & Gas Products Corp.

Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 3 Ton Through 8 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]

  • Separation / Filtration System: Electrostatic Precipitators
  • Airflow: 3200
  • Collector Type: Stationary Unit
  • Efficiency: 90
Item # C3-36H1, C3-Commercial Standard Precipitators - 9 Ton Unit
from Universal Air & Gas Products Corp.

Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 9 Ton Through 27 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]

  • Separation / Filtration System: Electrostatic Precipitators
  • Airflow: 3600
  • Collector Type: Stationary Unit
  • Efficiency: 90
Item # D4-10H, Residential Deluxe Precipitators - 2 1/2 Ton Unit
from Universal Air & Gas Products Corp.

Residential Deluxe Precipitators - Model Series: D4 (In-Duct, Integral Spray Wash) - 2 1/2 Ton through 3 Ton Units. D-series: Residential applications require an option for top-in, side-out airflow; or simple horizontal airflow. The D-series cabinet design accommodates this variable with two... [See More]

  • Separation / Filtration System: Electrostatic Precipitators
  • Airflow: 1000
  • Collector Type: Stationary Unit
  • Efficiency: 90
Item # D4-10V, Residential Deluxe Precipitators - 2 1/2 Ton Unit
from Universal Air & Gas Products Corp.

Residential Deluxe Precipitators - Model Series: D4 (In-Duct, Integral Spray Wash) - 2 1/2 Ton through 3 Ton Units. D-series: Residential applications require an option for top-in, side-out airflow; or simple horizontal airflow. The D-series cabinet design accommodates this variable with two... [See More]

  • Separation / Filtration System: Electrostatic Precipitators
  • Airflow: 1000
  • Collector Type: Stationary Unit
  • Efficiency: 90
Item # Mi-40, Self-Contained Standard Precipitators - 4000 CFM
from Universal Air & Gas Products Corp.

Self-Contained Standard Precipitators - Model Series: Mi (with Integral Blower/Motor Assembly)- 800 Though 6000 CFM. Mi-series: This product range is self-contained, utilizing its own built in squirrel cage blower and motor assembly. Typically the units are free standing or suspended from the... [See More]

  • Separation / Filtration System: Electrostatic Precipitators
  • Airflow: 4000
  • Collector Type: Ambient Units
  • Features: Continuous
Item # Mi-8, Self-Contained Standard Precipitators - 800 CFM
from Universal Air & Gas Products Corp.

Self-Contained Standard Precipitators - Model Series: Mi (with Integral Blower/Motor Assembly)- 800 Though 6000 CFM. Mi-series: This product range is self-contained, utilizing its own built in squirrel cage blower and motor assembly. Typically the units are free standing or suspended from the... [See More]

  • Separation / Filtration System: Electrostatic Precipitators
  • Airflow: 800
  • Collector Type: Ambient Units
  • Features: Continuous
Item # S4-10H, Residential Slimline Precipitators- 2 1/2 Ton Through 4 Ton Units
from Universal Air & Gas Products Corp.

Residential Slimline Precipitators - Model Series: S4 (In-Duct) 2 1/2 Ton through 4 Ton Units. D-series: Residential applications require an option for top-in, side-out airflow; or simple horizontal airflow. The D-series cabinet design accommodates this variable with two separate cabinet designs. [See More]

  • Separation / Filtration System: Electrostatic Precipitators
  • Airflow: 1000
  • Collector Type: Stationary Unit
  • Efficiency: 90