Collection Booth Fume and Smoke Collectors
from Clean Air Industries
Safe and Effective Containment of Dust and Fumes. The Amtech EBM Environmental Booth by Clean Air Industries epitomizes the pinnacle of air purification technology, offering a comprehensive solution for the effective capture of airborne contaminants. This state-of-the-art system is specifically... [See More]
- Collector Type: Collection Booths
- Airflow: 3000
- Separation / Filtration System: Fire Retardant 80/20 Cellulose/Polyester 36″x12.75″ 99.5% @ 0.5 microns (4x)
- Efficiency: 99.5
from Filter 1 Clean Air Consultants
Ultimate Solution for Welding Training. With its powerful capture velocity and edge-to-edge backdraft inlet, the Filter 1 Weldtron 2000 effectively removes welding smoke and fume, providing protection and comfort for students and instructors in the training lab. In addition, the Weldtron 2000... [See More]
- Collector Type: Collection Booths
- Airflow: 2000
- Process: Dry Type
- Applications: General Cleaning; Metalworking Chips / Fluid; Welding Fumes
from System of Systems, Inc.
System of Systems turnkey Dust and Fume booth cleans and recirculates air. Environmental control booths provide a safe and productive workspace for operations that produce various types of dust, fumes, or sparks. Contact us to discuss your application. [See More]
- Collector Type: Collection Booths
from Micro Air
The Micro Air ® Clean Air Booth (CAB) is a unique blend of simple modular construction and leading edge air cleaning technology. It's a self-contained, ductless system that provides maximum manufacturing flexibility while protecting workers from the airborne hazards associated with applications... [See More]
- Collector Type: Collection Booths
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Filter Cleaning: Pulse-jet