HEPA / ULPA Filters Fume and Smoke Collectors
from AirClean Systems
AirClean ® Systems' downdraft dusting station creates an ideal solution for particulate containment during latent fingerprint dusting. Multi-directional negative pressure airflow pulls powders into both the base and rear wall of the dusting station, that ultimately captures excess particulate in... [See More]
- Features: HEPA/ULPA
- Applications: Toxic Media
- Collector Type: Source Collector / Portable
from AirClean Systems
Designed to provide a low cost chemical hood solution for protection of the operator and environment from toxic vapors, gases, fumes, and particulate. The AC600 Series ductless chemical workstation features the use of molded thermoplastics configured for a variety of common applications. Smaller in... [See More]
- Features: HEPA/ULPA
- Applications: Toxic Media
- Collector Type: Source Collector / Portable
from AirClean Systems
Independence ™ is a state-of-the-art ductless fume hood that incorporates over seventeen years of technical innovation and thousands of actual customer based applications. Independence ™ utilizes a new filtration system known as Silconazyne ™. By combining two filtration... [See More]
- Features: HEPA/ULPA
- Applications: Toxic Media
- Collector Type: Source Collector / Portable
from AirClean Systems
PRODUCT DESCRIPTION. Touch screen automatic safety controller. Large capacity filtration bed for variety of application challenges. Integral polypropylene spill tray. Advanced airflow monitoring and controller. Single wall structure polypropylene design to maximize work area. AirZone baffling to... [See More]
- Features: HEPA/ULPA
- Applications: Toxic Media
- Collector Type: Source Collector / Portable
from AirClean Systems
AirClean ® Systems polypropylene laboratory hoods allow for a wide range of applications. Each polypropylene hood is designed to accommodate up to 7 inches of filtration. By stacking a HEPA filter, followed by a bonded carbon filter, the operator can effectively remove both toxic particulate and... [See More]
- Features: HEPA/ULPA
- Applications: Toxic Media
- Collector Type: Source Collector / Portable
from AirClean Systems
The DuraMax ™ vertical laminar flow fume hood is constructed from rugged polypropylene, offering superior compatibility for applications involving strong acids or trace metal analysis. By combining HEPA-filtered incoming air with a traditional ‘total exhaust ’ hood configuration,... [See More]
- Features: HEPA/ULPA
- Applications: Toxic Media
- Collector Type: Source Collector / Portable
from AirClean Systems
AirClean ® Systems polypropylene free-standing recirculating fume hoods are designed to accommodate applications that require additional vertical height not found in standard benchtop hoods. Typically floor mounted, each E-Series recirculating fume hood features an upper folding sash combined... [See More]
- Features: HEPA/ULPA
- Applications: Toxic Media
- Collector Type: Source Collector / Portable
from AirClean Systems
AirClean ® Systems' economical single walled polypropylene fume hood is ideal for industrial applications where a ductless hood, workstation or enclosure is not appropriate and a full hood exhaust system is needed. These units are provided with a folding sash and vapor-proof fluorescent light. [See More]
- Features: HEPA/ULPA
- Applications: Toxic Media
- Collector Type: Source Collector / Portable
from AirClean Systems
PRODUCT DESCRIPTION. Touch screen automatic safety controller. Large capacity filtration bed for variety of application challenges. Integral polypropylene spill tray. Advanced airflow monitoring and controller. Dual wall design to allow for placement of fixtures, taps and electrical outlets like a... [See More]
- Features: HEPA/ULPA
- Applications: Toxic Media
- Collector Type: Source Collector / Portable
from AirClean Systems
PRODUCT DESCRIPTION. Thermally fused structural polypropylene for superior chemical resistance. AirSafe automatic safety controller. AirZone ™ baffling system for advanced fume containment. Intergrated solid state gas detection. Dual wall design to allow for placement of fixtures, taps and... [See More]
- Features: HEPA/ULPA
- Applications: Toxic Media
- Collector Type: Source Collector / Portable
from AirClean Systems
The AirMax ™ total exhaust laboratory fume hoods are manufactured from structural polypropylene, which eliminates the potential for corrosion. Featuring standard bypass design, AirMax ™ exhausts a constant volume of air regardless of sash position. Optional features are available for... [See More]
- Features: HEPA/ULPA
- Applications: Toxic Media
- Collector Type: Source Collector / Portable
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Downdraft Tables; Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Air Impurities Removal Systems, Inc.
This all-in-one air cleaner comes with two sets of mounting brackets to easily attach to a table or bench, as well as two 3 ” diameter self-supporting extractor arms. The BT981-3 also comes standard with a 2-stage filtration system built to accommodate applications involving toxic dusts,... [See More]
- Features: HEPA/ULPA
- Efficiency: 99.97
- Airflow: 350
- Applications: Anesthesia, Chemical, Circuit Board, Clinic, Conservation, Electronics, Emergency Room, Esthetics, Forensics, Health Club, Hospital, Jewelry & More
from Filter 1 Clean Air Consultants
Streamlined for Efficiency. In addition to the cartridge dust collector "Super Bench," the Benchtron Series also includes a panel filter downdraft bench that is designed specifically for industrial processes generating fine dust and smoke. The Benchtron BFP is a compact downdraft / backdraft table... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Downdraft Tables
- Airflow: 3000
from Mystaire, Inc.
The Mystaire ® Downflow Latent Print Dusting Station is designed as stand alone, ductless unit that protects workers from powders or fumes. The workstation's open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Downdraft Tables
- Separation / Filtration System: Cartridge-type units
from Filtrabox by PAT Technology
Replaces the OEM support base or table. Place the laser directly on top of the Basys for better ergonomics and space savings while extracting fumes for cleaner air. The Basys features 1-blower and high capacity 3 stage HEPA filtration for excellent performance. Great for small to mid-sized laser... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from Labconco Corporation
2' Protector Downdraft Powder Station features an open sides and top design; Type 304 stainless steel work surface with Flow-Zone perforations; epoxy-coated steel housing and shelf; removable powder catch pan; built-in blower with motorized, backward curved fan; fan switch; red, filter system alarm... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Downdraft Tables
- Separation / Filtration System: HEAP Filter
from Sentry Air Systems, Inc.
The Stainless Steel Positive Pressure Winged Sentry with Lid provides an anti-static clean room air filtration system designed for ISO Class 5* rated environment stationary, benchtop applications. The system s quiet, energy-efficient fan and high-quality ASHRAE, HEPA, ULPA filtration media... [See More]
- Features: HEPA/ULPA
- Minimum Particle Size: 0.1200 to 0.3000
- Airflow: 80
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Downdraft Tables; Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Air Impurities Removal Systems, Inc.
High-speed equipment such as scalers and drills create aerosols and splatter, which combined with the presence of bodily fluids, increases risk of spreading infectious disease. The HEPA filter included with this system is 99.97% effective at removing particulate matter down to 0.3 microns in size,... [See More]
- Features: HEPA/ULPA
- Airflow: 350
- Collector Type: Source Collector / Portable
- Efficiency: 60
from Mystaire, Inc.
The workstation ’s open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn downward through the stainless steel work surface and contaminants are removed by a series of filters. After the fumes or particulates are... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Downdraft Tables
- Separation / Filtration System: Cartridge-type units
from Filtrabox by PAT Technology
Portable Laser Fume Extractor w/ 1-blower and high capacity 3 stage HEPA filtration for excellent performance in a space-saving format. Great for small to mid-sized industrial laser systems. Extracts, filters and recirculates clean air into the workspace. [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from Sentry Air Systems, Inc.
The Solder Pot Sentry provides benchtop solder fume extraction designed for slightly elevated operations such as solder pot applications. The height stand can be adjusted based on the need of the operator. This system s energy-efficient fan draws in airborne fumes and particulate into the... [See More]
- Features: HEPA/ULPA
- Minimum Particle Size: 0.3000 to 0.5000
- Airflow: 80
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Downdraft Tables; Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Air Impurities Removal Systems, Inc.
The SP-400-DA is designed for source capture of airborne contaminants while acommodating two side-by-side stations. This heavy-duty system comes with a 3-stage filter pack appropriate for most smoke and dust applications. Additional filter options are available including HEPA filters for ultra-fine... [See More]
- Features: HEPA/ULPA
- Airflow: 500
- Collector Type: Source Collector / Portable
- Efficiency: 60
from Mystaire, Inc.
Mystaire ® ductless fume hoods are self-contained, filtered enclosures that remove hazardous fumes, vapors and particles from virtually any laboratory application. Unlike traditional fume hoods there are no installation costs and no ductwork needed. Aura ® Elite Classroom Demonstration Fume... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Downdraft Tables
- Separation / Filtration System: Cartridge-type units
from Filtrabox by PAT Technology
Portable Fume Extractor for DTF Transfer Printing. Single-blower and high capacity 3 stage Hydrophobic HEPA filtration for excellent fog removal performance in a space-saving format. Great for mid-sized (24") roll-to-roll DTF Transfer Printing systems. Captures the thick oily fog generated during... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from Sentry Air Systems, Inc.
The Solder Sentry captures airborne fumes at the work surface for stationary, benchtop soldering applications. This compact and quiet solder fume extractor utilizes a horizontal airflow pattern and captures fumes at the source. This system s energy-efficient fan draws in airborne fumes and... [See More]
- Features: HEPA/ULPA
- Minimum Particle Size: 0.3000 to 0.5000
- Airflow: 80
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Downdraft Tables; Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Air Impurities Removal Systems, Inc.
The SP-800-DA is designed for source capture of airborne contaminants while acommodating two side-by-side stations. This heavy-duty system comes with a 3-stage filter pack appropriate for most smoke and dust applications. Additional filter options are available including HEPA filters for ultra-fine... [See More]
- Features: HEPA/ULPA
- Airflow: 800
- Collector Type: Source Collector / Portable
- Efficiency: 60
from Mystaire, Inc.
Isola ™ EDGE Filtered Chemical Workstation was designed and engineered to provide the end user with superior filtration while offering the same conveniences found on traditional laboratory hoods. The main chamber is dual-wall thermally-fused solid polypropylene allowing the installation of... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Downdraft Tables
- Separation / Filtration System: Cartridge-type units
from Filtrabox by PAT Technology
Portable Laser Fume Extractor w/ 1-blower and high capacity 3 stage HEPA filtration for maximum capacity on small to mid-sized industrial laser systems. Extracts, filters and recirculates clean air into the workspace. Expansion Capable: An upgrade blower module can be added at any time for 2x more... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from Sentry Air Systems, Inc.
The Stainless Steel Floor Sentry provides an ESD-Safe fume extractor that was engineered to free up much needed benchtop workspace. This unit s self-supportive, anti-static flex hose can be easily maneuvered by the operator while the base of the unit either sits on the floor or on the... [See More]
- Features: HEPA/ULPA
- Minimum Particle Size: 0.3000 to 0.5000
- Airflow: 80
from Air Impurities Removal Systems, Inc.
With a powerful blower motor for maximum airflow, the SP-800-E will improve the air quality in your facility by effectively removing airborne contaminants before they enter the operator ’s breathing zone. This heavy-duty system does not include any filters. Additional filter options are... [See More]
- Features: HEPA/ULPA
- Airflow: 800
- Collector Type: Source Collector / Portable
- Applications: Packaging, Chemical, Plastics, Machining, Powder Mixing, Welding, Grinding, Sanding
from Mystaire, Inc.
Isola ™ PRO polypropylene filtered chemical workstation removes toxic particulate, chemical fumes and vapors protecting both the operator and the environment. Isola ™ PRO polypropylene filtered workstations, standard with a thermally-fused integral spill tray, offer excellent chemical... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Downdraft Tables
- Separation / Filtration System: Cartridge-type units
from Filtrabox by PAT Technology
Portable Laser Fume Extractor w/ 2-blowers and high capacity 3 stage HEPA filtration for maximum performance on mid-sized to large industrial laser systems. Extracts, filters and recirculates clean air into the workspace. [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from Sentry Air Systems, Inc.
The Stainless Steel Solder Sentry provides an ESD-Safe solder fume extraction unit constructed to capture and filter airborne contaminants at the work surface for stationary benchtop applications. The Stainless Steel Solder Sentry works well for both solder fumes and smoke extraction. This system... [See More]
- Features: HEPA/ULPA
- Minimum Particle Size: 0.3000 to 0.5000
- Airflow: 80
from Air Impurities Removal Systems, Inc.
This all-in-one system uses a 3 ” diameter self-supporting extractor arm and 3-stage filtration to capture and filter airborne contaminants with an emphasis on heavy chemical fume, vapor and odor removal. The HEPA filter included in this system is capable of removing 99.97% of submicron... [See More]
- Features: HEPA/ULPA
- Airflow: 350
- Collector Type: Source Collector / Portable
- Efficiency: 60
from Mystaire, Inc.
Isola ™ Vue filtered chemical workstation offers a 360 ° clear viewing area which makes it ideal for demonstration experiments. The clear polycarbonate shell protects both the end user and observers during classroom demonstrations. Each Isola ™ Vue filtered chemical workstation comes... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Downdraft Tables
- Separation / Filtration System: Cartridge-type units
from Filtrabox by PAT Technology
Portable Dye Sublimation Fume Extractor w/ 2-blower and high capacity 3 stages hydrophobic HEPA filtration for excellent liquid particle (fog) filtering performance. Great for mid-sized industrial dye sublimation printers and heat press systems. Extracts, filters and recirculates clean air into the... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from Sentry Air Systems, Inc.
The Stainless Steel Winged Sentry offers an ESD-Safe solder fume extraction unit constructed to capture and filter of airborne contaminants at the work surface for stationary, benchtop applications. The adjustable wing flaps allow the operator to modify the workspace size to accommodate... [See More]
- Features: HEPA/ULPA
- Minimum Particle Size: 0.3000 to 0.5000
- Airflow: 80
from Air Impurities Removal Systems, Inc.
The Extract-All ® Salon Pure Air Revolution effectively removes submicron particulates as well as heavy chemical vapors: including —but not limited to —ethyl methacrylate (EMA), titanium dioxide, benzoyl peroxide, methacrylic acid, polymethyl methacrylate (PMMA), and acetone. This... [See More]
- Features: HEPA/ULPA
- Airflow: 350
- Collector Type: Source Collector / Portable
- Efficiency: 65
from Filtrabox by PAT Technology
Portable Laser Fume Extractor w/ 3-blowers and high capacity 4 stage HEPA filtration for maximum performance on large industrial laser systems. Extracts, filters and recirculates clean air into the workspace. [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from Sentry Air Systems, Inc.
The Stainless Steel Winged Sentry with lid offers an ESD-Safe solder fume extraction unit constructed to capture and filter of airborne contaminants at the work surface for stationary, benchtop applications. The adjustable wing flaps allow the operator to modify the workspace size to... [See More]
- Features: HEPA/ULPA
- Minimum Particle Size: 0.1200 to 0.5000
- Airflow: 80
from Filtrabox by PAT Technology
Portable Dye Sublimation Fume Extractor w/ 3-blower and high capacity 4 stages hydrophobic HEPA filtration for excellent liquid particle (fog) filtering performance. Great for large industrial dye sublimation printers and heat press systems. Extracts, filters and recirculates clean air into the... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from Sentry Air Systems, Inc.
The Floor Sentry Double s unique design extracts fumes simultaneously for two operators for a variety of applications. The two self-supportive flex arms provide equal suction at both inlets, which directs contaminants into a patented filtration system customized for the application. This unit... [See More]
- Features: HEPA/ULPA
- Minimum Particle Size: 0.3000 to 0.5000
- Airflow: 100
from Filtrabox by PAT Technology
Portable Wide-format printing fume extractor w/ 3-blower and high capacity 3 stage HEPA filtration and extra activated carbon for excellent filtering performance. Great for mid-sized industrial wide-format printers. Extracts, filters and recirculates clean air into the workspace. [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from Sentry Air Systems, Inc.
The Floor Sentry provides portable fume extraction featuring lightweight design with a self-supportive flex arm for easy maneuvering and optimum source capture placement. This unit s small footprint takes up minimal workspace allowing it to be placed in the benchtop or on the floor for limited... [See More]
- Features: HEPA/ULPA
- Minimum Particle Size: 0.3000 to 0.5000
- Airflow: 50
from Filtrabox by PAT Technology
Portable Laser Fume Extractor w/ 1-micro blower and 3 stage HEPA filtration for excellent performance on hobby lasers or small industrial laser systems. Extracts, filters and recirculates clean air into the workspace. Designed to fit underneath work tables and desks. [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from Sentry Air Systems, Inc.
The Sentry Air Mini Fume Extractor extracts fumes and particulate in hard-to-reach areas. The system s small size, quiet operation, convenient mobility, and high efficiency filtration provides an excellent choice for several applications. The convenient carrying handle and magnetic hood make... [See More]
- Features: HEPA/ULPA
- Minimum Particle Size: 0.3000 to 0.5000
- Airflow: 100
from Filtrabox by PAT Technology
Portable Fume Extractor for DTF Transfer Printing. Single-blower and 3 stage Hydrophobic HEPA filtration for excellent fog removal performance in a micro format. Great for small (11" to 14" width) roll-to-roll DTF Transfer Printing systems . Captures the thick oily fog generated during the curing of... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from Sentry Air Systems, Inc.
The Mounted Sentry Fume Extractor offers a small footprint but provides a powerful industrial air cleaner that can be mounted directly to a workbench, a hood, or even to enclosed machinery. This modular unit provides multiple mounting options, two inlet configurations (3 or 4 ... [See More]
- Features: HEPA/ULPA
- Minimum Particle Size: 0.3000 to 0.5000
- Airflow: 100
from Filtrabox by PAT Technology
Portable Laser Welding Extractor with 99.999% @ 0.3 micron. HEPA filtration (standard) and high efficiency prefiltration to capture the ultrafine particles generated by laser welding. Extracts, filters and recirculates clean air into the workspace. Includes 10 foot long, 8 ” diameter duct,... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from Sentry Air Systems, Inc.
The Mounted Sentry Double fume extractor provides an excellent fume extraction choice for small or limited workspace environments for up to two operators. The unit features two self-supportive flex arms that provide source capture of airborne contaminants, while mounting options can free up much... [See More]
- Features: HEPA/ULPA
- Minimum Particle Size: 0.3000 to 0.5000
- Airflow: 100
from Sentry Air Systems, Inc.
The Mounted Sentry Single fume extractor provides an excellent fume extraction choice for small or limited workspace environments. The unit features a self-supportive flex arm that provides source capture of airborne contaminants, while mounting options can free up much needed workspace. Mounting... [See More]
- Features: HEPA/ULPA
- Minimum Particle Size: 0.3000 to 0.5000
- Airflow: 50
from Sentry Air Systems, Inc.
The Model 200 Mounted Sentry with Outlet Plenum most commonly exhausts filtered air to a remote location or to create positive pressure environment. The 4 diameter exhaust collar allows air to be exhausted outside or into your central exhaust system or ducting. This unique system when... [See More]
- Features: HEPA/ULPA
- Minimum Particle Size: 0.3000 to 0.5000
- Airflow: 100
from Sentry Air Systems, Inc.
The Model 200 Sky Sentry Fume Extractor mounts on a wall to provide source capture fume extraction while freeing up valuable bench top and floor space in limited space environments. This system features a free-hanging, self-supportive and flame-retardant flex arm with easy mobility to allow the... [See More]
- Features: HEPA/ULPA
- Minimum Particle Size: 0.3000
- Airflow: 100
from Sentry Air Systems, Inc.
The Smoke Sentry Fume Extractor offers an effective, quiet and economical solution for businesses and homeowners looking to remove odorous cigarette smoke and tobacco odor. This compact, portable smoke extractor pulls up to 100 CFM of contaminated air through HEPA and Carbon filters where the air is... [See More]
- Features: HEPA/ULPA
- Minimum Particle Size: 0.3000 to 0.5000
- Airflow: 365
from Sentry Air Systems, Inc.
The Snorkel Sentry provides fume extraction featuring a lightweight and portable design equipped with an adjustable height stand and a no tool mounting bracket that allows the unit to be easily secured to tables and other work surfaces for enhanced stability. The unit s... [See More]
- Features: HEPA/ULPA
- Minimum Particle Size: 0.3000 to 0.5000
- Airflow: 100
from Sentry Air Systems, Inc.
The Model 200 Solder Pot Sentry captures and filters airborne smoke and particulate emitted during slightly elevated soldering applications, such as solder pot use. This benchtop unit features a small footprint, energy-efficiency, and quiet operation. The included height stand adjusts up to 8.75... [See More]
- Features: HEPA/ULPA
- Minimum Particle Size: 0.3000 to 0.5000
- Airflow: 100