Dry Fume and Smoke Collectors

53 Results
Gold Series High Vacuum Dust Collectors
from Camfil

Designed for demanding industrial environments, Gold series high vacuum dust collectors deliver durable construction, high-pressure performance, and advanced filtration for critical dust-handling applications. Built to withstand both strong vacuum and positive pressure conditions, these systems... [See More]

  • Process: Dry Type
  • Collector Type: Stationary Unit
DRY ESP
from Ducon Environmental Systems 

Principle of Operation: What we perceive as a fume, smoke or mist actually are tiny air-borne particles, the bulk of it smaller than one micron in size. That's why they penetrate so easily through most filters, contaminating industrial and commercial exhausts. Electrostatic Precipitation is one of... [See More]

  • Process: Dry Type
  • Efficiency: 99 to 100
  • Separation / Filtration System: Electrostatic Precipitators
  • Minimum Particle Size: 0.0100
Amtech Streamer Ambient Towers -- EBM-8 STREAMER
from Clean Air Industries

The Amtech Streamer Ambient Tower by Clean Air Industries offers an easy, effective solution for your welding shop by creating a constant series of air changes in your welding space. Space: With shop floor space at a premium, the Amtech Streamer Ambient Tower series offers an efficient solution for... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Ambient Units
  • Airflow: 6000
Gold Series Industrial Dust Collectors
from Camfil

Gold Series industrial dust collectors are the industry ™s best-in-class dust collection systems. The family includes Gold Series and Gold Series X-Flo collectors, which have a 25-year track record of successful performance around the world. They handle all kinds of toxic and combustible... [See More]

  • Process: Dry Type
  • Applications: Abrasives; Metalworking Chips / Fluid; Toxic Media; Chemical Processing, Food & Beverage, Mining, Woodworking
  • Collector Type: Stationary Unit
Vortex And Venturi Wet Scrubber Dust Collectors
from Camfil

If your production processes generate hazardous particles, wet scrubbers can safely and effectively remove them from the air. They are especially well suited for collecting combustible and flammable dust, aluminum and magnesium particles or chips, rubber, leather, and plastic fines, as well as... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cyclone (Centrifugal) Separator
  • Collector Type: Stationary Unit
Ambient Fume Collection System -- AT-3000
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit AT-3000 is a self-contained, continuous cleaning fume collector ventilation system for use when source capture isn't possible. Ceiling mounting allows this unit to be placed in a wide variety of sites that were previously inaccessible to high-efficiency dust collectors. Ultra-Web... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Ambient Units; Source Collector / Portable
  • Airflow: 2900
DA Bag Media Collectors -- Model DA
from United Air Specialists, Inc.

The DA, DB and DBM dust/mist collector removes smoke, dust, oil mist and other pollutants from many industrial processes. Available in three configurations DA, DB and DBM, these media dust/mist collectors capture wet and dry particles. DA, DB and DBM media collectors offer multiple filtration... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Bag-type Units
  • Collector Type: Ambient Units; Stationary Unit
  • Airflow: 2200
Downdraft Table -- DD 2'x4'
from Diversi-Tech, Inc.

The model DD 2x4 is a portable 120 volt, single phase unit equipped with a manually activated reverse pulse self cleaning system. The 2x4 offers a 2.7'x4' work surface with integrated overhang along with a steel grating, 225 ft. sq. filter, and motor starter. [See More]

  • Process: Dry Type
  • Filter Cleaning: Reverse Air
  • Collector Type: Downdraft Tables
  • Airflow: 1500
Clean Air Booths (CAB)
from Micro Air

The Micro Air ® Clean Air Booth (CAB) is a unique blend of simple modular construction and leading edge air cleaning technology. It's a self-contained, ductless system that provides maximum manufacturing flexibility while protecting workers from the airborne hazards associated with applications... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Collection Booths
  • Filter Cleaning: Pulse-jet
Bench Fine Dust and Smoke Collector -- BFPS-4-2-2-2
from Filter 1 Clean Air Consultants

Streamlined for Efficiency. In addition to the cartridge dust collector "Super Bench," the Benchtron Series also includes a panel filter downdraft bench that is designed specifically for industrial processes generating fine dust and smoke. The Benchtron BFP is a compact downdraft / backdraft table... [See More]

  • Process: Dry Type
  • Airflow: 3000
  • Collector Type: Downdraft Tables
  • Applications: General Cleaning; Metalworking Chips / Fluid
Filtermist™ Oil Mist Collectors -- FX-1200
from Wayne Products Inc.

Filtermist ™ Oil Mist Collectors have been used by the thousands throughout the world. Wayne Products is a national distributor. We are technically knowledgeable, having sold Filtermist ™ products since 1982. [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cyclone (Centrifugal) Separator
  • Collector Type: Source Collector / Portable
  • Airflow: 1200
Downflow Latent Print Dusting Station
from Mystaire, Inc.

The Mystaire ® Downflow Latent Print Dusting Station is designed as stand alone, ductless unit that protects workers from powders or fumes. The workstation's open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Downdraft Tables
  • Applications: General Cleaning
2' Protector Downdraft Powder Station -- 3410000
from Labconco Corporation

2' Protector Downdraft Powder Station features an open sides and top design; Type 304 stainless steel work surface with Flow-Zone perforations; epoxy-coated steel housing and shelf; removable powder catch pan; built-in blower with motorized, backward curved fan; fan switch; red, filter system alarm... [See More]

  • Process: Dry Type
  • Separation / Filtration System: HEAP Filter
  • Collector Type: Downdraft Tables
  • Efficiency: 99.99
Horizontal Cartridge Dust Collector -- SC
from Scientific Dust Collectors

The (SC) Horizontal Cartridge Collector is Scientific Dust Collectors' newest line of Cartridge Collectors. The SC is an economical yet heavy duty pulse-jet cartridge collector. It features a fully welded construction (not bolted together), a downward airflow, and utilizes the patented supersonic... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
Fume Extractor -- Basys
from Filtrabox by PAT Technology

Replaces the OEM support base or table. Place the laser directly on top of the Basys for better ergonomics and space savings while extracting fumes for cleaner air. The Basys features 1-blower and high capacity 3 stage HEPA filtration for excellent performance. Great for small to mid-sized laser... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Source Collector / Portable
  • Airflow: 235
Fume Extractor -- FE1
from Eraser Company, Inc.

The FE1 Fume Extractor is a compact and powerful unit designed to extract fumes or smoke caused by thermal wire stripping operations, soldering and de-soldering operations, or other similar applications. Because the FE1 is all metal construction and is grounded it will not generate static... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Activated Carbon-impregnated
  • Collector Type: Source Collector / Portable; Wall or Column (optional feature)
  • Airflow: 90 to 105
Trunk 2000 Source Fume Collector -- T-2000
from Donaldson Torit – Donaldson Company, Inc.

Trunk ® 2000 (T-2000) Source Collector. The Donaldson T-2000 source collection system is designed to handle one or two welding stations using Flex-Trunk arms and recirculate clean air back to the workplace. It is designed for overhead mounting and is equipped with automatic pulse cleaning for... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Source Collector / Portable
  • Filter Cleaning: Pulse-jet
MCB Cross Ventilation Dust Collector -- MCB Series
from United Air Specialists, Inc.

The MCB Series of cartridge dust collectors effectively remove fine airborne dusts while providing workers space for unrestricted movement to perform industrial processes. Available as 3 ′, 6 ′ or 9 ′ modules, the MCB cartridge collector can be used alone or in combination with a... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Ambient Units; Collection Booths (optional feature); Stationary Unit
  • Filter Cleaning: Pulse-jet; Reverse Air
Downdraft Table -- DD 3'x6'
from Diversi-Tech, Inc.

The Diversi-Tech self cleaning downdraft table eliminates the need for costly maintenance and replacement filters. Compressed air is blown through the filter in the reverse direction, dislodging smoke and dust from the filter. The solid pollutants are then collected in the dust drawer and emptied... [See More]

  • Process: Dry Type
  • Filter Cleaning: Reverse Air
  • Collector Type: Downdraft Tables
  • Airflow: 4300
Dust Collection System -- RP2
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Process: Dry Type
  • Filter Cleaning: Pulse-jet
  • Separation / Filtration System: Cartridge-type units
  • Airflow: 1200
Filter Workstations for Schools & Welding Labs
from Filter 1 Clean Air Consultants

Ultimate Solution for Welding Training. With its powerful capture velocity and edge-to-edge backdraft inlet, the Filter 1 Weldtron 2000 effectively removes welding smoke and fume, providing protection and comfort for students and instructors in the training lab. In addition, the Weldtron 2000... [See More]

  • Process: Dry Type
  • Airflow: 2000
  • Collector Type: Collection Booths
  • Applications: General Cleaning; Metalworking Chips / Fluid; Welding Fumes
Downflow Workstation
from Mystaire, Inc.

The workstation ’s open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn downward through the stainless steel work surface and contaminants are removed by a series of filters. After the fumes or particulates are... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Downdraft Tables
  • Applications: General Cleaning
Horizontal Cartridge Dust Collector -- SL
from Scientific Dust Collectors

Scientific Dust Collectors' (SL) Horizontal Cartridge Collector is designed for industrial powders, assorted metal working and spraying applications, and sub-micron dust applications. It utilizes the patented supersonic nozzle cleaning system, internal inlet air baffle, and patented spring-loaded... [See More]

  • Process: Dry Type
  • Applications: Welding Fumes; Mixing Industrial Powders, Paper Lint, Pharmaceutical Powders
  • Separation / Filtration System: Cartridge-type units
Fume Extractor -- Compact X
from Filtrabox by PAT Technology

Portable Laser Fume Extractor w/ 1-blower and high capacity 3 stage HEPA filtration for excellent performance in a space-saving format. Great for small to mid-sized industrial laser systems. Extracts, filters and recirculates clean air into the workspace. [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Source Collector / Portable
  • Airflow: 235
Weld Bench Fume Collector -- WB-2000
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit Weld Bench combines a robust, #7 gauge work surface with high-efficiency Ultra-Web ® FR fume filter cartridges. The Weld Bench utilizes four Ultra-Web fume cartridges with highest filtration efficiency of 99.999% on 0.5 µm particles. [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Downdraft Tables; Source Collector / Portable
  • Filter Cleaning: Pulse-jet
PCN Portable ESP Collector -- PCN
from United Air Specialists, Inc.

The Smog-Hog PCN mist collector eliminates welding smoke and other metal oxide fumes from employees ’ working zones. Situated inside a factory, this portable electrostatic air cleaner can easily move to reach all areas of your factory. This unit is ideal for situations where large hoods are... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Source Collector / Portable
  • Airflow: 1000
Downdraft Table -- DD 3'x8'
from Diversi-Tech, Inc.

All Diversi-Tech Downdraft tables are available with built-in articulating capture arms. This arm provides the user with ventilation for items that may be too large or too heavy to place on the table. The arm comes included with a sliding gate to divert air as needed. Adding an arm gives you all the... [See More]

  • Process: Dry Type
  • Filter Cleaning: Reverse Air
  • Collector Type: Downdraft Tables
  • Airflow: 5050
Dust Collection System -- RP4
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Stationary Unit
  • Filter Cleaning: Pulse-jet
Ductless Fume Hood -- Aura® Elite
from Mystaire, Inc.

Mystaire ® ductless fume hoods are self-contained, filtered enclosures that remove hazardous fumes, vapors and particles from virtually any laboratory application. Unlike traditional fume hoods there are no installation costs and no ductwork needed. Aura ® Elite Classroom Demonstration Fume... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Downdraft Tables
  • Airflow: 145 to 265
Low Pressure Vertical Cartridge Collector -- LP
from Scientific Dust Collectors

Scientific Dust Collectors' Low Pressure (LP) Vertical Cartridge Collector is economically designed for low volume and low static pressure (less than 10" SP). The LP employs the patented supersonic nozzle-based cleaning system, a generously sized access door, and filter removal using a spring-loaded... [See More]

  • Process: Dry Type
  • Applications: Metalworking Chips / Fluid; Welding Fumes; Laser Tables, Plasma, Rice Dust, Silica
  • Separation / Filtration System: Cartridge-type units
Fume Extractor -- CompactX-DTF
from Filtrabox by PAT Technology

Portable Fume Extractor for DTF Transfer Printing. Single-blower and high capacity 3 stage Hydrophobic HEPA filtration for excellent fog removal performance in a space-saving format. Great for mid-sized (24") roll-to-roll DTF Transfer Printing systems. Captures the thick oily fog generated during... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Source Collector / Portable
  • Airflow: 235
Weld Fume Collector -- Easy-Trunk®
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit Easy-Trunk and Porta-Trunk are portable weld fume collectors with an 8-foot Flex-Trunk Fume Weld Fume Extraction Arm. The Easy-Trunk fume collector features a built-in filter cleaning system while the Porta-Trunk fume collector is a manual filter cleaning system. Both collectors... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Source Collector / Portable
  • Filter Cleaning: Pulse-jet
PSG Smog-Hog Kitchen Emissions Collector -- PSG Series
from United Air Specialists, Inc.

The Smog-Hog PSG mist collector eliminates mist and smoke from kitchen emissions and industrial processes. This heavy-duty fume collector can be mounted inside or outside a facility and customized to fit your building ’s requirements. The Smog-Hog PSG system uses electrostatic precipitation... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Impinger
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Filter Cleaning: In-Place Cleaning Option
Downdraft Table -- DD 4'x4'
from Diversi-Tech, Inc.

The Diversi-Tech 4x4 features a front and rear overhang to allow 2 workers to comfortable work on the table face to face. This self cleaning downdraft table eliminates the need for costly maintenance and replacement filters. Compressed air is blown through the filter in the reverse direction,... [See More]

  • Process: Dry Type
  • Filter Cleaning: Reverse Air
  • Collector Type: Downdraft Tables
  • Airflow: 4300
Dust Collection System -- RP6
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Stationary Unit
  • Filter Cleaning: Pulse-jet
Filtered Workstation -- Isola™ Edge
from Mystaire, Inc.

Isola ™ EDGE Filtered Chemical Workstation was designed and engineered to provide the end user with superior filtration while offering the same conveniences found on traditional laboratory hoods. The main chamber is dual-wall thermally-fused solid polypropylene allowing the installation of... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Downdraft Tables
  • Applications: General Cleaning
Small Vertical Cartridge Dust Collector -- MPL
from Scientific Dust Collectors

Scientific Dust Collectors' (MP) Vertical Cartridge Collector and (MPL) Small Vertical Cartridge are economical cartridge units that utilize the patented supersonic nozzle cleaning system as well as a high-side inlet so that the heavier dust falls out of the air stream. These features allow the... [See More]

  • Process: Dry Type
  • Applications: Cosmetic Powders
Fume Extractor -- ExpandX-1
from Filtrabox by PAT Technology

Portable Laser Fume Extractor w/ 1-blower and high capacity 3 stage HEPA filtration for maximum capacity on small to mid-sized industrial laser systems. Extracts, filters and recirculates clean air into the workspace. Expansion Capable: An upgrade blower module can be added at any time for 2x more... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Source Collector / Portable
  • Airflow: 235
Weld Fume Collector -- Porta-Trunk®
from Donaldson Torit – Donaldson Company, Inc.

Torit PowerCore TG's strong and sleek all-welded housing is the ideal fit as a stand-alone on the plant floor or integrated into an OEM design.  Factor in the energy saver package, quiet motor and smart controls specifically designed for metalworking, and the choice is clear.  Torit PowerCore TG is... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Source Collector / Portable
  • Filter Cleaning: Pulse-jet
PSH Modulcar ESP Mist Collector -- PSH Series
from United Air Specialists, Inc.

The Smog-Hog PSH Series of mist/fume collectors prevents hazardous emissions from escaping into the outdoors. Situated inside or outside a facility, these mist collectors are an ideal solution for capturing emissions from asphalt, industrial cooking, plasticizers, textiles and other manufacturing... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Filter Cleaning: In-place cleaning system
Downdraft Table -- DD 4'x6'
from Diversi-Tech, Inc.

The Diversi-Tech 4x6 features a front and rear overhang to allow 2 workers to comfortable work on the table face to face. This self cleaning downdraft table eliminates the need for costly maintenance and replacement filters. Compressed air is blown through the filter in the reverse direction,... [See More]

  • Process: Dry Type
  • Filter Cleaning: Reverse Air
  • Collector Type: Downdraft Tables
  • Airflow: 4300
Dust Collection System -- RP6-2
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Stationary Unit
  • Filter Cleaning: Pulse-jet
Filtered Workstation -- Isola™ Pro
from Mystaire, Inc.

Isola ™ PRO polypropylene filtered chemical workstation removes toxic particulate, chemical fumes and vapors protecting both the operator and the environment. Isola ™ PRO polypropylene filtered workstations, standard with a thermally-fused integral spill tray, offer excellent chemical... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Downdraft Tables
  • Applications: General Cleaning
Fume Extractor -- ExpandX-2
from Filtrabox by PAT Technology

Portable Laser Fume Extractor w/ 2-blowers and high capacity 3 stage HEPA filtration for maximum performance on mid-sized to large industrial laser systems. Extracts, filters and recirculates clean air into the workspace. [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Source Collector / Portable
  • Airflow: 235
Weld Fume Extraction Arm -- Ex-Arm
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit Weld Fume Ex-Arms capture dust, fume, and smoke produced in industrial processes and extract the dirty air from the worker's breathing zone. The Ex-Arm is extremely easy to position, virtually maintenance free, and features a 360 ˚ free rotation with smooth, low-friction... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Source Collector / Portable
  • Airflow: 350 to 1000
SFC Downward Flow Dust Collector -- SFC Series
from United Air Specialists, Inc.

The SFC Series of cartridge dust collectors effectively remove harmful dusts and smoke from industrial processes. Situated inside a factory or outdoors, these downward flow dust collectors are expandable in the field at anytime due to their modular design. The SFC Series uses a patented pulse-jet... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Filter Cleaning: Pulse-jet; Reverse Air; Patented technology
Downdraft Table -- Mini-DD
from Diversi-Tech, Inc.

The Diversi-Tech Mini-DD is a portable downdraft table designed for dust and smoke collection. The Mini-DD features an extended paper pleat filter with an arrentance rating of 92% @ 2 microns along with a 2" deep aluminum mesh prefilter. The aluminum mesh filter is washable while the main filter... [See More]

  • Process: Dry Type
  • Filter Cleaning: Manual
  • Collector Type: Downdraft Tables
  • Airflow: 1200
Dust Collection System -- RP6-3
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Stationary Unit
  • Filter Cleaning: Pulse-jet
Filtered Workstation -- Isola™ Vue
from Mystaire, Inc.

Isola ™ Vue filtered chemical workstation offers a 360 ° clear viewing area which makes it ideal for demonstration experiments. The clear polycarbonate shell protects both the end user and observers during classroom demonstrations. Each Isola ™ Vue filtered chemical workstation comes... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Downdraft Tables
  • Applications: General Cleaning
Fume Extractor -- ExpandX-2 DS
from Filtrabox by PAT Technology

Portable Dye Sublimation Fume Extractor w/ 2-blower and high capacity 3 stages hydrophobic HEPA filtration for excellent liquid particle (fog) filtering performance. Great for mid-sized industrial dye sublimation printers and heat press systems. Extracts, filters and recirculates clean air into the... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Source Collector / Portable
  • Airflow: 235
SG Smog-Hog ESP Mist Collector -- SG Series
from United Air Specialists, Inc.

The Smog-Hog SG Series mist collector captures high-volume coolant mist and oil smoke from industrial processes including drilling, grinding, screw machining and others. Depending on your requirements, systems can be ducted, unducted or free hanging inside any facility. The Smog-Hog SG system uses a... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Electrostatic Precipitators; Impinger
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Filter Cleaning: Optional in-place cleaning
Self Contained Downdraft Table -- EXTREME AIR Model XA23M
from Micro Air

Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Downdraft Tables; Stationary Unit
  • Filter Cleaning: Pulse-jet
Fume Extractor -- ExpandX-3
from Filtrabox by PAT Technology

Portable Laser Fume Extractor w/ 3-blowers and high capacity 4 stage HEPA filtration for maximum performance on large industrial laser systems. Extracts, filters and recirculates clean air into the workspace. [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Source Collector / Portable
  • Airflow: 235