Ambient Fume and Smoke Collectors

11 Results
Amtech Streamer Ambient Towers -- EBM-8 STREAMER
from Clean Air Industries

The Amtech Streamer Ambient Tower by Clean Air Industries offers an easy, effective solution for your welding shop by creating a constant series of air changes in your welding space. Space: With shop floor space at a premium, the Amtech Streamer Ambient Tower series offers an efficient solution for... [See More]

  • Collector Type: Ambient Units
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Airflow: 6000
DFX Ambient Air Cleaners
from Clean Air Industries

Handsfree Fume Extraction for your Welding Shop. The DFX Ambient Air Cleaner Series by Clean Air Industries allows you to provide weld fume extraction and dust collection for your entire facility with no floor space used. Space: The DFX is hung at 12-14 feet in a pattern that allows air coverage... [See More]

  • Collector Type: Ambient Units
  • Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Ambient Fume Collection System -- AT-3000
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit AT-3000 is a self-contained, continuous cleaning fume collector ventilation system for use when source capture isn't possible. Ceiling mounting allows this unit to be placed in a wide variety of sites that were previously inaccessible to high-efficiency dust collectors. Ultra-Web... [See More]

  • Collector Type: Ambient Units; Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Airflow: 2900
Source Capture Collector -- MX3510
from Micro Air

Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]

  • Collector Type: Ambient Units
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Airflow: 2000 to 3500
FRED™ T Series -- T-3000
from Diversi-Tech, Inc.

Diversi-Tech's FRED ™ T Series Packaged Air Filtration Systems are designed to collect dust, smoke, and other airborne particulates with a 95% efficient, 2- stage filtration system. The unit's modular construction is designed as part of a complete ambient air filtration package. Units can be... [See More]

  • Collector Type: Ambient Units; Source Collector / Portable
  • Efficiency: 95
  • Airflow: 3000
  • Applications: Metalworking Chips / Fluid; Welding Fumes
DA Bag Media Collectors -- Model DA
from United Air Specialists, Inc.

The DA, DB and DBM dust/mist collector removes smoke, dust, oil mist and other pollutants from many industrial processes. Available in three configurations DA, DB and DBM, these media dust/mist collectors capture wet and dry particles. DA, DB and DBM media collectors offer multiple filtration... [See More]

  • Collector Type: Ambient Units; Stationary Unit
  • Separation / Filtration System: Bag-type Units
  • Process: Dry Type
  • Airflow: 2200
Item # Mi-40, Self-Contained Standard Precipitators - 4000 CFM
from Universal Air & Gas Products Corp.

Self-Contained Standard Precipitators - Model Series: Mi (with Integral Blower/Motor Assembly)- 800 Though 6000 CFM. Mi-series: This product range is self-contained, utilizing its own built in squirrel cage blower and motor assembly. Typically the units are free standing or suspended from the... [See More]

  • Collector Type: Ambient Units
  • Airflow: 4000
  • Separation / Filtration System: Electrostatic Precipitators
  • Features: Continuous
Source Capture Collector -- MX6000
from Micro Air

Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]

  • Collector Type: Ambient Units
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Airflow: 6000
MCB Cross Ventilation Dust Collector -- MCB Series
from United Air Specialists, Inc.

The MCB Series of cartridge dust collectors effectively remove fine airborne dusts while providing workers space for unrestricted movement to perform industrial processes. Available as 3 ′, 6 ′ or 9 ′ modules, the MCB cartridge collector can be used alone or in combination with a... [See More]

  • Collector Type: Ambient Units; Collection Booths (optional feature); Stationary Unit
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Filter Cleaning: Pulse-jet; Reverse Air
Item # Mi-8, Self-Contained Standard Precipitators - 800 CFM
from Universal Air & Gas Products Corp.

Self-Contained Standard Precipitators - Model Series: Mi (with Integral Blower/Motor Assembly)- 800 Though 6000 CFM. Mi-series: This product range is self-contained, utilizing its own built in squirrel cage blower and motor assembly. Typically the units are free standing or suspended from the... [See More]

  • Collector Type: Ambient Units
  • Airflow: 800
  • Separation / Filtration System: Electrostatic Precipitators
  • Features: Continuous
SCA Ambient Dust Collector -- Model SCA
from United Air Specialists, Inc.

SCA and SCB cartridge dust collectors capture hazardous contaminants from welding processes. Installed above the plant floor, these ceiling-mount units ensure clean air without taking up valuable floor space. This cartridge collector offers a choice of ambient air collection (SCA) as well as source... [See More]

  • Collector Type: Ambient Units; Stationary Unit
  • Filter Cleaning: Pulse-jet; Reverse Air
  • Separation / Filtration System: Cartridge-type units
  • Airflow: 2500