Source Collector / Portable Fume and Smoke Collectors

67 Results
Downdraft Latent Print Dusting Station
from AirClean Systems

AirClean ® Systems' downdraft dusting station creates an ideal solution for particulate containment during latent fingerprint dusting. Multi-directional negative pressure airflow pulls powders into both the base and rear wall of the dusting station, that ultimately captures excess particulate in... [See More]

  • Collector Type: Source Collector / Portable
  • Features: HEPA/ULPA
  • Applications: Toxic Media
Ductless Chemical Workstation -- AC632TA
from AirClean Systems

Designed to provide a low cost chemical hood solution for protection of the operator and environment from toxic vapors, gases, fumes, and particulate. The AC600 Series ductless chemical workstation features the use of molded thermoplastics configured for a variety of common applications. Smaller in... [See More]

  • Collector Type: Source Collector / Portable
  • Features: HEPA/ULPA
  • Applications: Toxic Media
Ductless Fume Hood -- Independence™ ACRJ4030
from AirClean Systems

Independence ™ is a state-of-the-art ductless fume hood that incorporates over seventeen years of technical innovation and thousands of actual customer based applications. Independence ™ utilizes a new filtration system known as Silconazyne ™. By combining two filtration... [See More]

  • Collector Type: Source Collector / Portable
  • Features: HEPA/ULPA
  • Applications: Toxic Media
Folding Sash Ductless Fume Hood -- Endeavour™ ACPT5000
from AirClean Systems

PRODUCT DESCRIPTION. Touch screen automatic safety controller. Large capacity filtration bed for variety of application challenges. Integral polypropylene spill tray. Advanced airflow monitoring and controller. Single wall structure polypropylene design to maximize work area. AirZone baffling to... [See More]

  • Collector Type: Source Collector / Portable
  • Features: HEPA/ULPA
  • Applications: Toxic Media
Folding Sash Polypropylene Ductless Fume Hood -- AC3000
from AirClean Systems

AirClean ® Systems polypropylene laboratory hoods allow for a wide range of applications. Each polypropylene hood is designed to accommodate up to 7 inches of filtration. By stacking a HEPA filter, followed by a bonded carbon filter, the operator can effectively remove both toxic particulate and... [See More]

  • Collector Type: Source Collector / Portable
  • Features: HEPA/ULPA
  • Applications: Toxic Media
HEPA-Filtered Vertical Laminar Flow Fume Hood -- DuraMax™ AC4030TELF
from AirClean Systems

The DuraMax ™ vertical laminar flow fume hood is constructed from rugged polypropylene, offering superior compatibility for applications involving strong acids or trace metal analysis. By combining HEPA-filtered incoming air with a traditional ‘total exhaust ’ hood configuration,... [See More]

  • Collector Type: Source Collector / Portable
  • Features: HEPA/ULPA
  • Applications: Toxic Media
Polypropylene Free-Standing Ductless Enclosure -- AC5000E
from AirClean Systems

AirClean ® Systems polypropylene free-standing recirculating fume hoods are designed to accommodate applications that require additional vertical height not found in standard benchtop hoods. Typically floor mounted, each E-Series recirculating fume hood features an upper folding sash combined... [See More]

  • Collector Type: Source Collector / Portable
  • Features: HEPA/ULPA
  • Applications: Toxic Media
Polypropylene Total Exhaust Fume Hood -- AC3000TE
from AirClean Systems

AirClean ® Systems' economical single walled polypropylene fume hood is ideal for industrial applications where a ductless hood, workstation or enclosure is not appropriate and a full hood exhaust system is needed. These units are provided with a folding sash and vapor-proof fluorescent light. [See More]

  • Collector Type: Source Collector / Portable
  • Features: HEPA/ULPA
  • Applications: Toxic Media
Total Exhaust Polypropylene Fume Hood -- AirMax™ AC3030TE
from AirClean Systems

The AirMax ™ total exhaust laboratory fume hoods are manufactured from structural polypropylene, which eliminates the potential for corrosion. Featuring standard bypass design, AirMax ™ exhausts a constant volume of air regardless of sash position. Optional features are available for... [See More]

  • Collector Type: Source Collector / Portable
  • Features: HEPA/ULPA
  • Applications: Toxic Media
Fume Extractor -- Basys
from Filtrabox by PAT Technology

Replaces the OEM support base or table. Place the laser directly on top of the Basys for better ergonomics and space savings while extracting fumes for cleaner air. The Basys features 1-blower and high capacity 3 stage HEPA filtration for excellent performance. Great for small to mid-sized laser... [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Airflow: 235
PCN Portable ESP Collector -- PCN
from United Air Specialists, Inc.

The Smog-Hog PCN mist collector eliminates welding smoke and other metal oxide fumes from employees ’ working zones. Situated inside a factory, this portable electrostatic air cleaner can easily move to reach all areas of your factory. This unit is ideal for situations where large hoods are... [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Electrostatic Precipitators
  • Process: Dry Type
  • Airflow: 1000
Ambient Fume Collection System -- AT-3000
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit AT-3000 is a self-contained, continuous cleaning fume collector ventilation system for use when source capture isn't possible. Ceiling mounting allows this unit to be placed in a wide variety of sites that were previously inaccessible to high-efficiency dust collectors. Ultra-Web... [See More]

  • Collector Type: Ambient Units; Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Airflow: 2900
Stream Vac™ Dust Collection & Fume Extraction System -- 40002FMS
from Nex Flow Air Products Corp.

The Model 40002FMS Stream Vac ™ is a versatile and affordable compact air cleaning system is ideal for the removal of fumes, dust and other air pollution from work stations without the need for heavy and bulky machinery. The Nex Flow ™ Stream Vac ™ is an in line air conveyor that... [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units (optional feature)
  • Process: Dry Type (optional feature)
  • Airflow: 20
Capture Arms and Blowers -- FRED™ CA
from Diversi-Tech, Inc.

The CA systems consist of a choice of pick-up hoods, flexible hoses and mounting bases tailored to meet the diverse needs of industry. The total unit is referred to as Source Capture Arm Assembly. [See More]

  • Collector Type: Source Collector / Portable
  • Applications: Welding Fumes
  • Airflow: 700 to 2400
Filtermist™ Oil Mist Collectors -- FX-1200
from Wayne Products Inc.

Filtermist ™ Oil Mist Collectors have been used by the thousands throughout the world. Wayne Products is a national distributor. We are technically knowledgeable, having sold Filtermist ™ products since 1982. [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cyclone (Centrifugal) Separator
  • Process: Dry Type
  • Airflow: 1200
S-981-2B Bench-Top Fume Extractor
from Air Impurities Removal Systems, Inc.

Each system comes with two sets of mounting brackets to easily attach to a table or bench, as well as two 3 ” diameter self-supporting extractor arms. S-981-2B DOES NOT COME WITH A PRIMARY FILTER, PLEASE SELECT AN F-981 CARTRIDGE FILTER. Multiple Filter combinations are available to... [See More]

  • Collector Type: Source Collector / Portable
  • Applications: Art Conservation, Veterinary, Chemical, Welding, Pharmaceutical, Powder Mixing, Packaging, Soldering, Electronics, Plastics & More
  • Airflow: 350
Portable Air Cleaner -- MA4210
from Micro Air

Micro Air ® manufactures a complete line of portable collectors. from the TM1000 cartridge collector, for lighter duty or smaller volume applications to the MC1500 cartridge collector for heavy duty production. The TM500, our newest addition to the line of portable collectors, equipped with a... [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Airflow: 800 to 1600
Fume Extractor -- FE1
from Eraser Company, Inc.

The FE1 Fume Extractor is a compact and powerful unit designed to extract fumes or smoke caused by thermal wire stripping operations, soldering and de-soldering operations, or other similar applications. Because the FE1 is all metal construction and is grounded it will not generate static... [See More]

  • Collector Type: Source Collector / Portable; Wall or Column (optional feature)
  • Separation / Filtration System: Activated Carbon-impregnated
  • Process: Dry Type
  • Airflow: 90 to 105
Fume Extraction System -- BTX-208
from Metcal

The BTX-208 Fume Extraction System is a tip extraction unit with a high vacuum blower motor and a capacity for up to eight workstations. Features and Benefits: High performance extraction directly from the tip of any iron. Easy extraction network configuration for up to 8 benches. Complete... [See More]

  • Collector Type: Source Collector / Portable
  • Applications: Welding Fumes
ARM-EVAC 105 -- 8888-0110-P1
from PACE

The best protection from harmful fumes in its price range. The Arm-Evac 105 is portable, compact and can be easily placed on or under a workbench. The unit features a heavy-duty, maintenance-free brushless motor along with a filtration process which includes a pre-filter for course particle removal,... [See More]

  • Collector Type: Source Collector / Portable
  • Applications: Welding Fumes
  • Separation / Filtration System: Cartridge-type units
Fume Extractor -- Compact X
from Filtrabox by PAT Technology

Portable Laser Fume Extractor w/ 1-blower and high capacity 3 stage HEPA filtration for excellent performance in a space-saving format. Great for small to mid-sized industrial laser systems. Extracts, filters and recirculates clean air into the workspace. [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Airflow: 235
PSG Smog-Hog Kitchen Emissions Collector -- PSG Series
from United Air Specialists, Inc.

The Smog-Hog PSG mist collector eliminates mist and smoke from kitchen emissions and industrial processes. This heavy-duty fume collector can be mounted inside or outside a facility and customized to fit your building ’s requirements. The Smog-Hog PSG system uses electrostatic precipitation... [See More]

  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Impinger
  • Process: Dry Type
  • Filter Cleaning: In-Place Cleaning Option
Trunk 2000 Source Fume Collector -- T-2000
from Donaldson Torit – Donaldson Company, Inc.

Trunk ® 2000 (T-2000) Source Collector. The Donaldson T-2000 source collection system is designed to handle one or two welding stations using Flex-Trunk arms and recirculate clean air back to the workplace. It is designed for overhead mounting and is equipped with automatic pulse cleaning for... [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Filter Cleaning: Pulse-jet
Compact Portable Welding Fume Extractor -- FRED™ Mini-Vac
from Diversi-Tech, Inc.

Diversi-Tech â € ™s FRED â „ ¢ Mini-Vac is a high vacuum, low volume extractor designed for the capture of welding fumes. The Mini-Vac is portable and a perfect choice for construction sites and maintenance facilities. The unit provides a clean, safe working... [See More]

  • Collector Type: Source Collector / Portable
  • Filter Cleaning: Automatic
  • Separation / Filtration System: Nanofiber Filter Cartridge
  • Efficiency: 99.9
S-984-1 Clean Air Station
from Air Impurities Removal Systems, Inc.

Choose from a variety of filter combinations to remove smoke, dust, odors, and harmful fumes from the air you breathe. By adding one of our custom acrylic capture hoods, the Clean Air Station can also be used as a bench-top spray booth for aerosol and light touch-up painting. S-984-1 DOES NOT COME... [See More]

  • Collector Type: Source Collector / Portable
  • Efficiency: 50
  • Airflow: 415
  • Applications: Art Conservation, Painting, Pottery, Jewelry, Pharmaceutical, Powder Mixing, Chemical, Soldering, Forensics, Plastics
Portable Air Cleaner -- MC1500
from Micro Air

Micro Air ® manufactures a complete line of portable collectors. from the TM1000 cartridge collector, for lighter duty or smaller volume applications to the MC1500 cartridge collector for heavy duty production. The TM500, our newest addition to the line of portable collectors, equipped with a... [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Filter Cleaning: Pulse-jet
Single User, PRE-GAS Volume Extraction System -- BVX-103
from Metcal

The BVX-103 is a single user, PRE-GAS volume extraction system designed to be used directly on the workbench. The unit is designed with an innovative adaptor which allows the user to choose between plenum or arm extraction options. Features and benefits : Portable, single user fume extraction... [See More]

  • Collector Type: Source Collector / Portable
  • Applications: Welding Fumes
ARM-EVAC 200 -- 8889-0205-P1
from PACE

The Arm-Evac 200 is designed to meet the needs of light-duty production as well as rework and repair operations. Lightweight and compact, the Arm-Evac 200 installs in minutes. A wide variety of collection accessory options and filters are available. An optional silencer/mobile cart is also... [See More]

  • Collector Type: Source Collector / Portable
  • Applications: Welding Fumes
  • Separation / Filtration System: Cartridge-type units
Fume Extractor -- CompactX-DTF
from Filtrabox by PAT Technology

Portable Fume Extractor for DTF Transfer Printing. Single-blower and high capacity 3 stage Hydrophobic HEPA filtration for excellent fog removal performance in a space-saving format. Great for mid-sized (24") roll-to-roll DTF Transfer Printing systems. Captures the thick oily fog generated during... [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Airflow: 235
PSH Modulcar ESP Mist Collector -- PSH Series
from United Air Specialists, Inc.

The Smog-Hog PSH Series of mist/fume collectors prevents hazardous emissions from escaping into the outdoors. Situated inside or outside a facility, these mist collectors are an ideal solution for capturing emissions from asphalt, industrial cooking, plasticizers, textiles and other manufacturing... [See More]

  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Electrostatic Precipitators
  • Process: Dry Type
  • Filter Cleaning: In-place cleaning system
Weld Bench Fume Collector -- WB-2000
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit Weld Bench combines a robust, #7 gauge work surface with high-efficiency Ultra-Web ® FR fume filter cartridges. The Weld Bench utilizes four Ultra-Web fume cartridges with highest filtration efficiency of 99.999% on 0.5 µm particles. [See More]

  • Collector Type: Downdraft Tables; Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Filter Cleaning: Pulse-jet
Dust & Smoke Collector -- FRED JR™
from Diversi-Tech, Inc.

The compact FRED ™ JR is designed for minimum power consumption and simple maintenance. The unit is portable and can capture contaminants at source. The pickup arm is self-supporting and captures pollutants before they reach the workers' breathing zone. The system provides cleaner, healthier... [See More]

  • Collector Type: Source Collector / Portable
  • Efficiency: 99.97
  • Airflow: 1200
  • Minimum Particle Size: 0.3000
S-984-SB Table-Top Spray Booth
from Air Impurities Removal Systems, Inc.

Choose from a variety of filter combinations to remove smoke, dust, odors, and harmful fumes from the air you breathe. Included is a custom acrylic capture hood, allowing for use as a bench-top spray booth for aerosol and light touch-up painting. Included With Product. Multi-Stage Filtration:... [See More]

  • Collector Type: Source Collector / Portable
  • Efficiency: 50
  • Airflow: 415
  • Applications: Art Conservation, Painting, Pottery, Jewelry, Pharmaceutical, Powder Mixing, Chemical, Soldering, Forensics, Plastics
Portable Air Cleaner -- RP2
from Micro Air

Micro Air ® manufactures a complete line of portable collectors. from the TM1000 cartridge collector, for lighter duty or smaller volume applications to the MC1500 cartridge collector for heavy duty production. The TM500, our newest addition to the line of portable collectors, equipped with a... [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Filter Cleaning: Pulse-jet
Single User, PRE-HEPA-GAS Volume Extraction System -- BVX-101
from Metcal

The BVX-101 is a single user, PRE-HEPA-GAS volume extraction system designed to be used directly on the workbench. The unit is designed with an innovative adaptor which allows the user to choose between plenum or arm extraction options. Features and Benefits: Portable, single user fume extraction... [See More]

  • Collector Type: Source Collector / Portable
  • Applications: Welding Fumes
ARM-EVAC 250 -- 8889-0255-P1
from PACE

The Arm-Evac 250 is ideal for heavy-duty operations that need high capacity and continuous particle filter monitoring. Incorporating microprocessor technology, an easy-to-read graphical LED filter condition monitor changes from green to yellow to red as the filter becomes clogged. Additionally, flow... [See More]

  • Collector Type: Source Collector / Portable
  • Applications: Welding Fumes
  • Separation / Filtration System: Cartridge-type units
Fume Extractor -- ExpandX-1
from Filtrabox by PAT Technology

Portable Laser Fume Extractor w/ 1-blower and high capacity 3 stage HEPA filtration for maximum capacity on small to mid-sized industrial laser systems. Extracts, filters and recirculates clean air into the workspace. Expansion Capable: An upgrade blower module can be added at any time for 2x more... [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Airflow: 235
SCB Source Capture Dust Collector -- Model SCB
from United Air Specialists, Inc.

SCA and SCB cartridge dust collectors capture hazardous contaminants from welding processes. Installed above the plant floor, these ceiling-mount units ensure clean air without taking up valuable floor space. This cartridge collector offers a choice of ambient air collection (SCA) as well as source... [See More]

  • Collector Type: Source Collector / Portable; Stationary Unit
  • Filter Cleaning: Pulse-jet; Reverse Air
  • Separation / Filtration System: Cartridge-type units
  • Airflow: 2000
Weld Fume Collector -- Easy-Trunk®
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit Easy-Trunk and Porta-Trunk are portable weld fume collectors with an 8-foot Flex-Trunk Fume Weld Fume Extraction Arm. The Easy-Trunk fume collector features a built-in filter cleaning system while the Porta-Trunk fume collector is a manual filter cleaning system. Both collectors... [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Filter Cleaning: Pulse-jet
Dust & Smoke Collector -- FRED™ 01
from Diversi-Tech, Inc.

Diversi-Tech's FRED ™ air cleaners are designed for installation in industrial applications for the removal of smoke, dust and other airborne contaminants. FRED ™ will remove particulate as small as 0.5 micron with it's standard filters and acts as a heat recovery device to drastically... [See More]

  • Collector Type: Source Collector / Portable
  • Efficiency: 99.97
  • Airflow: 1200
  • Minimum Particle Size: 0.3000
S-987-1 Portable Fume Extractor
from Air Impurities Removal Systems, Inc.

S-987-1 DOES NOT COME WITH A PRIMARY FILTER, PLEASE SELECT AN F-987 FILTER COMBINATION. Multiple Filter combinations are available to accommodate countless applications such as: fume, dust, smoke, and vapor removal. If you aren ’t sure what filter works best for your application, contact us. [See More]

  • Collector Type: Source Collector / Portable
  • Efficiency: 50
  • Airflow: 350
  • Applications: Anesthesia, Veterinary, Art Conservation, Jewelry, Pharmaceutical, Chemical, Soldering, Guitar Pedals, Powder Mixing, Circuit Board, Welding
Portable Air Cleaner -- TM1000
from Micro Air

Micro Air ® manufactures a complete line of portable collectors. from the TM1000 cartridge collector, for lighter duty or smaller volume applications to the MC1500 cartridge collector for heavy duty production. The TM500, our newest addition to the line of portable collectors, equipped with a... [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Filter Cleaning: Pulse-jet
Two Operator, Pre-Deep Bed-HEPA-GAS Volume Extraction System -- BVX-203
from Metcal

The BVX-203 is a two operator, Pre-Deep Bed-HEPA-Gas volume extraction system designed to be used adjacent to the workbenches. Features and Benefits : Two station design for dynamic fume extraction. New brushless motor, quiet operation. Complete portability, placed under or next to the bench-top. [See More]

  • Collector Type: Source Collector / Portable
  • Applications: Welding Fumes
ARM-EVAC 50 -- 8889-0050-P1
from PACE

The Arm-Evac 50 is a unique, portable, cost-effective, bench-top fume extractor that provides wide area fume extraction or highly efficient source capture at two points using the optional arm attachment (8886-0055-P1). The Arm-Evac 50 features operator adjustable airflow, quiet operation and a wide... [See More]

  • Collector Type: Source Collector / Portable
  • Airflow: 89.43
  • Separation / Filtration System: Cartridge-type units
  • Applications: Welding Fumes
Fume Extractor -- ExpandX-2
from Filtrabox by PAT Technology

Portable Laser Fume Extractor w/ 2-blowers and high capacity 3 stage HEPA filtration for maximum performance on mid-sized to large industrial laser systems. Extracts, filters and recirculates clean air into the workspace. [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Airflow: 235
SFC Downward Flow Dust Collector -- SFC Series
from United Air Specialists, Inc.

The SFC Series of cartridge dust collectors effectively remove harmful dusts and smoke from industrial processes. Situated inside a factory or outdoors, these downward flow dust collectors are expandable in the field at anytime due to their modular design. The SFC Series uses a patented pulse-jet... [See More]

  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Filter Cleaning: Pulse-jet; Reverse Air; Patented technology
Weld Fume Collector -- Porta-Trunk®
from Donaldson Torit – Donaldson Company, Inc.

Torit PowerCore TG's strong and sleek all-welded housing is the ideal fit as a stand-alone on the plant floor or integrated into an OEM design.  Factor in the energy saver package, quiet motor and smart controls specifically designed for metalworking, and the choice is clear.  Torit PowerCore TG is... [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Filter Cleaning: Pulse-jet
Dust & Smoke Collector -- FRED™ 02
from Diversi-Tech, Inc.

Diversi-Tech's FRED ™ air cleaners are designed for installation in industrial applications for the removal of smoke, dust and other airborne contaminants. FRED ™ will remove particulate as small as 0.5 micron with it's standard filters and acts as a heat recovery device to drastically... [See More]

  • Collector Type: Source Collector / Portable; Wall or Column
  • Efficiency: 99.97
  • Airflow: 1000 to 1400
  • Minimum Particle Size: 0.3000
S-987-2A Portable Fume Extractor
from Air Impurities Removal Systems, Inc.

Our unique design allows for interchangeability between inlet covers and an optional caster base for portable use. S-987-2A DOES NOT COME WITH A PRIMARY FILTER, PLEASE SELECT AN F-987 FILTER COMBINATION. Multiple Filter combinations are available to accommodate countless applications such as: fume,... [See More]

  • Collector Type: Source Collector / Portable
  • Efficiency: 50
  • Airflow: 350
  • Applications: Anesthesia, Veterinary, Art Conservation, Jewelry, Pharmaceutical, Chemical, Soldering, Guitar Pedals, Powder Mixing, Welding, Circuit Board
Portable Air Cleaner -- TM500
from Micro Air

Micro Air ® manufactures a complete line of portable collectors. from the TM1000 cartridge collector, for lighter duty or smaller volume applications to the MC1500 cartridge collector for heavy duty production. The TM500, our newest addition to the line of portable collectors, equipped with a... [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Airflow: 400 to 700
Two Operator, PRE-HEPA-GAS Volume Extraction System -- BVX-201
from Metcal

The BVX-201 is a two operator, PRE-HEPA-GAS volume extraction system designed to be used adjacent to the workbenches. Features and Benefits : Two station design for dynamic fume extraction. New brushless motor, quiet operation. Complete portability, placed under or next to the bench-top. Fitted with... [See More]

  • Collector Type: Source Collector / Portable
  • Applications: Welding Fumes
ARM-EVAC 500 -- 8889-0505-P1
from PACE

The Arm-Evac 500 is perfectly suited for high performance, cellular manufacturing activities and provides fume extraction for up to 6 workstations. This unit boasts a high airflow motor pump with an effective three-stage filtration system. Incorporating microprocessor technology, an easy-to-read... [See More]

  • Collector Type: Source Collector / Portable
  • Applications: Welding Fumes
  • Separation / Filtration System: Cartridge-type units
Fume Extractor -- ExpandX-2 DS
from Filtrabox by PAT Technology

Portable Dye Sublimation Fume Extractor w/ 2-blower and high capacity 3 stages hydrophobic HEPA filtration for excellent liquid particle (fog) filtering performance. Great for mid-sized industrial dye sublimation printers and heat press systems. Extracts, filters and recirculates clean air into the... [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Airflow: 235
V Downdraft Bench Dust Collector -- Model VB
from United Air Specialists, Inc.

The V Series dust collector eliminates dust, smoke and powders from a variety of manufacturing operations. Available in three configurations, these cartridge collectors serve as a portable source capture system (VP), a downdraft bench (VB) or fixed unit ducted directly to a machine (VF). The V... [See More]

  • Collector Type: Downdraft Tables; Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Filter Cleaning: Pulse-jet; Reverse Air; Optional in-place cleaning
Weld Fume Extraction Arm -- Ex-Arm
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit Weld Fume Ex-Arms capture dust, fume, and smoke produced in industrial processes and extract the dirty air from the worker's breathing zone. The Ex-Arm is extremely easy to position, virtually maintenance free, and features a 360 ˚ free rotation with smooth, low-friction... [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Airflow: 350 to 1000
Dust & Smoke Collector -- FRED™ 02C
from Diversi-Tech, Inc.

Diversi-Tech's FRED ™ air cleaners are designed for installation in industrial applications for the removal of smoke, dust and other airborne contaminants. FRED ™ will remove particulate as small as 0.5 micron with it's standard filters and acts as a heat recovery device to drastically... [See More]

  • Collector Type: Source Collector / Portable; Wall or Column
  • Efficiency: 99.97
  • Airflow: 1250 to 1600
  • Minimum Particle Size: 0.3000
S-987-3 Portable Fume Extractor
from Air Impurities Removal Systems, Inc.

Unique design allows the system to be set in a vertical or horizontal position, thus making it adaptable to multiple machine configurations. Systems are designed for direct connection to your machine or capture hood. Additionally, you may order the optional caster base for portable use. S-987-3 DOES... [See More]

  • Collector Type: Source Collector / Portable
  • Efficiency: 50
  • Airflow: 350
  • Applications: Anesthesia, Veterinary, Art Conservation, Jewelry, Pharmaceutical, Chemical, Soldering, Guitar Pedals, Powder Mixing, Electronics, Printing
Volume Fume Extraction System -- VFX-1000
from Metcal

Solder smoke is more than just an irritant. It can reduce worker productivity through a loss of concentration and fatigue. These and other health concerns may be a result of exposure to solder fumes during the production process. As an employer, you are responsible for properly managing the health... [See More]

  • Collector Type: Source Collector / Portable
  • Applications: Welding Fumes
Fume Extractor -- ExpandX-3
from Filtrabox by PAT Technology

Portable Laser Fume Extractor w/ 3-blowers and high capacity 4 stage HEPA filtration for maximum performance on large industrial laser systems. Extracts, filters and recirculates clean air into the workspace. [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Airflow: 235
VCC Vertical Dust/Mist Collector -- VCC Series
from United Air Specialists, Inc.

The VCC dust/mist collector captures coolant smoke and fume from various metal finishing and forming processes. Installed directly on or adjacent to a machining center, this light-duty, source capture unit can be designed to solve your specific needs. The VCC uses an upward airflow pattern for mist... [See More]

  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Bag-type Units
  • Process: Dry Type
  • Airflow: 1000 to 1500
FRED™ SR C1 -- C1-1.5
from Diversi-Tech, Inc.

Diversi-Tech's FRED ™ dust collectors are designed for installation in industrial applications for the removal of smoke, dust and other airborne contaminants. The FRED ™ C1 will remove particulate as small as 0.5 micron with it's standard filters and acts as a heating recovery device to... [See More]

  • Collector Type: Source Collector / Portable
  • Efficiency: 99.5
  • Airflow: 1000
  • Minimum Particle Size: 0.5000
S-987-DCA1 Dental Clean Air | HEPA
from Air Impurities Removal Systems, Inc.

High-speed equipment such as scalers and drills create aerosols and splatter, which combined with the presence of bodily fluids, increases risk of spreading infectious disease. The HEPA filter included with this system is 99.97% effective at removing particulate matter down to 0.3 microns in size,... [See More]

  • Collector Type: Source Collector / Portable
  • Efficiency: 60
  • Airflow: 350
  • Applications: Hospital, Clinic, Dental, Anesthesia, Veterinary, Pathology, Pharmaceutical, Forensics
Fume Extractor -- ExpandX-3 DS
from Filtrabox by PAT Technology

Portable Dye Sublimation Fume Extractor w/ 3-blower and high capacity 4 stages hydrophobic HEPA filtration for excellent liquid particle (fog) filtering performance. Great for large industrial dye sublimation printers and heat press systems. Extracts, filters and recirculates clean air into the... [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Airflow: 235
FRED™ T Series -- T-3000
from Diversi-Tech, Inc.

Diversi-Tech's FRED ™ T Series Packaged Air Filtration Systems are designed to collect dust, smoke, and other airborne particulates with a 95% efficient, 2- stage filtration system. The unit's modular construction is designed as part of a complete ambient air filtration package. Units can be... [See More]

  • Collector Type: Ambient Units; Source Collector / Portable
  • Efficiency: 95
  • Airflow: 3000
  • Applications: Metalworking Chips / Fluid; Welding Fumes
S-DTL-E Portable Fume Extractor & Dust Collector (No Filters)
from Air Impurities Removal Systems, Inc.

The extended height of the S-DTL-1 accommodates more filter media, making it a great option for users with multiple applications or particularly toxic applications. This system does not come with an inlet cover. Please choose from one of the two source capture options available below: IO-DTL-1:... [See More]

  • Collector Type: Source Collector / Portable
  • Applications: Circuit Boards, Electronics, Art Conservation, Jewelry, Welding, Pharmaceutical, Chemical, Soldering, Powder Mixing, Grinding, Sanding
  • Airflow: 350
Fume Extractor -- ExpandX-3 WP
from Filtrabox by PAT Technology

Portable Wide-format printing fume extractor w/ 3-blower and high capacity 3 stage HEPA filtration and extra activated carbon for excellent filtering performance. Great for mid-sized industrial wide-format printers. Extracts, filters and recirculates clean air into the workspace. [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Airflow: 235
SC-1000 Portable Air Cleaner
from Air Impurities Removal Systems, Inc.

The Extract-All ® SC-1000 Portable Smoke, Dust, and Weld Fume Collector is designed for direct source capture of various airborne contaminants. It is an efficient and cost effective method of handling applications that require maximum portability. The SC-1000 operates by collecting the smoke... [See More]

  • Collector Type: Source Collector / Portable
  • Efficiency: 100
  • Airflow: 1000
  • Applications: Welding, Grinding, Metal ‘Fabrication