Wet Fume and Smoke Collectors

3 Results
Tellerettes® -- No. 3-TypeK
from Verantis

Greater gas flow capacity permits use of smaller diameter, lower cost columns. Existing towers can be retrofitted for higher capacity and improved efficiency. Lower pressure drop reduces operating costs. High open area design minimizes fouling. High column stability. No classic flooding. Effective... [See More]

  • Process: Wet Type
  • Separation / Filtration System: Impinger
  • Collector Type: Tower Packing
  • Efficiency: 99.9
Wet Downdraft Table -- DD2x4-WET
from Diversi-Tech, Inc.

Diversi-Tech's line of INDUSTRIAL DOWNDRAFT TABLES incorporate 12 gauge metal construction, built in motor/blower combinations, front or side filter access, deep dust trays, reverse pulse filter cleaning system, and several different grating options. [See More]

  • Process: Wet Type
  • Filter Cleaning: Reverse Air
  • Collector Type: Downdraft Tables
  • Airflow: 1800
Wet Downdraft Table -- DDMini-WET
from Diversi-Tech, Inc.

Diversi-Tech's line of INDUSTRIAL DOWNDRAFT TABLES incorporate 12 gauge metal construction, built in motor/blower combinations, front or side filter access, deep dust trays, reverse pulse filter cleaning system, and several different grating options. [See More]

  • Process: Wet Type
  • Filter Cleaning: Reverse Air
  • Collector Type: Downdraft Tables
  • Airflow: 1200