Continuous Duty Fume and Smoke Collectors

20 Results
Ambient Fume Collection System -- AT-3000
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit AT-3000 is a self-contained, continuous cleaning fume collector ventilation system for use when source capture isn't possible. Ceiling mounting allows this unit to be placed in a wide variety of sites that were previously inaccessible to high-efficiency dust collectors. Ultra-Web... [See More]

  • Features: Continuous
  • Process: Dry Type
  • Collector Type: Ambient Units; Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
DA Bag Media Collectors -- Model DA
from United Air Specialists, Inc.

The DA, DB and DBM dust/mist collector removes smoke, dust, oil mist and other pollutants from many industrial processes. Available in three configurations DA, DB and DBM, these media dust/mist collectors capture wet and dry particles. DA, DB and DBM media collectors offer multiple filtration... [See More]

  • Features: Continuous
  • Process: Dry Type
  • Collector Type: Ambient Units; Stationary Unit
  • Separation / Filtration System: Bag-type Units
Item # C3-108H3, C3-Commercial Standard Precipitators - 27 Ton Unit
from Universal Air & Gas Products Corp.

Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 9 Ton Through 27 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]

  • Features: Continuous
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Stationary Unit
  • Airflow: 10800
Trunk 2000 Source Fume Collector -- T-2000
from Donaldson Torit – Donaldson Company, Inc.

Trunk ® 2000 (T-2000) Source Collector. The Donaldson T-2000 source collection system is designed to handle one or two welding stations using Flex-Trunk arms and recirculate clean air back to the workplace. It is designed for overhead mounting and is equipped with automatic pulse cleaning for... [See More]

  • Features: Continuous
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
MCB Cross Ventilation Dust Collector -- MCB Series
from United Air Specialists, Inc.

The MCB Series of cartridge dust collectors effectively remove fine airborne dusts while providing workers space for unrestricted movement to perform industrial processes. Available as 3 ′, 6 ′ or 9 ′ modules, the MCB cartridge collector can be used alone or in combination with a... [See More]

  • Features: Continuous; HEPA/ULPA (optional feature); Instrument Panel (optional feature)
  • Process: Dry Type
  • Collector Type: Ambient Units; Collection Booths (optional feature); Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Item # C3-108H3-24, C3-Commercial Standard Precipitators - 27 Ton Unit
from Universal Air & Gas Products Corp.

Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 24 Ton Through 40 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]

  • Features: Continuous
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Stationary Unit
  • Airflow: 10800
PSG Smog-Hog Kitchen Emissions Collector -- PSG Series
from United Air Specialists, Inc.

The Smog-Hog PSG mist collector eliminates mist and smoke from kitchen emissions and industrial processes. This heavy-duty fume collector can be mounted inside or outside a facility and customized to fit your building ’s requirements. The Smog-Hog PSG system uses electrostatic precipitation... [See More]

  • Features: Continuous; HEPA/ULPA (optional feature); Instrument Panel (optional feature)
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Impinger
Item # C3-120H3, C3-Commercial Standard Precipitators - 30 Ton Unit
from Universal Air & Gas Products Corp.

Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 24 Ton Through 40 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]

  • Features: Continuous
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Stationary Unit
  • Airflow: 12000
PSH Modulcar ESP Mist Collector -- PSH Series
from United Air Specialists, Inc.

The Smog-Hog PSH Series of mist/fume collectors prevents hazardous emissions from escaping into the outdoors. Situated inside or outside a facility, these mist collectors are an ideal solution for capturing emissions from asphalt, industrial cooking, plasticizers, textiles and other manufacturing... [See More]

  • Features: Continuous
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Electrostatic Precipitators
Item # C3-12H1, C3-Commercial Standard Precipitators - 3 Ton Unit
from Universal Air & Gas Products Corp.

Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 3 Ton Through 8 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]

  • Features: Continuous
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Stationary Unit
  • Airflow: 1200
SFC Downward Flow Dust Collector -- SFC Series
from United Air Specialists, Inc.

The SFC Series of cartridge dust collectors effectively remove harmful dusts and smoke from industrial processes. Situated inside a factory or outdoors, these downward flow dust collectors are expandable in the field at anytime due to their modular design. The SFC Series uses a patented pulse-jet... [See More]

  • Features: Continuous; HEPA/ULPA (optional feature); Instrument Panel (optional feature)
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Item # C3-32H2, C3-Commercial Standard Precipitators - 8 Ton Unit
from Universal Air & Gas Products Corp.

Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 3 Ton Through 8 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]

  • Features: Continuous
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Stationary Unit
  • Airflow: 3200
SG Smog-Hog ESP Mist Collector -- SG Series
from United Air Specialists, Inc.

The Smog-Hog SG Series mist collector captures high-volume coolant mist and oil smoke from industrial processes including drilling, grinding, screw machining and others. Depending on your requirements, systems can be ducted, unducted or free hanging inside any facility. The Smog-Hog SG system uses a... [See More]

  • Features: Continuous
  • Process: Dry Type
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Separation / Filtration System: Electrostatic Precipitators; Impinger
Item # C3-36H1, C3-Commercial Standard Precipitators - 9 Ton Unit
from Universal Air & Gas Products Corp.

Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 9 Ton Through 27 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]

  • Features: Continuous
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Stationary Unit
  • Airflow: 3600
SHN Smog-Hog ESP Mist Collector -- SHN Series
from United Air Specialists, Inc.

The Smog-Hog SHN Series mist collector captures oil smoke and mist particles in drilling, grinding and a variety of industrial processes. This mist collector can be ducted, unducted or machine-mounted inside a facility to meet your requirements. The Smog-Hog SHN mist collector uses an ionizer and an... [See More]

  • Features: Continuous
  • Process: Dry Type
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Separation / Filtration System: Electrostatic Precipitators; Impinger
Item # D4-10H, Residential Deluxe Precipitators - 2 1/2 Ton Unit
from Universal Air & Gas Products Corp.

Residential Deluxe Precipitators - Model Series: D4 (In-Duct, Integral Spray Wash) - 2 1/2 Ton through 3 Ton Units. D-series: Residential applications require an option for top-in, side-out airflow; or simple horizontal airflow. The D-series cabinet design accommodates this variable with two... [See More]

  • Features: Continuous; Instrument Panel
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Stationary Unit
  • Airflow: 1000
Item # D4-10V, Residential Deluxe Precipitators - 2 1/2 Ton Unit
from Universal Air & Gas Products Corp.

Residential Deluxe Precipitators - Model Series: D4 (In-Duct, Integral Spray Wash) - 2 1/2 Ton through 3 Ton Units. D-series: Residential applications require an option for top-in, side-out airflow; or simple horizontal airflow. The D-series cabinet design accommodates this variable with two... [See More]

  • Features: Continuous; Instrument Panel
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Stationary Unit
  • Airflow: 1000
Item # Mi-40, Self-Contained Standard Precipitators - 4000 CFM
from Universal Air & Gas Products Corp.

Self-Contained Standard Precipitators - Model Series: Mi (with Integral Blower/Motor Assembly)- 800 Though 6000 CFM. Mi-series: This product range is self-contained, utilizing its own built in squirrel cage blower and motor assembly. Typically the units are free standing or suspended from the... [See More]

  • Features: Continuous
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Ambient Units
  • Airflow: 4000
Item # Mi-8, Self-Contained Standard Precipitators - 800 CFM
from Universal Air & Gas Products Corp.

Self-Contained Standard Precipitators - Model Series: Mi (with Integral Blower/Motor Assembly)- 800 Though 6000 CFM. Mi-series: This product range is self-contained, utilizing its own built in squirrel cage blower and motor assembly. Typically the units are free standing or suspended from the... [See More]

  • Features: Continuous
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Ambient Units
  • Airflow: 800
Item # S4-10H, Residential Slimline Precipitators- 2 1/2 Ton Through 4 Ton Units
from Universal Air & Gas Products Corp.

Residential Slimline Precipitators - Model Series: S4 (In-Duct) 2 1/2 Ton through 4 Ton Units. D-series: Residential applications require an option for top-in, side-out airflow; or simple horizontal airflow. The D-series cabinet design accommodates this variable with two separate cabinet designs. [See More]

  • Features: Continuous
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Stationary Unit
  • Airflow: 1000