Fine Powders Fume and Smoke Collectors
from Clean Air Industries
Safe and Effective Containment of Dust and Fumes. The Amtech EBM Environmental Booth by Clean Air Industries epitomizes the pinnacle of air purification technology, offering a comprehensive solution for the effective capture of airborne contaminants. This state-of-the-art system is specifically... [See More]
- Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
- Separation / Filtration System: Fire Retardant 80/20 Cellulose/Polyester 36″x12.75″ 99.5% @ 0.5 microns (4x)
- Collector Type: Collection Booths
- Airflow: 3000
from Clean Air Industries
The Amtech Streamer Ambient Tower by Clean Air Industries offers an easy, effective solution for your welding shop by creating a constant series of air changes in your welding space. Space: With shop floor space at a premium, the Amtech Streamer Ambient Tower series offers an efficient solution for... [See More]
- Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
- Process: Dry Type
- Collector Type: Ambient Units
- Separation / Filtration System: Cartridge-type units
from Clean Air Industries
Automatic fume extraction from your MIG gun. For MIG welding, the Clean Air Brahm Hi-Vac Fume Extraction System is the best solution available for safety and plant cleanliness. You will extract harmful fumes without need for secondary equipment that requires constant repositioning, or expensive... [See More]
- Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
from Clean Air Industries
Handsfree Fume Extraction for your Welding Shop. The DFX Ambient Air Cleaner Series by Clean Air Industries allows you to provide weld fume extraction and dust collection for your entire facility with no floor space used. Space: The DFX is hung at 12-14 feet in a pattern that allows air coverage... [See More]
- Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
- Collector Type: Ambient Units
from Clean Air Industries
The Compact, Self-Contained Robotic Weld Cell Solution. Instant Quote Calculator. The Clean Air Liberty Weld Cell Evo is your compact robotic weld cell solution with some of the most advanced controls available. Compact: With a footprint of only 42 ″ x 46 ″ (slightly smaller than pallet)... [See More]
- Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
from Clean Air Industries
Weld Fume Extraction with Mobility. The Clean Air Industries P1200 Portable Weld Fume Extractor has best in class draw distance and filter life with it ’s unique filter cleaner. Performance: With 1,200 CFM and an 8 ″ diameter fume arm, the Clean Air Industries P1200 Portable Weld Fume... [See More]
- Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
from Clean Air Industries
The industry ’s leading filtration booth for welding labs, training centers, and vocational schools. The Clean Air Industries Bolt Together Welding Booth sets the standard in quality of manufacture in the educational weld fume extraction space. Custom sizes are available from 4 ×4, 5... [See More]
- Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
- Collector Type: Collection Booths
from Clean Air Industries
The Industry Standard for Fume Extraction in Trade Schools and Welding Labs. The WeldStation Dual by Clean Air Industries is the premiere solution used in hundreds of trade schools around the country. Filtered Welding Booth: A welding booth solution that requires no additional accessories or Fume... [See More]
- Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
from United Air Specialists, Inc.
The DA, DB and DBM dust/mist collector removes smoke, dust, oil mist and other pollutants from many industrial processes. Available in three configurations DA, DB and DBM, these media dust/mist collectors capture wet and dry particles. DA, DB and DBM media collectors offer multiple filtration... [See More]
- Applications: FinePowders; General Cleaning; Metalworking Chips / Fluid; Welding Fumes
- Process: Dry Type
- Collector Type: Ambient Units; Stationary Unit
- Separation / Filtration System: Bag-type Units
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Applications: FinePowders; General Cleaning; Welding Fumes
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Filter Cleaning: Pulse-jet
from Donaldson Torit – Donaldson Company, Inc.
The Donaldson Torit AT-3000 is a self-contained, continuous cleaning fume collector ventilation system for use when source capture isn't possible. Ceiling mounting allows this unit to be placed in a wide variety of sites that were previously inaccessible to high-efficiency dust collectors. Ultra-Web... [See More]
- Applications: Abrasives; FinePowders
- Process: Dry Type
- Collector Type: Ambient Units; Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from Aget Manufacturing Company
Aget Downdraft Tables and benches are designed to draw contaminated air away from the worker's breathing zone, as they perform such tasks as grinding, buffing, polishing, or sanding. The tables are built in both single and double hopper styles, and are of modular design to serve as single unit... [See More]
- Applications: FinePowders; Metalworking Chips / Fluid; Toxic Media
- Airflow: 150 to 250
- Collector Type: Downdraft Tables
from United Air Specialists, Inc.
The MCB Series of cartridge dust collectors effectively remove fine airborne dusts while providing workers space for unrestricted movement to perform industrial processes. Available as 3 ′, 6 ′ or 9 ′ modules, the MCB cartridge collector can be used alone or in combination with a... [See More]
- Applications: Abrasives; FinePowders; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes
- Process: Dry Type
- Collector Type: Ambient Units; Collection Booths (optional feature); Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Applications: FinePowders; General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Donaldson Torit – Donaldson Company, Inc.
The Donaldson Torit Easy-Trunk and Porta-Trunk are portable weld fume collectors with an 8-foot Flex-Trunk Fume Weld Fume Extraction Arm. The Easy-Trunk fume collector features a built-in filter cleaning system while the Porta-Trunk fume collector is a manual filter cleaning system. Both collectors... [See More]
- Applications: Abrasives; FinePowders; Welding Fumes
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from United Air Specialists, Inc.
SCA and SCB cartridge dust collectors capture hazardous contaminants from welding processes. Installed above the plant floor, these ceiling-mount units ensure clean air without taking up valuable floor space. This cartridge collector offers a choice of ambient air collection (SCA) as well as source... [See More]
- Applications: FinePowders; General Cleaning; Welding Fumes
- Separation / Filtration System: Cartridge-type units
- Collector Type: Ambient Units; Stationary Unit
- Filter Cleaning: Pulse-jet; Reverse Air
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Applications: FinePowders; General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Donaldson Torit – Donaldson Company, Inc.
Torit PowerCore TG's strong and sleek all-welded housing is the ideal fit as a stand-alone on the plant floor or integrated into an OEM design. Factor in the energy saver package, quiet motor and smart controls specifically designed for metalworking, and the choice is clear. Torit PowerCore TG is... [See More]
- Applications: Abrasives; FinePowders; Welding Fumes
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from United Air Specialists, Inc.
The SFC Series of cartridge dust collectors effectively remove harmful dusts and smoke from industrial processes. Situated inside a factory or outdoors, these downward flow dust collectors are expandable in the field at anytime due to their modular design. The SFC Series uses a patented pulse-jet... [See More]
- Applications: Abrasives; Explosives; FinePowders; General Cleaning; Metalworking Chips / Fluid; Toxic Media; Welding Fumes
- Process: Dry Type
- Collector Type: Source Collector / Portable; Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Applications: FinePowders; General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from United Air Specialists, Inc.
The V Series dust collector eliminates dust, smoke and powders from a variety of manufacturing operations. Available in three configurations, these cartridge collectors serve as a portable source capture system (VP), a downdraft bench (VB) or fixed unit ducted directly to a machine (VF). The V... [See More]
- Applications: Abrasives; FinePowders; General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Downdraft Tables; Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Applications: FinePowders; General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Applications: FinePowders; General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Applications: FinePowders; General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Applications: FinePowders; General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Applications: FinePowders; General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units