Reverse Air Fume and Smoke Collectors
from Diversi-Tech, Inc.
The model DD 2x4 is a portable 120 volt, single phase unit equipped with a manually activated reverse pulse self cleaning system. The 2x4 offers a 2.7'x4' work surface with integrated overhang along with a steel grating, 225 ft. sq. filter, and motor starter. [See More]
- Filter Cleaning: Reverse Air
- Process: Dry Type
- Collector Type: Downdraft Tables
- Airflow: 1500
from United Air Specialists, Inc.
The MCB Series of cartridge dust collectors effectively remove fine airborne dusts while providing workers space for unrestricted movement to perform industrial processes. Available as 3 ′, 6 ′ or 9 ′ modules, the MCB cartridge collector can be used alone or in combination with a... [See More]
- Filter Cleaning: Pulse-jet; Reverse Air
- Process: Dry Type
- Collector Type: Ambient Units; Collection Booths (optional feature); Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Diversi-Tech, Inc.
The Diversi-Tech self cleaning downdraft table eliminates the need for costly maintenance and replacement filters. Compressed air is blown through the filter in the reverse direction, dislodging smoke and dust from the filter. The solid pollutants are then collected in the dust drawer and emptied... [See More]
- Filter Cleaning: Reverse Air
- Process: Dry Type
- Collector Type: Downdraft Tables
- Airflow: 4300
from United Air Specialists, Inc.
SCA and SCB cartridge dust collectors capture hazardous contaminants from welding processes. Installed above the plant floor, these ceiling-mount units ensure clean air without taking up valuable floor space. This cartridge collector offers a choice of ambient air collection (SCA) as well as source... [See More]
- Filter Cleaning: Pulse-jet; Reverse Air
- Separation / Filtration System: Cartridge-type units
- Collector Type: Ambient Units; Stationary Unit
- Airflow: 2500
from Diversi-Tech, Inc.
All Diversi-Tech Downdraft tables are available with built-in articulating capture arms. This arm provides the user with ventilation for items that may be too large or too heavy to place on the table. The arm comes included with a sliding gate to divert air as needed. Adding an arm gives you all the... [See More]
- Filter Cleaning: Reverse Air
- Process: Dry Type
- Collector Type: Downdraft Tables
- Airflow: 5050
from United Air Specialists, Inc.
The SFC Series of cartridge dust collectors effectively remove harmful dusts and smoke from industrial processes. Situated inside a factory or outdoors, these downward flow dust collectors are expandable in the field at anytime due to their modular design. The SFC Series uses a patented pulse-jet... [See More]
- Filter Cleaning: Pulse-jet; Reverse Air; Patented technology
- Process: Dry Type
- Collector Type: Source Collector / Portable; Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Diversi-Tech, Inc.
The Diversi-Tech 4x4 features a front and rear overhang to allow 2 workers to comfortable work on the table face to face. This self cleaning downdraft table eliminates the need for costly maintenance and replacement filters. Compressed air is blown through the filter in the reverse direction,... [See More]
- Filter Cleaning: Reverse Air
- Process: Dry Type
- Collector Type: Downdraft Tables
- Airflow: 4300
from United Air Specialists, Inc.
The V Series dust collector eliminates dust, smoke and powders from a variety of manufacturing operations. Available in three configurations, these cartridge collectors serve as a portable source capture system (VP), a downdraft bench (VB) or fixed unit ducted directly to a machine (VF). The V... [See More]
- Filter Cleaning: Pulse-jet; Reverse Air; Optional in-place cleaning
- Process: Dry Type
- Collector Type: Downdraft Tables; Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from Diversi-Tech, Inc.
The Diversi-Tech 4x6 features a front and rear overhang to allow 2 workers to comfortable work on the table face to face. This self cleaning downdraft table eliminates the need for costly maintenance and replacement filters. Compressed air is blown through the filter in the reverse direction,... [See More]
- Filter Cleaning: Reverse Air
- Process: Dry Type
- Collector Type: Downdraft Tables
- Airflow: 4300
from Diversi-Tech, Inc.
Diversi-Tech's line of INDUSTRIAL DOWNDRAFT TABLES incorporate 12 gauge metal construction, built in motor/blower combinations, front or side filter access, deep dust trays, reverse pulse filter cleaning system, and several different grating options. [See More]
- Filter Cleaning: Reverse Air
- Process: Wet Type
- Collector Type: Downdraft Tables
- Airflow: 1800
from Diversi-Tech, Inc.
Diversi-Tech's line of INDUSTRIAL DOWNDRAFT TABLES incorporate 12 gauge metal construction, built in motor/blower combinations, front or side filter access, deep dust trays, reverse pulse filter cleaning system, and several different grating options. [See More]
- Filter Cleaning: Reverse Air
- Process: Wet Type
- Collector Type: Downdraft Tables
- Airflow: 1200