Pulse-jet Fume and Smoke Collectors
from Donaldson Torit – Donaldson Company, Inc.
Trunk ® 2000 (T-2000) Source Collector. The Donaldson T-2000 source collection system is designed to handle one or two welding stations using Flex-Trunk arms and recirculate clean air back to the workplace. It is designed for overhead mounting and is equipped with automatic pulse cleaning for... [See More]
- Filter Cleaning: Pulse-jet
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from United Air Specialists, Inc.
The MCB Series of cartridge dust collectors effectively remove fine airborne dusts while providing workers space for unrestricted movement to perform industrial processes. Available as 3 ′, 6 ′ or 9 ′ modules, the MCB cartridge collector can be used alone or in combination with a... [See More]
- Filter Cleaning: Pulse-jet; Reverse Air
- Process: Dry Type
- Collector Type: Ambient Units; Collection Booths (optional feature); Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Micro Air
The Micro Air ® Clean Air Booth (CAB) is a unique blend of simple modular construction and leading edge air cleaning technology. It's a self-contained, ductless system that provides maximum manufacturing flexibility while protecting workers from the airborne hazards associated with applications... [See More]
- Filter Cleaning: Pulse-jet
- Process: Dry Type
- Collector Type: Collection Booths
- Separation / Filtration System: Cartridge-type units
from Donaldson Torit – Donaldson Company, Inc.
The Donaldson Torit Weld Bench combines a robust, #7 gauge work surface with high-efficiency Ultra-Web ® FR fume filter cartridges. The Weld Bench utilizes four Ultra-Web fume cartridges with highest filtration efficiency of 99.999% on 0.5 µm particles. [See More]
- Filter Cleaning: Pulse-jet
- Process: Dry Type
- Collector Type: Downdraft Tables; Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from United Air Specialists, Inc.
SCA and SCB cartridge dust collectors capture hazardous contaminants from welding processes. Installed above the plant floor, these ceiling-mount units ensure clean air without taking up valuable floor space. This cartridge collector offers a choice of ambient air collection (SCA) as well as source... [See More]
- Filter Cleaning: Pulse-jet; Reverse Air
- Separation / Filtration System: Cartridge-type units
- Collector Type: Ambient Units; Stationary Unit
- Airflow: 2500
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Filter Cleaning: Pulse-jet
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Airflow: 1200
from Donaldson Torit – Donaldson Company, Inc.
The Donaldson Torit Easy-Trunk and Porta-Trunk are portable weld fume collectors with an 8-foot Flex-Trunk Fume Weld Fume Extraction Arm. The Easy-Trunk fume collector features a built-in filter cleaning system while the Porta-Trunk fume collector is a manual filter cleaning system. Both collectors... [See More]
- Filter Cleaning: Pulse-jet
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from United Air Specialists, Inc.
The SFC Series of cartridge dust collectors effectively remove harmful dusts and smoke from industrial processes. Situated inside a factory or outdoors, these downward flow dust collectors are expandable in the field at anytime due to their modular design. The SFC Series uses a patented pulse-jet... [See More]
- Filter Cleaning: Pulse-jet; Reverse Air; Patented technology
- Process: Dry Type
- Collector Type: Source Collector / Portable; Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Filter Cleaning: Pulse-jet
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Donaldson Torit – Donaldson Company, Inc.
Torit PowerCore TG's strong and sleek all-welded housing is the ideal fit as a stand-alone on the plant floor or integrated into an OEM design. Factor in the energy saver package, quiet motor and smart controls specifically designed for metalworking, and the choice is clear. Torit PowerCore TG is... [See More]
- Filter Cleaning: Pulse-jet
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from United Air Specialists, Inc.
The V Series dust collector eliminates dust, smoke and powders from a variety of manufacturing operations. Available in three configurations, these cartridge collectors serve as a portable source capture system (VP), a downdraft bench (VB) or fixed unit ducted directly to a machine (VF). The V... [See More]
- Filter Cleaning: Pulse-jet; Reverse Air; Optional in-place cleaning
- Process: Dry Type
- Collector Type: Downdraft Tables; Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Filter Cleaning: Pulse-jet
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Filter Cleaning: Pulse-jet
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Filter Cleaning: Pulse-jet
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Filter Cleaning: Pulse-jet
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Filter Cleaning: Pulse-jet
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Filter Cleaning: Pulse-jet
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Filter Cleaning: Pulse-jet
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Filter Cleaning: Pulse-jet
- Process: Dry Type
- Collector Type: Downdraft Tables; Stationary Unit
- Separation / Filtration System: Cartridge-type units