Welding Fumes Fume and Smoke Collectors

58 Results
Amtech EBM Environmental Booths -- Amtech EBM-4
from Clean Air Industries

Safe and Effective Containment of Dust and Fumes. The Amtech EBM Environmental Booth by Clean Air Industries epitomizes the pinnacle of air purification technology, offering a comprehensive solution for the effective capture of airborne contaminants. This state-of-the-art system is specifically... [See More]

  • Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
  • Separation / Filtration System: Fire Retardant 80/20 Cellulose/Polyester 36″x12.75″ 99.5% @ 0.5 microns (4x)
  • Collector Type: Collection Booths
  • Airflow: 3000
Amtech Streamer Ambient Towers -- EBM-8 STREAMER
from Clean Air Industries

The Amtech Streamer Ambient Tower by Clean Air Industries offers an easy, effective solution for your welding shop by creating a constant series of air changes in your welding space. Space: With shop floor space at a premium, the Amtech Streamer Ambient Tower series offers an efficient solution for... [See More]

  • Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
  • Process: Dry Type
  • Collector Type: Ambient Units
  • Separation / Filtration System: Cartridge-type units
Brahm™ Hi-Vac Fume & Smoke Extraction
from Clean Air Industries

Automatic fume extraction from your MIG gun. For MIG welding, the Clean Air Brahm Hi-Vac Fume Extraction System is the best solution available for safety and plant cleanliness. You will extract harmful fumes without need for secondary equipment that requires constant repositioning, or expensive... [See More]

  • Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
DFX Ambient Air Cleaners
from Clean Air Industries

Handsfree Fume Extraction for your Welding Shop. The DFX Ambient Air Cleaner Series by Clean Air Industries allows you to provide weld fume extraction and dust collection for your entire facility with no floor space used. Space: The DFX is hung at 12-14 feet in a pattern that allows air coverage... [See More]

  • Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
  • Collector Type: Ambient Units
Fume Dog Bulldog Magnetic Wall-Mount Fume Extractor with Exhaust -- BULLDOG-EX-FLEX
from Clean Air Industries

Upgrade to reliable welding fume control with the Fume Dog Bulldog Magnetic Wall-Mount Welding Fume Extractor with Exhaust, engineered for MIG, TIG, and Stick welding operations running up to one to two shifts per day. The system captures hazardous fumes directly at the source, improving indoor air... [See More]

  • Applications: Welding Fumes
  • Airflow: 1200
Fume Dog Bulldog Magnetic Wall-Mount Fume Extractor with Filter -- BULLDOG-FILT-FLEX
from Clean Air Industries

Upgrade to reliable welding fume control with the Fume Dog Bulldog Magnetic Wall-Mount Welding Fume Extractor with Filter. Designed for MIG, TIG, and Stick welding applications operating up to one to two shifts per day, this system captures hazardous fumes at the source to improve air quality and... [See More]

  • Applications: Welding Fumes
  • Airflow: 1200
Fume Dog Bulldog Wall-Mount Weld Fume Extractor with Exhaust -- BULLDOG-EX
from Clean Air Industries

Is Your Fume Extractor All Bark and No Bite?. Upgrade to a system that delivers. Introducing the Fume Dog Bulldog Wall-Mounted Welding Fume Extractor with Exhaust, engineered for effective fume control in MIG, TIG, or Stick welding applications operating up to 1 –2 shifts a day. Built for... [See More]

  • Applications: Welding Fumes
  • Airflow: 1200
Fume Dog Bulldog Wall-Mount Weld Fume Extractor with Filter -- BULLDOG-FILT
from Clean Air Industries

Is Your Fume Extractor All Bark and No Bite?. Upgrade to a system that delivers. Introducing the Fume Dog Bulldog Wall-Mounted Welding Fume Extractor with Filter, engineered for effective fume control in MIG, TIG, or Stick welding applications operating up to 1 –2 shifts a day. Built for... [See More]

  • Applications: Welding Fumes
  • Airflow: 1200
Fume Dog Portable Weld Fume Extractor -- FUMEDOG-PT
from Clean Air Industries

Is Your Fume Extractor All Bark and No Bite?. Introducing the Fume Dog Portable Weld Fume Extractor – a 1,200 CFM portable fume extractor for TIG, MIG, and Stick welding. Unlike others, this dog doesn ’t just bark – it clears the air like a loyal shop companion. Whether you... [See More]

  • Applications: Welding Fumes
  • Airflow: 1200
Liberty WeldCell – Automated Welding Systems
from Clean Air Industries

The Compact, Self-Contained Robotic Weld Cell Solution. Instant Quote Calculator. The Clean Air Liberty Weld Cell Evo is your compact robotic weld cell solution with some of the most advanced controls available. Compact: With a footprint of only 42 ″ x 46 ″ (slightly smaller than pallet)... [See More]

  • Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Filter Workstations for Schools & Welding Labs
from Filter 1 Clean Air Consultants

Ultimate Solution for Welding Training. With its powerful capture velocity and edge-to-edge backdraft inlet, the Filter 1 Weldtron 2000 effectively removes welding smoke and fume, providing protection and comfort for students and instructors in the training lab. In addition, the Weldtron 2000... [See More]

  • Applications: General Cleaning; Metalworking Chips / Fluid; Welding Fumes
  • Process: Dry Type
  • Collector Type: Collection Booths
  • Airflow: 2000
Capture Arms and Blowers -- FRED™ CA
from Diversi-Tech, Inc.

The CA systems consist of a choice of pick-up hoods, flexible hoses and mounting bases tailored to meet the diverse needs of industry. The total unit is referred to as Source Capture Arm Assembly. [See More]

  • Applications: Welding Fumes
  • Airflow: 700 to 2400
  • Collector Type: Source Collector / Portable
DA Bag Media Collectors -- Model DA
from United Air Specialists, Inc.

The DA, DB and DBM dust/mist collector removes smoke, dust, oil mist and other pollutants from many industrial processes. Available in three configurations DA, DB and DBM, these media dust/mist collectors capture wet and dry particles. DA, DB and DBM media collectors offer multiple filtration... [See More]

  • Applications: FinePowders; General Cleaning; Metalworking Chips / Fluid; Welding Fumes
  • Process: Dry Type
  • Collector Type: Ambient Units; Stationary Unit
  • Separation / Filtration System: Bag-type Units
Fume Extraction System -- BTX-208
from Metcal

The BTX-208 Fume Extraction System is a tip extraction unit with a high vacuum blower motor and a capacity for up to eight workstations. Features and Benefits: High performance extraction directly from the tip of any iron. Easy extraction network configuration for up to 8 benches. Complete... [See More]

  • Applications: Welding Fumes
  • Collector Type: Source Collector / Portable
Dust Collection System -- RP2
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Applications: FinePowders; General Cleaning; Welding Fumes
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Filter Cleaning: Pulse-jet
Horizontal Cartridge Dust Collector -- SL
from Scientific Dust Collectors

Scientific Dust Collectors' (SL) Horizontal Cartridge Collector is designed for industrial powders, assorted metal working and spraying applications, and sub-micron dust applications. It utilizes the patented supersonic nozzle cleaning system, internal inlet air baffle, and patented spring-loaded... [See More]

  • Applications: Welding Fumes; Mixing Industrial Powders, Paper Lint, Pharmaceutical Powders
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
Trunk 2000 Source Fume Collector -- T-2000
from Donaldson Torit – Donaldson Company, Inc.

Trunk ® 2000 (T-2000) Source Collector. The Donaldson T-2000 source collection system is designed to handle one or two welding stations using Flex-Trunk arms and recirculate clean air back to the workplace. It is designed for overhead mounting and is equipped with automatic pulse cleaning for... [See More]

  • Applications: Welding Fumes
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
ARM-EVAC 105 -- 8888-0110-P1
from PACE

The best protection from harmful fumes in its price range. The Arm-Evac 105 is portable, compact and can be easily placed on or under a workbench. The unit features a heavy-duty, maintenance-free brushless motor along with a filtration process which includes a pre-filter for course particle removal,... [See More]

  • Applications: Welding Fumes
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Source Collector / Portable
Fume Extractor -- Weld-R
from Filtrabox by PAT Technology

Portable Laser Welding Extractor with 99.999% @ 0.3 micron. HEPA filtration (standard) and high efficiency prefiltration to capture the ultrafine particles generated by laser welding. Extracts, filters and recirculates clean air into the workspace. Includes 10 foot long, 8 ” diameter duct,... [See More]

  • Applications: Welding Fumes
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
Compact Portable Welding Fume Extractor -- FRED™ Mini-Vac
from Diversi-Tech, Inc.

Diversi-Tech â € ™s FRED â „ ¢ Mini-Vac is a high vacuum, low volume extractor designed for the capture of welding fumes. The Mini-Vac is portable and a perfect choice for construction sites and maintenance facilities. The unit provides a clean, safe working... [See More]

  • Applications: Welding Fumes
  • Separation / Filtration System: Nanofiber Filter Cartridge
  • Collector Type: Source Collector / Portable
  • Filter Cleaning: Automatic
MCB Cross Ventilation Dust Collector -- MCB Series
from United Air Specialists, Inc.

The MCB Series of cartridge dust collectors effectively remove fine airborne dusts while providing workers space for unrestricted movement to perform industrial processes. Available as 3 ′, 6 ′ or 9 ′ modules, the MCB cartridge collector can be used alone or in combination with a... [See More]

  • Applications: Abrasives; FinePowders; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes
  • Process: Dry Type
  • Collector Type: Ambient Units; Collection Booths (optional feature); Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Single User, PRE-GAS Volume Extraction System -- BVX-103
from Metcal

The BVX-103 is a single user, PRE-GAS volume extraction system designed to be used directly on the workbench. The unit is designed with an innovative adaptor which allows the user to choose between plenum or arm extraction options. Features and benefits : Portable, single user fume extraction... [See More]

  • Applications: Welding Fumes
  • Collector Type: Source Collector / Portable
Dust Collection System -- RP4
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Applications: FinePowders; General Cleaning; Welding Fumes
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Low Pressure Vertical Cartridge Collector -- LP
from Scientific Dust Collectors

Scientific Dust Collectors' Low Pressure (LP) Vertical Cartridge Collector is economically designed for low volume and low static pressure (less than 10" SP). The LP employs the patented supersonic nozzle-based cleaning system, a generously sized access door, and filter removal using a spring-loaded... [See More]

  • Applications: Metalworking Chips / Fluid; Welding Fumes; Laser Tables, Plasma, Rice Dust, Silica
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
Weld Bench Fume Collector -- WB-2000
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit Weld Bench combines a robust, #7 gauge work surface with high-efficiency Ultra-Web ® FR fume filter cartridges. The Weld Bench utilizes four Ultra-Web fume cartridges with highest filtration efficiency of 99.999% on 0.5 µm particles. [See More]

  • Applications: Welding Fumes
  • Process: Dry Type
  • Collector Type: Downdraft Tables; Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
ARM-EVAC 200 -- 8889-0205-P1
from PACE

The Arm-Evac 200 is designed to meet the needs of light-duty production as well as rework and repair operations. Lightweight and compact, the Arm-Evac 200 installs in minutes. A wide variety of collection accessory options and filters are available. An optional silencer/mobile cart is also... [See More]

  • Applications: Welding Fumes
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Source Collector / Portable
Downdraft Table -- DD 2'x4'
from Diversi-Tech, Inc.

The model DD 2x4 is a portable 120 volt, single phase unit equipped with a manually activated reverse pulse self cleaning system. The 2x4 offers a 2.7'x4' work surface with integrated overhang along with a steel grating, 225 ft. sq. filter, and motor starter. [See More]

  • Applications: Metalworking Chips / Fluid; Welding Fumes; Grinding, Sanding, Deburring, Cutting
  • Process: Dry Type
  • Collector Type: Downdraft Tables
  • Filter Cleaning: Reverse Air
PCN Portable ESP Collector -- PCN
from United Air Specialists, Inc.

The Smog-Hog PCN mist collector eliminates welding smoke and other metal oxide fumes from employees ’ working zones. Situated inside a factory, this portable electrostatic air cleaner can easily move to reach all areas of your factory. This unit is ideal for situations where large hoods are... [See More]

  • Applications: Coolant / Oil Mist; General Cleaning; Toxic Media; Welding Fumes
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Electrostatic Precipitators
Single User, PRE-HEPA-GAS Volume Extraction System -- BVX-101
from Metcal

The BVX-101 is a single user, PRE-HEPA-GAS volume extraction system designed to be used directly on the workbench. The unit is designed with an innovative adaptor which allows the user to choose between plenum or arm extraction options. Features and Benefits: Portable, single user fume extraction... [See More]

  • Applications: Welding Fumes
  • Collector Type: Source Collector / Portable
Dust Collection System -- RP6
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Applications: FinePowders; General Cleaning; Welding Fumes
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Weld Fume Collector -- Easy-Trunk®
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit Easy-Trunk and Porta-Trunk are portable weld fume collectors with an 8-foot Flex-Trunk Fume Weld Fume Extraction Arm. The Easy-Trunk fume collector features a built-in filter cleaning system while the Porta-Trunk fume collector is a manual filter cleaning system. Both collectors... [See More]

  • Applications: Abrasives; FinePowders; Welding Fumes
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
ARM-EVAC 250 -- 8889-0255-P1
from PACE

The Arm-Evac 250 is ideal for heavy-duty operations that need high capacity and continuous particle filter monitoring. Incorporating microprocessor technology, an easy-to-read graphical LED filter condition monitor changes from green to yellow to red as the filter becomes clogged. Additionally, flow... [See More]

  • Applications: Welding Fumes
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Source Collector / Portable
Downdraft Table -- DD 3'x6'
from Diversi-Tech, Inc.

The Diversi-Tech self cleaning downdraft table eliminates the need for costly maintenance and replacement filters. Compressed air is blown through the filter in the reverse direction, dislodging smoke and dust from the filter. The solid pollutants are then collected in the dust drawer and emptied... [See More]

  • Applications: Metalworking Chips / Fluid; Welding Fumes; Grinding, Sanding, Deburring, Cutting
  • Process: Dry Type
  • Collector Type: Downdraft Tables
  • Filter Cleaning: Reverse Air
SCA Ambient Dust Collector -- Model SCA
from United Air Specialists, Inc.

SCA and SCB cartridge dust collectors capture hazardous contaminants from welding processes. Installed above the plant floor, these ceiling-mount units ensure clean air without taking up valuable floor space. This cartridge collector offers a choice of ambient air collection (SCA) as well as source... [See More]

  • Applications: FinePowders; General Cleaning; Welding Fumes
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Ambient Units; Stationary Unit
  • Filter Cleaning: Pulse-jet; Reverse Air
Two Operator, Pre-Deep Bed-HEPA-GAS Volume Extraction System -- BVX-203
from Metcal

The BVX-203 is a two operator, Pre-Deep Bed-HEPA-Gas volume extraction system designed to be used adjacent to the workbenches. Features and Benefits : Two station design for dynamic fume extraction. New brushless motor, quiet operation. Complete portability, placed under or next to the bench-top. [See More]

  • Applications: Welding Fumes
  • Collector Type: Source Collector / Portable
Dust Collection System -- RP6-2
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Applications: FinePowders; General Cleaning; Welding Fumes
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Weld Fume Collector -- Porta-Trunk®
from Donaldson Torit – Donaldson Company, Inc.

Torit PowerCore TG's strong and sleek all-welded housing is the ideal fit as a stand-alone on the plant floor or integrated into an OEM design.  Factor in the energy saver package, quiet motor and smart controls specifically designed for metalworking, and the choice is clear.  Torit PowerCore TG is... [See More]

  • Applications: Abrasives; FinePowders; Welding Fumes
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
ARM-EVAC 50 -- 8889-0050-P1
from PACE

The Arm-Evac 50 is a unique, portable, cost-effective, bench-top fume extractor that provides wide area fume extraction or highly efficient source capture at two points using the optional arm attachment (8886-0055-P1). The Arm-Evac 50 features operator adjustable airflow, quiet operation and a wide... [See More]

  • Applications: Welding Fumes
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Source Collector / Portable
  • Airflow: 89.43
Downdraft Table -- DD 3'x8'
from Diversi-Tech, Inc.

All Diversi-Tech Downdraft tables are available with built-in articulating capture arms. This arm provides the user with ventilation for items that may be too large or too heavy to place on the table. The arm comes included with a sliding gate to divert air as needed. Adding an arm gives you all the... [See More]

  • Applications: Metalworking Chips / Fluid; Welding Fumes; Grinding, Sanding, Deburring, Cutting
  • Process: Dry Type
  • Collector Type: Downdraft Tables
  • Filter Cleaning: Reverse Air
SFC Downward Flow Dust Collector -- SFC Series
from United Air Specialists, Inc.

The SFC Series of cartridge dust collectors effectively remove harmful dusts and smoke from industrial processes. Situated inside a factory or outdoors, these downward flow dust collectors are expandable in the field at anytime due to their modular design. The SFC Series uses a patented pulse-jet... [See More]

  • Applications: Abrasives; Explosives; FinePowders; General Cleaning; Metalworking Chips / Fluid; Toxic Media; Welding Fumes
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Two Operator, PRE-HEPA-GAS Volume Extraction System -- BVX-201
from Metcal

The BVX-201 is a two operator, PRE-HEPA-GAS volume extraction system designed to be used adjacent to the workbenches. Features and Benefits : Two station design for dynamic fume extraction. New brushless motor, quiet operation. Complete portability, placed under or next to the bench-top. Fitted with... [See More]

  • Applications: Welding Fumes
  • Collector Type: Source Collector / Portable
Dust Collection System -- RP6-3
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Applications: FinePowders; General Cleaning; Welding Fumes
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Weld Fume Extraction Arm -- Ex-Arm
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit Weld Fume Ex-Arms capture dust, fume, and smoke produced in industrial processes and extract the dirty air from the worker's breathing zone. The Ex-Arm is extremely easy to position, virtually maintenance free, and features a 360 ˚ free rotation with smooth, low-friction... [See More]

  • Applications: Welding Fumes
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
ARM-EVAC 500 -- 8889-0505-P1
from PACE

The Arm-Evac 500 is perfectly suited for high performance, cellular manufacturing activities and provides fume extraction for up to 6 workstations. This unit boasts a high airflow motor pump with an effective three-stage filtration system. Incorporating microprocessor technology, an easy-to-read... [See More]

  • Applications: Welding Fumes
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Source Collector / Portable
Downdraft Table -- Mini-DD
from Diversi-Tech, Inc.

The Diversi-Tech Mini-DD is a portable downdraft table designed for dust and smoke collection. The Mini-DD features an extended paper pleat filter with an arrentance rating of 92% @ 2 microns along with a 2" deep aluminum mesh prefilter. The aluminum mesh filter is washable while the main filter... [See More]

  • Applications: Metalworking Chips / Fluid; Welding Fumes; Grinding, Sanding, Deburring, Cutting
  • Process: Dry Type
  • Collector Type: Downdraft Tables
  • Filter Cleaning: Manual
SG Smog-Hog ESP Mist Collector -- SG Series
from United Air Specialists, Inc.

The Smog-Hog SG Series mist collector captures high-volume coolant mist and oil smoke from industrial processes including drilling, grinding, screw machining and others. Depending on your requirements, systems can be ducted, unducted or free hanging inside any facility. The Smog-Hog SG system uses a... [See More]

  • Applications: Coolant / Oil Mist; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes; Oil smoke and coolant emissions
  • Process: Dry Type
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Separation / Filtration System: Electrostatic Precipitators; Impinger
Volume Fume Extraction System -- VFX-1000
from Metcal

Solder smoke is more than just an irritant. It can reduce worker productivity through a loss of concentration and fatigue. These and other health concerns may be a result of exposure to solder fumes during the production process. As an employer, you are responsible for properly managing the health... [See More]

  • Applications: Welding Fumes
  • Collector Type: Source Collector / Portable
Dust Collection System -- RP8
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Applications: FinePowders; General Cleaning; Welding Fumes
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Dust & Smoke Collector -- FRED JR™
from Diversi-Tech, Inc.

The compact FRED ™ JR is designed for minimum power consumption and simple maintenance. The unit is portable and can capture contaminants at source. The pickup arm is self-supporting and captures pollutants before they reach the workers' breathing zone. The system provides cleaner, healthier... [See More]

  • Applications: Welding Fumes
  • Airflow: 1200
  • Collector Type: Source Collector / Portable
  • Efficiency: 99.97
SHN Smog-Hog ESP Mist Collector -- SHN Series
from United Air Specialists, Inc.

The Smog-Hog SHN Series mist collector captures oil smoke and mist particles in drilling, grinding and a variety of industrial processes. This mist collector can be ducted, unducted or machine-mounted inside a facility to meet your requirements. The Smog-Hog SHN mist collector uses an ionizer and an... [See More]

  • Applications: Coolant / Oil Mist; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes; Oil smoke and mist particles
  • Process: Dry Type
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Separation / Filtration System: Electrostatic Precipitators; Impinger
Dust Collection System -- RP8-2
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Applications: FinePowders; General Cleaning; Welding Fumes
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
FRED™ SR C1 -- C1-1.5
from Diversi-Tech, Inc.

Diversi-Tech's FRED ™ dust collectors are designed for installation in industrial applications for the removal of smoke, dust and other airborne contaminants. The FRED ™ C1 will remove particulate as small as 0.5 micron with it's standard filters and acts as a heating recovery device to... [See More]

  • Applications: Welding Fumes; Grinding, Sanding, Deburring, Cutting
  • Airflow: 1000
  • Collector Type: Source Collector / Portable
  • Efficiency: 99.5
V Downdraft Bench Dust Collector -- Model VB
from United Air Specialists, Inc.

The V Series dust collector eliminates dust, smoke and powders from a variety of manufacturing operations. Available in three configurations, these cartridge collectors serve as a portable source capture system (VP), a downdraft bench (VB) or fixed unit ducted directly to a machine (VF). The V... [See More]

  • Applications: Abrasives; FinePowders; General Cleaning; Welding Fumes
  • Process: Dry Type
  • Collector Type: Downdraft Tables; Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
Dust Collection System -- RP8-3
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Applications: FinePowders; General Cleaning; Welding Fumes
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
FRED™ T Series -- T-3000
from Diversi-Tech, Inc.

Diversi-Tech's FRED ™ T Series Packaged Air Filtration Systems are designed to collect dust, smoke, and other airborne particulates with a 95% efficient, 2- stage filtration system. The unit's modular construction is designed as part of a complete ambient air filtration package. Units can be... [See More]

  • Applications: Metalworking Chips / Fluid; Welding Fumes
  • Airflow: 3000
  • Collector Type: Ambient Units; Source Collector / Portable
  • Efficiency: 95
FORCE™ Dust Collector -- FRP6
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Applications: FinePowders; General Cleaning; Welding Fumes
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Wet Downdraft Table -- DDMini-WET
from Diversi-Tech, Inc.

Diversi-Tech's line of INDUSTRIAL DOWNDRAFT TABLES incorporate 12 gauge metal construction, built in motor/blower combinations, front or side filter access, deep dust trays, reverse pulse filter cleaning system, and several different grating options. [See More]

  • Applications: Metalworking Chips / Fluid; Welding Fumes
  • Process: Wet Type
  • Collector Type: Downdraft Tables
  • Filter Cleaning: Reverse Air
Self Contained Downdraft Table -- EXTREME AIR Model XA23M
from Micro Air

Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]

  • Applications: General Cleaning; Welding Fumes
  • Process: Dry Type
  • Collector Type: Downdraft Tables; Stationary Unit
  • Separation / Filtration System: Cartridge-type units