Impinger System Fume and Smoke Collectors
from Verantis
Greater gas flow capacity permits use of smaller diameter, lower cost columns. Existing towers can be retrofitted for higher capacity and improved efficiency. Lower pressure drop reduces operating costs. High open area design minimizes fouling. High column stability. No classic flooding. Effective... [See More]
- Separation / Filtration System: Impinger
- Process: Wet Type
- Collector Type: Tower Packing
- Efficiency: 99.9
from United Air Specialists, Inc.
The Smog-Hog PSG mist collector eliminates mist and smoke from kitchen emissions and industrial processes. This heavy-duty fume collector can be mounted inside or outside a facility and customized to fit your building ’s requirements. The Smog-Hog PSG system uses electrostatic precipitation... [See More]
- Separation / Filtration System: Impinger
- Process: Dry Type
- Collector Type: Source Collector / Portable; Stationary Unit
- Filter Cleaning: In-Place Cleaning Option
from United Air Specialists, Inc.
The Smog-Hog SG Series mist collector captures high-volume coolant mist and oil smoke from industrial processes including drilling, grinding, screw machining and others. Depending on your requirements, systems can be ducted, unducted or free hanging inside any facility. The Smog-Hog SG system uses a... [See More]
- Separation / Filtration System: Electrostatic Precipitators; Impinger
- Process: Dry Type
- Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
- Filter Cleaning: Optional in-place cleaning