Toxic Media Fume and Smoke Collectors
from AirClean Systems
AirClean ® Systems' downdraft dusting station creates an ideal solution for particulate containment during latent fingerprint dusting. Multi-directional negative pressure airflow pulls powders into both the base and rear wall of the dusting station, that ultimately captures excess particulate in... [See More]
- Applications: Toxic Media
- Features: HEPA/ULPA
- Collector Type: Source Collector / Portable
from Camfil
Gold Series industrial dust collectors are the industry ™s best-in-class dust collection systems. The family includes Gold Series and Gold Series X-Flo collectors, which have a 25-year track record of successful performance around the world. They handle all kinds of toxic and combustible... [See More]
- Applications: Abrasives; Metalworking Chips / Fluid; Toxic Media; Chemical Processing, Food & Beverage, Mining, Woodworking
- Process: Dry Type
- Collector Type: Stationary Unit
from AirClean Systems
Designed to provide a low cost chemical hood solution for protection of the operator and environment from toxic vapors, gases, fumes, and particulate. The AC600 Series ductless chemical workstation features the use of molded thermoplastics configured for a variety of common applications. Smaller in... [See More]
- Applications: Toxic Media
- Features: HEPA/ULPA
- Collector Type: Source Collector / Portable
from AirClean Systems
Independence ™ is a state-of-the-art ductless fume hood that incorporates over seventeen years of technical innovation and thousands of actual customer based applications. Independence ™ utilizes a new filtration system known as Silconazyne ™. By combining two filtration... [See More]
- Applications: Toxic Media
- Features: HEPA/ULPA
- Collector Type: Source Collector / Portable
from AirClean Systems
PRODUCT DESCRIPTION. Touch screen automatic safety controller. Large capacity filtration bed for variety of application challenges. Integral polypropylene spill tray. Advanced airflow monitoring and controller. Single wall structure polypropylene design to maximize work area. AirZone baffling to... [See More]
- Applications: Toxic Media
- Features: HEPA/ULPA
- Collector Type: Source Collector / Portable
from AirClean Systems
AirClean ® Systems polypropylene laboratory hoods allow for a wide range of applications. Each polypropylene hood is designed to accommodate up to 7 inches of filtration. By stacking a HEPA filter, followed by a bonded carbon filter, the operator can effectively remove both toxic particulate and... [See More]
- Applications: Toxic Media
- Features: HEPA/ULPA
- Collector Type: Source Collector / Portable
from AirClean Systems
The DuraMax ™ vertical laminar flow fume hood is constructed from rugged polypropylene, offering superior compatibility for applications involving strong acids or trace metal analysis. By combining HEPA-filtered incoming air with a traditional ‘total exhaust ’ hood configuration,... [See More]
- Applications: Toxic Media
- Features: HEPA/ULPA
- Collector Type: Source Collector / Portable
from AirClean Systems
AirClean ® Systems' economical single walled polypropylene fume hood is ideal for industrial applications where a ductless hood, workstation or enclosure is not appropriate and a full hood exhaust system is needed. These units are provided with a folding sash and vapor-proof fluorescent light. [See More]
- Applications: Toxic Media
- Features: HEPA/ULPA
- Collector Type: Source Collector / Portable
from AirClean Systems
The AirMax ™ total exhaust laboratory fume hoods are manufactured from structural polypropylene, which eliminates the potential for corrosion. Featuring standard bypass design, AirMax ™ exhausts a constant volume of air regardless of sash position. Optional features are available for... [See More]
- Applications: Toxic Media
- Features: HEPA/ULPA
- Collector Type: Source Collector / Portable
from Verantis
Greater gas flow capacity permits use of smaller diameter, lower cost columns. Existing towers can be retrofitted for higher capacity and improved efficiency. Lower pressure drop reduces operating costs. High open area design minimizes fouling. High column stability. No classic flooding. Effective... [See More]
- Applications: Toxic Media
- Process: Wet Type
- Collector Type: Tower Packing
- Separation / Filtration System: Impinger
from Aget Manufacturing Company
Aget Downdraft Tables and benches are designed to draw contaminated air away from the worker's breathing zone, as they perform such tasks as grinding, buffing, polishing, or sanding. The tables are built in both single and double hopper styles, and are of modular design to serve as single unit... [See More]
- Applications: FinePowders; Metalworking Chips / Fluid; Toxic Media
- Airflow: 150 to 250
- Collector Type: Downdraft Tables
from United Air Specialists, Inc.
The Smog-Hog PCN mist collector eliminates welding smoke and other metal oxide fumes from employees ’ working zones. Situated inside a factory, this portable electrostatic air cleaner can easily move to reach all areas of your factory. This unit is ideal for situations where large hoods are... [See More]
- Applications: Coolant / Oil Mist; General Cleaning; Toxic Media; Welding Fumes
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Electrostatic Precipitators
from United Air Specialists, Inc.
The SFC Series of cartridge dust collectors effectively remove harmful dusts and smoke from industrial processes. Situated inside a factory or outdoors, these downward flow dust collectors are expandable in the field at anytime due to their modular design. The SFC Series uses a patented pulse-jet... [See More]
- Applications: Abrasives; Explosives; FinePowders; General Cleaning; Metalworking Chips / Fluid; Toxic Media; Welding Fumes
- Process: Dry Type
- Collector Type: Source Collector / Portable; Stationary Unit
- Separation / Filtration System: Cartridge-type units
from United Air Specialists, Inc.
The VCC dust/mist collector captures coolant smoke and fume from various metal finishing and forming processes. Installed directly on or adjacent to a machining center, this light-duty, source capture unit can be designed to solve your specific needs. The VCC uses an upward airflow pattern for mist... [See More]
- Applications: Coolant / Oil Mist; Toxic Media
- Process: Dry Type
- Collector Type: Source Collector / Portable; Stationary Unit
- Separation / Filtration System: Bag-type Units