Stationary Fume and Smoke Collectors
from Camfil
Handling Hazardous Dust with Cleanliness, Safety and Efficiency. Many processes in the pharmaceutical and chemical industries produce high concentrations of hazardous dusts. Cleanable filter systems make it possible to have continuous manufacturing processes and prevent regular, expensive filter... [See More]
- Collector Type: Stationary Unit
from Camfil
Gold Series X-Flo Package (GSXP) dust and fume collectors are compact, fully assembled and prewired for CNC laser and plasma cutting systems. They are built on core technology that ’s been proven in the field for more than 20 years. GSXP collectors ship fully assembled so you can plug them... [See More]
- Collector Type: Stationary Unit
from Camfil
Designed for demanding industrial environments, Gold series high vacuum dust collectors deliver durable construction, high-pressure performance, and advanced filtration for critical dust-handling applications. Built to withstand both strong vacuum and positive pressure conditions, these systems... [See More]
- Collector Type: Stationary Unit
- Process: Dry Type
from Camfil
Gold Series industrial dust collectors are the industry ™s best-in-class dust collection systems. The family includes Gold Series and Gold Series X-Flo collectors, which have a 25-year track record of successful performance around the world. They handle all kinds of toxic and combustible... [See More]
- Collector Type: Stationary Unit
- Applications: Abrasives; Metalworking Chips / Fluid; Toxic Media; Chemical Processing, Food & Beverage, Mining, Woodworking
- Process: Dry Type
from Camfil
The dust collector designed specifically for pharmaceutical and containment applications, including the following: Tablet presses. Tablet coating. Fluid bed drying. Spray drying. Blending. Granulation. General room ventilation. Gold Series Camtain for Pharmaceutical Manufacturing Applications. The... [See More]
- Collector Type: Stationary Unit
from Camfil
If your production processes generate hazardous particles, wet scrubbers can safely and effectively remove them from the air. They are especially well suited for collecting combustible and flammable dust, aluminum and magnesium particles or chips, rubber, leather, and plastic fines, as well as... [See More]
- Collector Type: Stationary Unit
- Separation / Filtration System: Cyclone (Centrifugal) Separator
- Process: Dry Type
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Filter Cleaning: Pulse-jet
from Industrial Air Filtration, Inc.
Fume extractors are important because they help protect the health of employees. Many industries use these extractors to eliminate harmful particles from jobs such as welding, soldering, and other applications where noxious smoke is produced. How does fume extraction work? Fume extractors use... [See More]
- Collector Type: Stationary Unit
from Universal Air & Gas Products Corp.
Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 9 Ton Through 27 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]
- Collector Type: Stationary Unit
- Airflow: 10800
- Separation / Filtration System: Electrostatic Precipitators
- Efficiency: 90
from United Air Specialists, Inc.
The DA, DB and DBM dust/mist collector removes smoke, dust, oil mist and other pollutants from many industrial processes. Available in three configurations DA, DB and DBM, these media dust/mist collectors capture wet and dry particles. DA, DB and DBM media collectors offer multiple filtration... [See More]
- Collector Type: Ambient Units; Stationary Unit
- Separation / Filtration System: Bag-type Units
- Process: Dry Type
- Airflow: 2200
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Filter Cleaning: Pulse-jet
from Universal Air & Gas Products Corp.
Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 24 Ton Through 40 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]
- Collector Type: Stationary Unit
- Airflow: 10800
- Separation / Filtration System: Electrostatic Precipitators
- Efficiency: 90
from United Air Specialists, Inc.
The MCB Series of cartridge dust collectors effectively remove fine airborne dusts while providing workers space for unrestricted movement to perform industrial processes. Available as 3 ′, 6 ′ or 9 ′ modules, the MCB cartridge collector can be used alone or in combination with a... [See More]
- Collector Type: Ambient Units; Collection Booths (optional feature); Stationary Unit
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Filter Cleaning: Pulse-jet; Reverse Air
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Filter Cleaning: Pulse-jet
from Universal Air & Gas Products Corp.
Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 24 Ton Through 40 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]
- Collector Type: Stationary Unit
- Airflow: 12000
- Separation / Filtration System: Electrostatic Precipitators
- Efficiency: 90
from United Air Specialists, Inc.
The Smog-Hog PSG mist collector eliminates mist and smoke from kitchen emissions and industrial processes. This heavy-duty fume collector can be mounted inside or outside a facility and customized to fit your building ’s requirements. The Smog-Hog PSG system uses electrostatic precipitation... [See More]
- Collector Type: Source Collector / Portable; Stationary Unit
- Separation / Filtration System: Impinger
- Process: Dry Type
- Filter Cleaning: In-Place Cleaning Option
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Filter Cleaning: Pulse-jet
from Universal Air & Gas Products Corp.
Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 3 Ton Through 8 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]
- Collector Type: Stationary Unit
- Airflow: 1200
- Separation / Filtration System: Electrostatic Precipitators
- Efficiency: 90
from United Air Specialists, Inc.
The Smog-Hog PSH Series of mist/fume collectors prevents hazardous emissions from escaping into the outdoors. Situated inside or outside a facility, these mist collectors are an ideal solution for capturing emissions from asphalt, industrial cooking, plasticizers, textiles and other manufacturing... [See More]
- Collector Type: Source Collector / Portable; Stationary Unit
- Separation / Filtration System: Electrostatic Precipitators
- Process: Dry Type
- Filter Cleaning: In-place cleaning system
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Filter Cleaning: Pulse-jet
from Universal Air & Gas Products Corp.
Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 3 Ton Through 8 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]
- Collector Type: Stationary Unit
- Airflow: 3200
- Separation / Filtration System: Electrostatic Precipitators
- Efficiency: 90
from United Air Specialists, Inc.
SCA and SCB cartridge dust collectors capture hazardous contaminants from welding processes. Installed above the plant floor, these ceiling-mount units ensure clean air without taking up valuable floor space. This cartridge collector offers a choice of ambient air collection (SCA) as well as source... [See More]
- Collector Type: Ambient Units; Stationary Unit
- Filter Cleaning: Pulse-jet; Reverse Air
- Separation / Filtration System: Cartridge-type units
- Airflow: 2500
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Filter Cleaning: Pulse-jet
from Universal Air & Gas Products Corp.
Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 9 Ton Through 27 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]
- Collector Type: Stationary Unit
- Airflow: 3600
- Separation / Filtration System: Electrostatic Precipitators
- Efficiency: 90
from United Air Specialists, Inc.
The SFC Series of cartridge dust collectors effectively remove harmful dusts and smoke from industrial processes. Situated inside a factory or outdoors, these downward flow dust collectors are expandable in the field at anytime due to their modular design. The SFC Series uses a patented pulse-jet... [See More]
- Collector Type: Source Collector / Portable; Stationary Unit
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Filter Cleaning: Pulse-jet; Reverse Air; Patented technology
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Filter Cleaning: Pulse-jet
from Universal Air & Gas Products Corp.
Residential Deluxe Precipitators - Model Series: D4 (In-Duct, Integral Spray Wash) - 2 1/2 Ton through 3 Ton Units. D-series: Residential applications require an option for top-in, side-out airflow; or simple horizontal airflow. The D-series cabinet design accommodates this variable with two... [See More]
- Collector Type: Stationary Unit
- Airflow: 1000
- Separation / Filtration System: Electrostatic Precipitators
- Efficiency: 90
from United Air Specialists, Inc.
The Smog-Hog SG Series mist collector captures high-volume coolant mist and oil smoke from industrial processes including drilling, grinding, screw machining and others. Depending on your requirements, systems can be ducted, unducted or free hanging inside any facility. The Smog-Hog SG system uses a... [See More]
- Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
- Separation / Filtration System: Electrostatic Precipitators; Impinger
- Process: Dry Type
- Filter Cleaning: Optional in-place cleaning
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Filter Cleaning: Pulse-jet
from Universal Air & Gas Products Corp.
Residential Deluxe Precipitators - Model Series: D4 (In-Duct, Integral Spray Wash) - 2 1/2 Ton through 3 Ton Units. D-series: Residential applications require an option for top-in, side-out airflow; or simple horizontal airflow. The D-series cabinet design accommodates this variable with two... [See More]
- Collector Type: Stationary Unit
- Airflow: 1000
- Separation / Filtration System: Electrostatic Precipitators
- Efficiency: 90
from United Air Specialists, Inc.
The Smog-Hog SHN Series mist collector captures oil smoke and mist particles in drilling, grinding and a variety of industrial processes. This mist collector can be ducted, unducted or machine-mounted inside a facility to meet your requirements. The Smog-Hog SHN mist collector uses an ionizer and an... [See More]
- Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
- Separation / Filtration System: Electrostatic Precipitators; Impinger
- Process: Dry Type
- Airflow: 400 to 5200
from Micro Air
Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Applications: Coolant / Oil Mist; Welding Fumes
from Universal Air & Gas Products Corp.
Residential Slimline Precipitators - Model Series: S4 (In-Duct) 2 1/2 Ton through 4 Ton Units. D-series: Residential applications require an option for top-in, side-out airflow; or simple horizontal airflow. The D-series cabinet design accommodates this variable with two separate cabinet designs. [See More]
- Collector Type: Stationary Unit
- Airflow: 1000
- Separation / Filtration System: Electrostatic Precipitators
- Efficiency: 90
from United Air Specialists, Inc.
The V Series dust collector eliminates dust, smoke and powders from a variety of manufacturing operations. Available in three configurations, these cartridge collectors serve as a portable source capture system (VP), a downdraft bench (VB) or fixed unit ducted directly to a machine (VF). The V... [See More]
- Collector Type: Source Collector / Portable; Stationary Unit
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Filter Cleaning: Pulse-jet; Reverse Air; Optional in-place cleaning
from Micro Air
Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Airflow: 600
from United Air Specialists, Inc.
The VCC dust/mist collector captures coolant smoke and fume from various metal finishing and forming processes. Installed directly on or adjacent to a machining center, this light-duty, source capture unit can be designed to solve your specific needs. The VCC uses an upward airflow pattern for mist... [See More]
- Collector Type: Source Collector / Portable; Stationary Unit
- Separation / Filtration System: Bag-type Units
- Process: Dry Type
- Airflow: 1000 to 1500
from Micro Air
Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Airflow: 6000
from Micro Air
Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Airflow: 6000
from Micro Air
Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Airflow: 1200
from Micro Air
Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Airflow: 2400
from Micro Air
Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Airflow: 3600
from Micro Air
Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Airflow: 800
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Collector Type: Downdraft Tables; Stationary Unit
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Filter Cleaning: Pulse-jet
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Collector Type: Downdraft Tables; Stationary Unit
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Filter Cleaning: Pulse-jet
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Collector Type: Downdraft Tables; Stationary Unit
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Filter Cleaning: Pulse-jet
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Collector Type: Downdraft Tables; Stationary Unit
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Filter Cleaning: Pulse-jet