Metalworking Chips / Fluids Fume and Smoke Collectors

23 Results
Gold Series Industrial Dust Collectors
from Camfil

Gold Series industrial dust collectors are the industry ™s best-in-class dust collection systems. The family includes Gold Series and Gold Series X-Flo collectors, which have a 25-year track record of successful performance around the world. They handle all kinds of toxic and combustible... [See More]

  • Applications: Abrasives; Metalworking Chips / Fluid; Toxic Media; Chemical Processing, Food & Beverage, Mining, Woodworking
  • Process: Dry Type
  • Collector Type: Stationary Unit
Amtech EBM Environmental Booths -- Amtech EBM-4
from Clean Air Industries

Safe and Effective Containment of Dust and Fumes. The Amtech EBM Environmental Booth by Clean Air Industries epitomizes the pinnacle of air purification technology, offering a comprehensive solution for the effective capture of airborne contaminants. This state-of-the-art system is specifically... [See More]

  • Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
  • Separation / Filtration System: Fire Retardant 80/20 Cellulose/Polyester 36″x12.75″ 99.5% @ 0.5 microns (4x)
  • Collector Type: Collection Booths
  • Airflow: 3000
Amtech Streamer Ambient Towers -- EBM-8 STREAMER
from Clean Air Industries

The Amtech Streamer Ambient Tower by Clean Air Industries offers an easy, effective solution for your welding shop by creating a constant series of air changes in your welding space. Space: With shop floor space at a premium, the Amtech Streamer Ambient Tower series offers an efficient solution for... [See More]

  • Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
  • Process: Dry Type
  • Collector Type: Ambient Units
  • Separation / Filtration System: Cartridge-type units
Brahm™ Hi-Vac Fume & Smoke Extraction
from Clean Air Industries

Automatic fume extraction from your MIG gun. For MIG welding, the Clean Air Brahm Hi-Vac Fume Extraction System is the best solution available for safety and plant cleanliness. You will extract harmful fumes without need for secondary equipment that requires constant repositioning, or expensive... [See More]

  • Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
DFX Ambient Air Cleaners
from Clean Air Industries

Handsfree Fume Extraction for your Welding Shop. The DFX Ambient Air Cleaner Series by Clean Air Industries allows you to provide weld fume extraction and dust collection for your entire facility with no floor space used. Space: The DFX is hung at 12-14 feet in a pattern that allows air coverage... [See More]

  • Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
  • Collector Type: Ambient Units
Liberty WeldCell – Automated Welding Systems
from Clean Air Industries

The Compact, Self-Contained Robotic Weld Cell Solution. Instant Quote Calculator. The Clean Air Liberty Weld Cell Evo is your compact robotic weld cell solution with some of the most advanced controls available. Compact: With a footprint of only 42 ″ x 46 ″ (slightly smaller than pallet)... [See More]

  • Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
P1200 Portable Weld Fume Extractor
from Clean Air Industries

Weld Fume Extraction with Mobility. The Clean Air Industries P1200 Portable Weld Fume Extractor has best in class draw distance and filter life with it ’s unique filter cleaner. Performance: With 1,200 CFM and an 8 ″ diameter fume arm, the Clean Air Industries P1200 Portable Weld Fume... [See More]

  • Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Downdraft Table -- DD 2'x4'
from Diversi-Tech, Inc.

The model DD 2x4 is a portable 120 volt, single phase unit equipped with a manually activated reverse pulse self cleaning system. The 2x4 offers a 2.7'x4' work surface with integrated overhang along with a steel grating, 225 ft. sq. filter, and motor starter. [See More]

  • Applications: Metalworking Chips / Fluid; Welding Fumes; Grinding, Sanding, Deburring, Cutting
  • Process: Dry Type
  • Collector Type: Downdraft Tables
  • Filter Cleaning: Reverse Air
DA Bag Media Collectors -- Model DA
from United Air Specialists, Inc.

The DA, DB and DBM dust/mist collector removes smoke, dust, oil mist and other pollutants from many industrial processes. Available in three configurations DA, DB and DBM, these media dust/mist collectors capture wet and dry particles. DA, DB and DBM media collectors offer multiple filtration... [See More]

  • Applications: FinePowders; General Cleaning; Metalworking Chips / Fluid; Welding Fumes
  • Process: Dry Type
  • Collector Type: Ambient Units; Stationary Unit
  • Separation / Filtration System: Bag-type Units
Low Pressure Vertical Cartridge Collector -- LP
from Scientific Dust Collectors

Scientific Dust Collectors' Low Pressure (LP) Vertical Cartridge Collector is economically designed for low volume and low static pressure (less than 10" SP). The LP employs the patented supersonic nozzle-based cleaning system, a generously sized access door, and filter removal using a spring-loaded... [See More]

  • Applications: Metalworking Chips / Fluid; Welding Fumes; Laser Tables, Plasma, Rice Dust, Silica
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
Clean Air Booths (CAB)
from Micro Air

The Micro Air ® Clean Air Booth (CAB) is a unique blend of simple modular construction and leading edge air cleaning technology. It's a self-contained, ductless system that provides maximum manufacturing flexibility while protecting workers from the airborne hazards associated with applications... [See More]

  • Applications: General Cleaning; Metalworking Chips / Fluid; Composites, Woodworking, Pharmaceutical
  • Process: Dry Type
  • Collector Type: Collection Booths
  • Separation / Filtration System: Cartridge-type units
Downdraft Table -- DDT-3630
from Aget Manufacturing Company

Aget Downdraft Tables and benches are designed to draw contaminated air away from the worker's breathing zone, as they perform such tasks as grinding, buffing, polishing, or sanding. The tables are built in both single and double hopper styles, and are of modular design to serve as single unit... [See More]

  • Applications: FinePowders; Metalworking Chips / Fluid; Toxic Media
  • Airflow: 150 to 250
  • Collector Type: Downdraft Tables
Bench Fine Dust and Smoke Collector -- BFPS-4-2-2-2
from Filter 1 Clean Air Consultants

Streamlined for Efficiency. In addition to the cartridge dust collector "Super Bench," the Benchtron Series also includes a panel filter downdraft bench that is designed specifically for industrial processes generating fine dust and smoke. The Benchtron BFP is a compact downdraft / backdraft table... [See More]

  • Applications: General Cleaning; Metalworking Chips / Fluid
  • Process: Dry Type
  • Collector Type: Downdraft Tables
  • Airflow: 3000
Downdraft Table -- DD 3'x6'
from Diversi-Tech, Inc.

The Diversi-Tech self cleaning downdraft table eliminates the need for costly maintenance and replacement filters. Compressed air is blown through the filter in the reverse direction, dislodging smoke and dust from the filter. The solid pollutants are then collected in the dust drawer and emptied... [See More]

  • Applications: Metalworking Chips / Fluid; Welding Fumes; Grinding, Sanding, Deburring, Cutting
  • Process: Dry Type
  • Collector Type: Downdraft Tables
  • Filter Cleaning: Reverse Air
MCB Cross Ventilation Dust Collector -- MCB Series
from United Air Specialists, Inc.

The MCB Series of cartridge dust collectors effectively remove fine airborne dusts while providing workers space for unrestricted movement to perform industrial processes. Available as 3 ′, 6 ′ or 9 ′ modules, the MCB cartridge collector can be used alone or in combination with a... [See More]

  • Applications: Abrasives; FinePowders; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes
  • Process: Dry Type
  • Collector Type: Ambient Units; Collection Booths (optional feature); Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Filter Workstations for Schools & Welding Labs
from Filter 1 Clean Air Consultants

Ultimate Solution for Welding Training. With its powerful capture velocity and edge-to-edge backdraft inlet, the Filter 1 Weldtron 2000 effectively removes welding smoke and fume, providing protection and comfort for students and instructors in the training lab. In addition, the Weldtron 2000... [See More]

  • Applications: General Cleaning; Metalworking Chips / Fluid; Welding Fumes
  • Process: Dry Type
  • Collector Type: Collection Booths
  • Airflow: 2000
Downdraft Table -- DD 3'x8'
from Diversi-Tech, Inc.

All Diversi-Tech Downdraft tables are available with built-in articulating capture arms. This arm provides the user with ventilation for items that may be too large or too heavy to place on the table. The arm comes included with a sliding gate to divert air as needed. Adding an arm gives you all the... [See More]

  • Applications: Metalworking Chips / Fluid; Welding Fumes; Grinding, Sanding, Deburring, Cutting
  • Process: Dry Type
  • Collector Type: Downdraft Tables
  • Filter Cleaning: Reverse Air
SFC Downward Flow Dust Collector -- SFC Series
from United Air Specialists, Inc.

The SFC Series of cartridge dust collectors effectively remove harmful dusts and smoke from industrial processes. Situated inside a factory or outdoors, these downward flow dust collectors are expandable in the field at anytime due to their modular design. The SFC Series uses a patented pulse-jet... [See More]

  • Applications: Abrasives; Explosives; FinePowders; General Cleaning; Metalworking Chips / Fluid; Toxic Media; Welding Fumes
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Downdraft Table -- Mini-DD
from Diversi-Tech, Inc.

The Diversi-Tech Mini-DD is a portable downdraft table designed for dust and smoke collection. The Mini-DD features an extended paper pleat filter with an arrentance rating of 92% @ 2 microns along with a 2" deep aluminum mesh prefilter. The aluminum mesh filter is washable while the main filter... [See More]

  • Applications: Metalworking Chips / Fluid; Welding Fumes; Grinding, Sanding, Deburring, Cutting
  • Process: Dry Type
  • Collector Type: Downdraft Tables
  • Filter Cleaning: Manual
SG Smog-Hog ESP Mist Collector -- SG Series
from United Air Specialists, Inc.

The Smog-Hog SG Series mist collector captures high-volume coolant mist and oil smoke from industrial processes including drilling, grinding, screw machining and others. Depending on your requirements, systems can be ducted, unducted or free hanging inside any facility. The Smog-Hog SG system uses a... [See More]

  • Applications: Coolant / Oil Mist; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes; Oil smoke and coolant emissions
  • Process: Dry Type
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Separation / Filtration System: Electrostatic Precipitators; Impinger
FRED™ T Series -- T-3000
from Diversi-Tech, Inc.

Diversi-Tech's FRED ™ T Series Packaged Air Filtration Systems are designed to collect dust, smoke, and other airborne particulates with a 95% efficient, 2- stage filtration system. The unit's modular construction is designed as part of a complete ambient air filtration package. Units can be... [See More]

  • Applications: Metalworking Chips / Fluid; Welding Fumes
  • Airflow: 3000
  • Collector Type: Ambient Units; Source Collector / Portable
  • Efficiency: 95
SHN Smog-Hog ESP Mist Collector -- SHN Series
from United Air Specialists, Inc.

The Smog-Hog SHN Series mist collector captures oil smoke and mist particles in drilling, grinding and a variety of industrial processes. This mist collector can be ducted, unducted or machine-mounted inside a facility to meet your requirements. The Smog-Hog SHN mist collector uses an ionizer and an... [See More]

  • Applications: Coolant / Oil Mist; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes; Oil smoke and mist particles
  • Process: Dry Type
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Separation / Filtration System: Electrostatic Precipitators; Impinger
Wet Downdraft Table -- DDMini-WET
from Diversi-Tech, Inc.

Diversi-Tech's line of INDUSTRIAL DOWNDRAFT TABLES incorporate 12 gauge metal construction, built in motor/blower combinations, front or side filter access, deep dust trays, reverse pulse filter cleaning system, and several different grating options. [See More]

  • Applications: Metalworking Chips / Fluid; Welding Fumes
  • Process: Wet Type
  • Collector Type: Downdraft Tables
  • Filter Cleaning: Reverse Air