General Cleaning Fume and Smoke Collectors

26 Results
Bench Fine Dust and Smoke Collector -- BFPS-4-2-2-2
from Filter 1 Clean Air Consultants

Streamlined for Efficiency. In addition to the cartridge dust collector "Super Bench," the Benchtron Series also includes a panel filter downdraft bench that is designed specifically for industrial processes generating fine dust and smoke. The Benchtron BFP is a compact downdraft / backdraft table... [See More]

  • Applications: General Cleaning; Metalworking Chips / Fluid
  • Process: Dry Type
  • Collector Type: Downdraft Tables
  • Airflow: 3000
Downflow Latent Print Dusting Station
from Mystaire, Inc.

The Mystaire ® Downflow Latent Print Dusting Station is designed as stand alone, ductless unit that protects workers from powders or fumes. The workstation's open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn... [See More]

  • Applications: General Cleaning
  • Process: Dry Type
  • Collector Type: Downdraft Tables
  • Separation / Filtration System: Cartridge-type units
Clean Air Booths (CAB)
from Micro Air

The Micro Air ® Clean Air Booth (CAB) is a unique blend of simple modular construction and leading edge air cleaning technology. It's a self-contained, ductless system that provides maximum manufacturing flexibility while protecting workers from the airborne hazards associated with applications... [See More]

  • Applications: General Cleaning; Metalworking Chips / Fluid; Composites, Woodworking, Pharmaceutical
  • Process: Dry Type
  • Collector Type: Collection Booths
  • Separation / Filtration System: Cartridge-type units
Stream Vac™ Dust Collection & Fume Extraction System -- 40002FMS
from Nex Flow Air Products Corp.

The Model 40002FMS Stream Vac ™ is a versatile and affordable compact air cleaning system is ideal for the removal of fumes, dust and other air pollution from work stations without the need for heavy and bulky machinery. The Nex Flow ™ Stream Vac ™ is an in line air conveyor that... [See More]

  • Applications: General Cleaning
  • Process: Dry Type (optional feature)
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units (optional feature)
DA Bag Media Collectors -- Model DA
from United Air Specialists, Inc.

The DA, DB and DBM dust/mist collector removes smoke, dust, oil mist and other pollutants from many industrial processes. Available in three configurations DA, DB and DBM, these media dust/mist collectors capture wet and dry particles. DA, DB and DBM media collectors offer multiple filtration... [See More]

  • Applications: FinePowders; General Cleaning; Metalworking Chips / Fluid; Welding Fumes
  • Process: Dry Type
  • Collector Type: Ambient Units; Stationary Unit
  • Separation / Filtration System: Bag-type Units
2' Protector Downdraft Powder Station -- 3410000
from Labconco Corporation

2' Protector Downdraft Powder Station features an open sides and top design; Type 304 stainless steel work surface with Flow-Zone perforations; epoxy-coated steel housing and shelf; removable powder catch pan; built-in blower with motorized, backward curved fan; fan switch; red, filter system alarm... [See More]

  • Applications: General Cleaning
  • Process: Dry Type
  • Collector Type: Downdraft Tables
  • Separation / Filtration System: HEAP Filter
Filter Workstations for Schools & Welding Labs
from Filter 1 Clean Air Consultants

Ultimate Solution for Welding Training. With its powerful capture velocity and edge-to-edge backdraft inlet, the Filter 1 Weldtron 2000 effectively removes welding smoke and fume, providing protection and comfort for students and instructors in the training lab. In addition, the Weldtron 2000... [See More]

  • Applications: General Cleaning; Metalworking Chips / Fluid; Welding Fumes
  • Process: Dry Type
  • Collector Type: Collection Booths
  • Airflow: 2000
Downflow Workstation
from Mystaire, Inc.

The workstation ’s open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn downward through the stainless steel work surface and contaminants are removed by a series of filters. After the fumes or particulates are... [See More]

  • Applications: General Cleaning
  • Process: Dry Type
  • Collector Type: Downdraft Tables
  • Separation / Filtration System: Cartridge-type units
Dust Collection System -- RP2
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Applications: FinePowders; General Cleaning; Welding Fumes
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Filter Cleaning: Pulse-jet
MCB Cross Ventilation Dust Collector -- MCB Series
from United Air Specialists, Inc.

The MCB Series of cartridge dust collectors effectively remove fine airborne dusts while providing workers space for unrestricted movement to perform industrial processes. Available as 3 ′, 6 ′ or 9 ′ modules, the MCB cartridge collector can be used alone or in combination with a... [See More]

  • Applications: Abrasives; FinePowders; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes
  • Process: Dry Type
  • Collector Type: Ambient Units; Collection Booths (optional feature); Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Ductless Fume Hood -- Aura® Elite
from Mystaire, Inc.

Mystaire ® ductless fume hoods are self-contained, filtered enclosures that remove hazardous fumes, vapors and particles from virtually any laboratory application. Unlike traditional fume hoods there are no installation costs and no ductwork needed. Aura ® Elite Classroom Demonstration Fume... [See More]

  • Applications: General Cleaning
  • Process: Dry Type
  • Collector Type: Downdraft Tables
  • Separation / Filtration System: Cartridge-type units
Dust Collection System -- RP4
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Applications: FinePowders; General Cleaning; Welding Fumes
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
PCN Portable ESP Collector -- PCN
from United Air Specialists, Inc.

The Smog-Hog PCN mist collector eliminates welding smoke and other metal oxide fumes from employees ’ working zones. Situated inside a factory, this portable electrostatic air cleaner can easily move to reach all areas of your factory. This unit is ideal for situations where large hoods are... [See More]

  • Applications: Coolant / Oil Mist; General Cleaning; Toxic Media; Welding Fumes
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Electrostatic Precipitators
Filtered Workstation -- Isola™ Edge
from Mystaire, Inc.

Isola ™ EDGE Filtered Chemical Workstation was designed and engineered to provide the end user with superior filtration while offering the same conveniences found on traditional laboratory hoods. The main chamber is dual-wall thermally-fused solid polypropylene allowing the installation of... [See More]

  • Applications: General Cleaning
  • Process: Dry Type
  • Collector Type: Downdraft Tables
  • Separation / Filtration System: Cartridge-type units
Dust Collection System -- RP6
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Applications: FinePowders; General Cleaning; Welding Fumes
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
PSH Modulcar ESP Mist Collector -- PSH Series
from United Air Specialists, Inc.

The Smog-Hog PSH Series of mist/fume collectors prevents hazardous emissions from escaping into the outdoors. Situated inside or outside a facility, these mist collectors are an ideal solution for capturing emissions from asphalt, industrial cooking, plasticizers, textiles and other manufacturing... [See More]

  • Applications: Coolant / Oil Mist; General Cleaning; Reclaim / Recycle
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Electrostatic Precipitators
Filtered Workstation -- Isola™ Pro
from Mystaire, Inc.

Isola ™ PRO polypropylene filtered chemical workstation removes toxic particulate, chemical fumes and vapors protecting both the operator and the environment. Isola ™ PRO polypropylene filtered workstations, standard with a thermally-fused integral spill tray, offer excellent chemical... [See More]

  • Applications: General Cleaning
  • Process: Dry Type
  • Collector Type: Downdraft Tables
  • Separation / Filtration System: Cartridge-type units
Dust Collection System -- RP6-2
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Applications: FinePowders; General Cleaning; Welding Fumes
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
SCA Ambient Dust Collector -- Model SCA
from United Air Specialists, Inc.

SCA and SCB cartridge dust collectors capture hazardous contaminants from welding processes. Installed above the plant floor, these ceiling-mount units ensure clean air without taking up valuable floor space. This cartridge collector offers a choice of ambient air collection (SCA) as well as source... [See More]

  • Applications: FinePowders; General Cleaning; Welding Fumes
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Ambient Units; Stationary Unit
  • Filter Cleaning: Pulse-jet; Reverse Air
Filtered Workstation -- Isola™ Vue
from Mystaire, Inc.

Isola ™ Vue filtered chemical workstation offers a 360 ° clear viewing area which makes it ideal for demonstration experiments. The clear polycarbonate shell protects both the end user and observers during classroom demonstrations. Each Isola ™ Vue filtered chemical workstation comes... [See More]

  • Applications: General Cleaning
  • Process: Dry Type
  • Collector Type: Downdraft Tables
  • Separation / Filtration System: Cartridge-type units
Dust Collection System -- RP6-3
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Applications: FinePowders; General Cleaning; Welding Fumes
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
SFC Downward Flow Dust Collector -- SFC Series
from United Air Specialists, Inc.

The SFC Series of cartridge dust collectors effectively remove harmful dusts and smoke from industrial processes. Situated inside a factory or outdoors, these downward flow dust collectors are expandable in the field at anytime due to their modular design. The SFC Series uses a patented pulse-jet... [See More]

  • Applications: Abrasives; Explosives; FinePowders; General Cleaning; Metalworking Chips / Fluid; Toxic Media; Welding Fumes
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Dust Collection System -- RP8
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Applications: FinePowders; General Cleaning; Welding Fumes
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
SG Smog-Hog ESP Mist Collector -- SG Series
from United Air Specialists, Inc.

The Smog-Hog SG Series mist collector captures high-volume coolant mist and oil smoke from industrial processes including drilling, grinding, screw machining and others. Depending on your requirements, systems can be ducted, unducted or free hanging inside any facility. The Smog-Hog SG system uses a... [See More]

  • Applications: Coolant / Oil Mist; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes; Oil smoke and coolant emissions
  • Process: Dry Type
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Separation / Filtration System: Electrostatic Precipitators; Impinger
Self Contained Downdraft Table -- EXTREME AIR Model XA23M
from Micro Air

Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]

  • Applications: General Cleaning; Welding Fumes
  • Process: Dry Type
  • Collector Type: Downdraft Tables; Stationary Unit
  • Separation / Filtration System: Cartridge-type units
SHN Smog-Hog ESP Mist Collector -- SHN Series
from United Air Specialists, Inc.

The Smog-Hog SHN Series mist collector captures oil smoke and mist particles in drilling, grinding and a variety of industrial processes. This mist collector can be ducted, unducted or machine-mounted inside a facility to meet your requirements. The Smog-Hog SHN mist collector uses an ionizer and an... [See More]

  • Applications: Coolant / Oil Mist; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes; Oil smoke and mist particles
  • Process: Dry Type
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Separation / Filtration System: Electrostatic Precipitators; Impinger