Charge Input Signal Amplifiers

27 Results
1-ch Charge Amplifier -- -2634--PTO-
from Hottinger Brüel & Kjær A/S

Designed for vibration measurements in industrial environments. [See More]

  • Form Factor: Standalone
  • Sensor Inputs: Charge Input; Piezo electric (charge)
Analogue Charge Amplifier (1000 pC) -- 1-CMA1
from Hottinger Brüel & Kjær A/S

Single-channel charge amplifier for charge sensors (pC), measuring range 1000 pC. Two calibrated measuring ranges 100 % and 20 %. TEDS, described for each measuring range. Linearity error: 1 %. Nominal (rated) output signal: +/- 10V. Cutoff frequency: 10 KHz (-3 dB). Auxiliary energy: 24 V (18...30... [See More]

  • Form Factor: Field mounted
  • Sensor Inputs: Charge Input; Piezo electric (charge)
Analogue Charge Amplifier (5000 nC) -- 1-CMA5000/2
from Hottinger Brüel & Kjær A/S

Single-channel charge amplifier for charge sensors (pC), measuring range 5,000,000 pC. Two calibrated measuring ranges 100 % and 20 %. TEDS, described for each measuring range. Linearity error: 1 %. Nominal (rated) output signal: +/- 10V. Cutoff frequency: 10 KHz (-3 dB). Auxiliary energy: 24 V... [See More]

  • Form Factor: Field mounted
  • Sensor Inputs: Charge Input; Piezo electric (charge)
NEXUS 1-ch Charge Amplifier (100nC) -- -2692-W-002-
from Hottinger Brüel & Kjær A/S

Charge Amplifier Type 2692 is specifically suitable for applications where shocks and impulses occur such as gas turbine testing and munitions testing requiring a very high charge input. One Channel Nexus Conditioning Amplifier for very high levels (100 nC). [See More]

  • Form Factor: Standalone
  • Sensor Inputs: Charge Input; Piezo electric (charge)
Preamplifier 0.5 - 100Hz -- -2663-B--
from Hottinger Brüel & Kjær A/S

Preamplifier for use with piezoelectric transducers in airborne applications. [See More]

  • Form Factor: Standalone
  • Sensor Inputs: Charge Input; Piezo electric (charge)
Charge Amplifier -- 4601
from Columbia Research Labs, Inc.

The Columbia Model 4601 Charge Amplifier is a Low Cost, High Performance instrument for general purpose use with piezoelectric transducers for the measurement of acceleration, force and dynamic pressure. The Model 4601 features wide bandwidth, low noise, low output offset and a gain control... [See More]

  • Input Channels: 1
  • Maximum Output: 20
  • Gain: 0.0 to 105
  • Input Impedance: 50
VP1000 Voltage Preamplifier -- EC6061
from RESON

The VP1000 is a 1MHz bandwidth single ended voltage preamplifier, designed for use with piezoelectric hydrophone and a variety of transducers. VP1000 offers excellent low-noise performance, gain selection in 6 levels and options of 12 Hi-Pass filters. The high input impedance of 100Mohm allow for... [See More]

  • Input Channels: 1
  • Features: Yes
  • Gain: 0.0 to 32
  • Bandwidth: 1000
Load Cell Amplifiers -- A4
from Montalvo Corporation

The A4 Digital Amplifier combines simplicity & functionality in one small convenient package. The A4 has been engineered to meet the demands of today's industry while making operation simple for any user. Ensure your application stays as productive and profitable as possible with the NEW A4... [See More]

  • Form Factor: DIN Rail
  • Sensor Inputs: Charge Input
  • DC Voltage: 24 VDC
  • User Interface: None
1-4 Channel Charge Amplifier & Data Acquisition -- 5165A
from Kistler Group

The Kistler LabAmp Type 5165A... is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]

  • Input Channels: 4
  • Input Impedance: 10
  • Maximum Output: 10
  • Form Factor: Stand-alone
Charge Amplifier -- 5624
from Columbia Research Labs, Inc.

Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption. The Model 5624 Charge Amplifier provides both... [See More]

  • Input Channels: 1
  • Bandwidth: 2
  • Maximum Output: 5.4
  • Input Impedance: 25
VP2000 Voltage Preamplifier -- EC6081
from RESON

The VP2000 is a 1MHz bandwidth voltage preamplifier designed for uses in conjunction with piezoelectric hydrophones. VP2000 offers excellent low-noise performance over the entire frequency range; gain selections in 6 levels from 0 to 50dB. A range of 12 high-pass and 12 low-pass filters are... [See More]

  • Input Channels: 1
  • Features: Yes
  • Gain: 0.0 to 50
  • Bandwidth: 1000
Load Cell Amplifiers -- M-3200
from Montalvo Corporation

If amplification is all that is required, the M-3200 is all that is needed. The M-3200 is used in conjunction with semi-conductor strain gauge load cells. Features: CE marked. More than 99% Accurate. DIN Rail Mountable. Interface with PLC, PC, AC/DC or Servo Drive. 24 Volt Alarm Output. Drives... [See More]

  • Form Factor: DIN Rail
  • Sensor Inputs: Charge Input
  • DC Voltage: 115 VDC
  • User Interface: None
1-4 Channel Charge Amplifier -- 5073A
from Kistler Group

Analogue amplifier for industrial application. Properties: Open measuring range 100 pC … 1000000 pC. Bandwidth ≈ 0 kHz up to 20 kHz. *Connector BNC / TNC / D-Sub 9p/15p. *Output Voltage / Current. Control via IO / RS232 [See More]

  • Input Channels: 4
  • Form Factor: Panel / Chassis Mount
  • Output Impedance: 10
  • Sensor Inputs: Charge Input
Charge Amplifier -- 5820
from Columbia Research Labs, Inc.

The Columbia Series 5820 Charge Amplifiers are designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. These devices feature a very small package size and extremely low power consumption. The Series 5820 Charge Amplifiers... [See More]

  • Input Channels: 1
  • Bandwidth: 10
  • Maximum Output: 2.5
  • Output Impedance: 100
Load Cell Amplifiers -- M-3200-HI/LO
from Montalvo Corporation

The M-3200-HI/LO Load Cell Amplifier is used in conjunction with semi-conductor strain gauge load cells and provides Dual Range Capability with two calibration adjustments for hi and lo gain setting. Features: Monitor Tension on Each Side and Total. More than 99% Accurate. DIN Rail Mountable. [See More]

  • Form Factor: DIN Rail
  • Sensor Inputs: Charge Input
  • DC Voltage: 115 VDC
  • User Interface: None
1-Channel Charge Amplifier -- 5015A
from Kistler Group

The Type 5015A... is not only a charge amplifier but an universal Charge Meter with a graphical liquid crystal display. However, the 19" rack module is also suitable for measurements in an industrial environment. It can display instantaneous, peak and average values as well as reference deviations. [See More]

  • Input Channels: 1
  • Output Impedance: 10
  • Maximum Output: 20
  • Form Factor: Stand-alone
Differential Charge Amplifier -- 5840
from Columbia Research Labs, Inc.

Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption. The Model 5840... [See More]

  • Input Channels: 1
  • Maximum Output: 5.4
  • Differential Channels: Yes
  • Bandwidth: 2
Load Cell Amplifiers -- M-3200-LTR
from Montalvo Corporation

If amplification is all that is required, the amplifier module is all that is needed. The M-3200-LTR is used in conjunction with semi-conductor strain gauge load cells and provides an additional set of calibration and zero level adjustment for monitoring Left Side, Right Side and Total Tension... [See More]

  • Form Factor: DIN Rail
  • Sensor Inputs: Charge Input
  • DC Voltage: 115 VDC
  • User Interface: None
1-Channel Charge Amplifier -- 5018A
from Kistler Group

Universal analog charge amplifier, optional Piezotron input; RS-232C & USB interface; extremely wide charge and frequency range; outstanding noise performance [See More]

  • Input Channels: 1
  • Output Impedance: 10
  • Maximum Output: 20
  • Form Factor: Stand-alone
Inline Charge Converter -- 5810
from Columbia Research Labs, Inc.

Columbia Series 5810 Inline Charge Converters are designed to convert the charge signal from a high impedance piezoelectric sensor into a voltage signal with low impedance, eliminating the need for costly charge amplifiers in many applications. The device can be used with all Columbia non-integrated... [See More]

  • Input Channels: 1
  • Form Factor: Cable Harness
  • Maximum Output: 15
  • Sensor Inputs: Charge Input
Load Cell Amplifiers -- M-3224
from Montalvo Corporation

Montalvo's M-3224 is used to monitor and indicate the exact tension in a moving web by amplifying load cell signals. Features: 24 Volt Operation. Works with semiconductor type load cells. PLC, PC and Servo Ready. The output can be used to drive a digital or analog tension meter and can also be... [See More]

  • Form Factor: DIN Rail
  • Sensor Inputs: Charge Input
  • DC Voltage: 24 VDC
  • User Interface: None
1-Channel Charge Amplifier -- 5039A
from Kistler Group

The miniature charge amplifier Type 5039A converts the electrical charge signals yielded by piezoelectric sensors into proportional voltages. The instrument is integrated into a rugged metal housing according to degree of protection IP-65 and conceived for industrial use. The Type 5039A is a... [See More]

  • Input Channels: 1
  • Form Factor: Panel / Chassis Mount
  • Output Impedance: 10
  • DC Voltage: -10 - 10 V
Inline Charge Converter -- 5812
from Columbia Research Labs, Inc.

The columbia Series 5812 In-Line Charge Converters are specifically designed to convert the charge sihnals from a high impedance piezoelectric sensor into a voltage signal outputwith low output impedance, thereby eliminating the need for costly charge amplifiers i many applications. This device can... [See More]

  • Input Channels: 3
  • Bandwidth: 20
  • Maximum Output: 32
  • Output Impedance: 200
Load Cell Amplifiers -- M-3324
from Montalvo Corporation

The M-3324 indicates and monitors web tension by amplifying foil gauge load cell signals. It provides excitation voltage as well as zero and calibration circuitry. Features: Compact. Low Cost. DIN rail mountable. Measurement range fits most applications. 24V alarm output with adjustable trip point. [See More]

  • Form Factor: DIN Rail
  • Sensor Inputs: Charge Input
  • DC Voltage: 24 VDC
  • User Interface: None
1-Channel Charge Amplifier -- 5067A
from Kistler Group

Charge Amplifier Type 5080A... is the successor to charge amplifier Types 5017B... and Types 5019B... . Thanks to the modular design up to eight amplifier modules can be inserted. Charge modules Type 5067A0 with BNC connector are standard, as an option it is as also possible to integrate Piezotron... [See More]

  • Input Channels: 1
  • Output Impedance: 10
  • Maximum Output: 30
  • Form Factor: Modular Bay or Slot System
1-Channel Inline Charge Voltage Converter -- 5050B
from Kistler Group

The 5050B... in-line TEDS charge amplifier series contain miniature charge amplifiers that convert the charge signal from a stand-alone high impedance piezoelectric sensor into a high level voltage signal at a low impedance output. This two wire, single ended device is in five fixed gain settings... [See More]

  • Input Channels: 1
  • Sensor Inputs: Charge Input
  • Output Impedance: 100
  • User Interface: None
1-Channel Mini Charge Amplifier -- 5030A
from Kistler Group

The MiniAmp Type 5030A... is a single channel, industrial charge amplifier, which converts the charge signal from piezo electric sensors into a proportional voltage signal. Compact size. 2 measuring ranges 10:1. External control (PLC) of "Measure" and " range" (measuring range). Signal output... [See More]

  • Input Channels: 1
  • Form Factor: Panel / Chassis Mount
  • Output Impedance: 10
  • Sensor Inputs: Charge Input