Stand Alone Signal Amplifiers
from Electro Optical Components, Inc.
Amplifier AMT-07M converts the output current of a signal source (such as Mid-Infrared photodiode) into a voltage with amplification for subsequent use with various electronic systems, such as lock-in amplifiers, oscilloscopes or A/D converters. Synchronous detector is built in the same package and... [See More]
- Form Factor: Stand-alone
- Maximum Output: 4
- Features: Yes
- Output Impedance: 50
from Transducer Techniques, LLC
MODEL LCA-9PC. The LCA-9PC Module provides low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-9PC comes with DB9 male and female connectors, which require soldering to user-furnished mating female or male wire connectors. On- board jumper... [See More]
- Form Factor: Stand-alone
- Maximum Output: 10
- Gain: 100 to 2000
- Bandwidth: 10
from Dexter Research Center, Inc.
Features: So durable, we call it our "little brick", this low noise, DC-coupled amplifier is packaged in a rugged, die-cast aluminum case with BNC connectors enabling input and output. This amplifier is the perfect addition to your laboratory toolbox. Two 9V batteries included provide an operational... [See More]
- Form Factor: Stand-alone
- Gain: 1 to 1000
- Input Channels: 1
- Maximum Output: 7
from Electro Optical Components, Inc.
Single and Dual Phase. Rugged Aluminum Housing. BNC Connectors for Input and Output Signals. Working Frequency 5 Hz up to 120 kHz. Phase Shifter 0 ... +360 °. Current and Voltage Input. The high prices for usual desktop lock-in amplifiers mean that they are not as common in noise limited... [See More]
- Form Factor: Stand-alone
- Maximum Output: 10
- Features: Yes
- Bandwidth: 120
from Transducer Techniques, LLC
MODEL LCA-RTC. The LCA-RTC Module provide low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-RTC comes with removable screw-clamp terminal connectors, which accept wires without soldering. On- board jumper selections include sensitivities from 0.5... [See More]
- Form Factor: Stand-alone
- Maximum Output: 10
- Gain: 100 to 2000
- Bandwidth: 10
from Mahr Inc.
Product features. Highly accurate processing of measured values. Zero setting is possible at any point within the measuring range. Actual value of a standard can be acquired at the touch of a button. 2 inputs for Mahr compatible inductive probes for single, sum or difference measurements. [See More]
- Form Factor: Stand-alone
- Sensor Inputs: Optocoupler
- Input Channels: 2
- User Interface: Front Panel
from Krohn-Hite Corporation
PERFORMANCE. The Model 7000 and 7008 Low Noise Differential Preamplifiers provide a high gain amplification to 1MHz with an AC output derived from a very low noise FET instrumentation amplifier. Each model has fixed gain settings of x1 (0dB), x10 (20dB), x100 (40dB) and x1000 (60dB) over a... [See More]
- Form Factor: Stand-alone
- Differential Channels: Yes
- Input Channels: 8
- Gain: 1 to 1000
from SPECTEC
Preamp converts speed transducer output into a 4-20 mA output [See More]
- Form Factor: Stand-alone
- DC Voltage: 4-40 VDC
- Features: Isolation Amplifier
- DC Current: 15mA
from Telco Sensors Inc.
Operation mode and max sensing range: Thru-beam: 0-45 m. Diffuse proximity: 0-3,5 m. 230 V ac, 115 V ac, 24 V ac or 24 V dc supply voltage. Manual sensitivity adjustment. Adjustable on/off time delay. 2 relays or 2 transistor outputs. Power, output and signal level indicators. Switch selectable... [See More]
- Form Factor: Stand-alone
- Maximum Output: 250
- Input Channels: 2
- User Interface: Front Panel
from Elsys AG
The amplifier EL-LNA-2 is designed as a differential low noise amplifier with two gain stages of x10 and x100 with a full bandwidth of 20 MHz (at G=10). While the EL-LNA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for any 3rd party data acquisition... [See More]
- Form Factor: Stand-alone
- Differential Channels: Yes
- Input Channels: 2
- Gain: 10 to 100
from Interface, Inc. - AZ
Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered. ±5 VDC or 4-20 mA. Small size. Ultra-stable electronics. More Information. Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth. [See More]
- Form Factor: Stand-alone
- Features: Sample-and-Hold Amplifier
- Gain: 500
- Maximum Output: 5
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Input Channels: 6
- Features: Yes
from Data Device Corporation (DDC)
DDC's Synchro Booster Amplifiers provide high-powered Synchro outputs in a single compact easy-to-use rugged module. BENEFITS. High Output Power Allows for Driving Large Torque Receiver Loads or Multiple CT and CDX Load. Powered from the Reference Input, No Additional Power Source Needed. Reduces... [See More]
- Form Factor: Stand-alone
- Frequency: 60/400Hz
- DC Voltage: 2V, 5V, 6.8V, 90V
- Sensor Inputs: Synchro, Resolver
from OMEGA Engineering, Inc.
The DMD Series In-Line Amplifiers convert a mV/V transducer into either a 0-5 Vdc or 4-20 mA output device. They are intended for applications where physical conditions will not allow the amplifier to be integral with the transducer body and must be ordered with a transducer as they are calibrated... [See More]
- Form Factor: Stand-alone
- User Interface: None
- Sensor Inputs: Transducer
- Application: General Lab & Industrial
from Kistler Group
The Kistler LabAmp Type 5165A... is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]
- Form Factor: Stand-alone
- Maximum Output: 10
- Input Channels: 4
- Input Impedance: 10
from CAS DataLoggers
The ADS-261 is a battery-powered end node for collecting and transmitting data from bridge strain gauge sensors. It offers a high accuracy bridge instrumentation amplifier input, 1 digital input configurable as a pulse counter input, and multiple excitation options with voltage calibration for... [See More]
- Form Factor: Stand-alone
- User Interface: None
- Sensor Inputs: Bridge Input
- Application: Environmental; Weather / Meteorology
from Spectron Glass and Electronics Inc.
The MUPI-2 Universal Signal Conditioner is a self contained, fully functional and adjustable conditioning module. This compact epoxy encapsulated package contains all the electronics and interface circuitry required, to operate any Spectron single axis electrolytic tilt sensor. Utilizing MIL spec... [See More]
- Form Factor: PC Board; Stand-alone
- Differential Channels: Yes
- Input Channels: 1
- Features: Yes
from Mad City Labs, Inc.
The PA25 is a single channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA25 amplifier combines low noise and outstanding stability with high power output, making it ideal for open loop, high resolution control of piezos. The PA25 is equipped with a front panel analog... [See More]
- Form Factor: Stand-alone
- Gain: 15 to 150
- Input Channels: 1
- Features: Yes
from Wayne Kerr Electronics
The LI-76 is a current-input preamplifier which covers signals from photo-multipliers, PIN diodes and similar sources into voltage signals. Gain: 108(V/A), 106(V/A), 104(V/A), selectable. Max. Output voltage: ¡ À 2V (10k ¦ ¸ load). Dimensions: 45mm(W) x 40mm(H) x 105mm(D). [See More]
- Form Factor: Stand-alone
- User Interface: None
from MTI Instruments Inc.
The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately measure... [See More]
- Form Factor: Stand-alone
- Sensor Inputs: Capacitance
- Input Channels: 1
- User Interface: None
from RESON
The VP1000 is a 1MHz bandwidth single ended voltage preamplifier, designed for use with piezoelectric hydrophone and a variety of transducers. VP1000 offers excellent low-noise performance, gain selection in 6 levels and options of 12 Hi-Pass filters. The high input impedance of 100Mohm allow for... [See More]
- Form Factor: Stand-alone
- Gain: 0.0 to 32
- Input Channels: 1
- Features: Yes
from Columbia Research Labs, Inc.
The Columbia Model 4601 Charge Amplifier is a Low Cost, High Performance instrument for general purpose use with piezoelectric transducers for the measurement of acceleration, force and dynamic pressure. The Model 4601 features wide bandwidth, low noise, low output offset and a gain control... [See More]
- Form Factor: Stand-alone
- Gain: 0.0 to 105
- Input Channels: 1
- Maximum Output: 20
from Mahr Inc.
Product features. High resolution and high contrast color display. The display can be continuously inclined for the ideal field of vision. Simple to operate. Can be operated with batteries or from the main power supply. When battery powered the C 1200 is fully portable. Compact housing. Wall... [See More]
- Form Factor: Stand-alone
- Application: General Lab & Industrial
- Input Channels: 1
- Operating Temperature: 32 to 122
from Krohn-Hite Corporation
PERFORMANCE. The Model 7000 and 7008 Low Noise Differential Preamplifiers provide a high gain amplification to 1MHz with an AC output derived from a very low noise FET instrumentation amplifier. Each model has fixed gain settings of x1 (0dB), x10 (20dB), x100 (40dB) and x1000 (60dB) over a... [See More]
- Form Factor: Rack Mount (optional feature); Stand-alone
- Differential Channels: Yes
- Input Channels: 1
- Gain: 1 to 1000
from Telco Sensors Inc.
Operation mode and max sensing range: Thru-beam: 0-35 m. Diffuse proximity: 0-2 m. 230 V ac, 115 V ac, 24 V ac or 24 V dc supply voltage. Manual sensitivity adjustment. Adjustable on/off time delay. 4 relays and/or 4 transistor individual outputs. 1 relay and 1 transistor common output. Switch... [See More]
- Form Factor: Stand-alone
- Maximum Output: 250
- Input Channels: 4
- User Interface: Front Panel
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Input Channels: 6
- Features: Yes
from OMEGA Engineering, Inc.
The DMD-470 Series bridge amplifiers are ac powered signal conditioning modules with triple isolated voltage or current outputs for load cells, bridge type sensors and strain gages. Both models have dual zero/tare functions. Zero is used for normal bridge balance and the tare feature allows up to... [See More]
- Form Factor: Stand-alone
- Features: Isolation Amplifier
- Gain: 200 to 2000
- Maximum Output: 10
from Kistler Group
The Type 5015A... is not only a charge amplifier but an universal Charge Meter with a graphical liquid crystal display. However, the 19" rack module is also suitable for measurements in an industrial environment. It can display instantaneous, peak and average values as well as reference deviations. [See More]
- Form Factor: Stand-alone
- Maximum Output: 20
- Input Channels: 1
- Output Impedance: 10
from Spectron Glass and Electronics Inc.
The MUPI-3 Universal Signal Conditioner is a self contained, fully functional and adjustable conditioning module, with the added ability of scale factor temperature compensation. This compact epoxy encapsulated package contains all the electronics and interface circuitry required, to operate any... [See More]
- Form Factor: PC Board; Stand-alone
- Differential Channels: Yes
- Input Channels: 1
- Features: Yes
from Mad City Labs, Inc.
The PA3 is a three channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA3 amplifier combines low noise and outstanding stability with high power output making it ideal for open loop, high resolution control of piezos. The PA3 includes adjustable feet for desktop use, a... [See More]
- Form Factor: Stand-alone
- Gain: 15 to 150
- Input Channels: 3
- Features: Yes
from Wayne Kerr Electronics
The 5307 is a general-purpose low-noise differential amplifier featuring a bandwidth of DC to 10MHz, a maximum gain of 1000 and a noise level of 4nV/vHz. Wide bandwidth: DC to 10MHz. High gain: 10 to 1000. Differential input (single-ended configuration also selectable). High CMRR: 120dB or higher. [See More]
- Form Factor: Stand-alone
- User Interface: None
from RESON
The VP2000 is a 1MHz bandwidth voltage preamplifier designed for uses in conjunction with piezoelectric hydrophones. VP2000 offers excellent low-noise performance over the entire frequency range; gain selections in 6 levels from 0 to 50dB. A range of 12 high-pass and 12 low-pass filters are... [See More]
- Form Factor: Stand-alone
- Gain: 0.0 to 50
- Input Channels: 1
- Features: Yes
from Mahr Inc.
Product features. Background lit LCD-Display with an analog and a two line digital display. 5 three color status lamps for warning and tolerances limits. Up to 2 features can be simultaneously displayed. Additional resolution 0.01 µm / 1 µin at measuring ranges from ±200 µm. [See More]
- Form Factor: Stand-alone
- Maximum Output: 24
- Input Channels: 2
- DC Voltage: 24 V
from Krohn-Hite Corporation
Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance, low distortion ac power... [See More]
- Form Factor: Rack Mount (optional feature); Stand-alone
- Maximum Output: 125
- Features: Yes
- Input Impedance: 1
from Telco Sensors Inc.
Operation mode and max sensing range: Thru-beam: 0-35 m. Diffuse proximity: 0-2 m. 230 V ac, 115 V ac, 24 V ac or 24 V dc supply voltage. Manual sensitivity adjustment. Adjustable on/off time delay. 8 relays or 8 transistor individual outputs. 1 relay and 1 transistor common output. Switch... [See More]
- Form Factor: Stand-alone
- Maximum Output: 250
- Input Channels: 8
- User Interface: Front Panel
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Input Channels: 6
- Features: Yes
from OMEGA Engineering, Inc.
The LDX-4 is a dc powered signal conditioning amplifier and power supply for ac LVDT's. Its compact, rugged case can withstand industrial installations and protect laboratory grade electronics. Complete zero and span adjustments allow the LDX-4 to be used with any LVDT with an output between 45 and... [See More]
- Form Factor: Stand-alone
- Application: General Lab & Industrial
- User Interface: None
- Operating Temperature: 32 to 140
from Kistler Group
Universal analog charge amplifier, optional Piezotron input; RS-232C & USB interface; extremely wide charge and frequency range; outstanding noise performance [See More]
- Form Factor: Stand-alone
- Maximum Output: 20
- Input Channels: 1
- Output Impedance: 10
from Wayne Kerr Electronics
NF ¡ ¯s experienced technique utilizes fully a high speed computing function of digital signal processor, and designs DSP Lock-in Amplifiers for easier operation and cost performance, also with improving high speed and output stability of setting or measurement response. High stability... [See More]
- Form Factor: Stand-alone
- User Interface: Front Panel
from Mahr Inc.
Product features. Analog indicator instrument for display of measurement values. Two-line LCD for measuring values and help texts. 5 three color status lamps for warning and tolerance limits. Up to 3 features can be simultaneously displayed. 2 input modules can be inserted into base unit. Following... [See More]
- Form Factor: Stand-alone
- Maximum Output: 24
- Input Channels: 8
- DC Voltage: 24 V
from Krohn-Hite Corporation
Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance, low distortion ac power... [See More]
- Form Factor: Rack Mount (optional feature); Stand-alone
- Maximum Output: 141
- Features: Yes
- Input Impedance: 1
from Telco Sensors Inc.
Operation mode and max sensing range: Thru-beam: 0-45 m. Diffuse proximity: 0-3,5 m. 230 V ac, 115 V ac or 24 V ac/dc supply voltage. Automatic and/or manual sensitivity adjustment. Sensor LED-drive. Adjustable on/off time delay. 1 relay or 1 transistor output. STF – Signal Tracking Feature. [See More]
- Form Factor: Stand-alone
- Maximum Output: 230
- Input Channels: 1
- User Interface: Front Panel
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Input Channels: 6
- Features: Yes
from OMEGA Engineering, Inc.
OMEGA'S® portable thermocouple signal amplifier is designed to multiply small voltage signals. The output can be used directly by most readouts, such as panel meters, strip chart and x-y recorders, multimeters, multiplexers, and for input to control systems. Minute thermocouple output signals can be... [See More]
- Form Factor: Stand-alone
- Gain: 5 to 100
- Input Channels: 1
- Features: Isolation Amplifier
from Kistler Group
The Kistler LabAmp Type 5167Ax0 is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]
- Form Factor: Stand-alone
- Output Impedance: 10
- Input Channels: 8
- Sensor Inputs: Charge Input
from Wayne Kerr Electronics
The SA series is an amplifier with a wideband frequency range and high gain, realizing super low noise characteristics which cannot be obtained with conventional amplifier. 7 types of SA series amplifiers, which vary by a frequency range, input form, and input impedance, are available. The SA-230F5... [See More]
- Form Factor: Stand-alone
- User Interface: None