Modular Bay / Slot System Signal Amplifiers

18 Results
DR7AC DIN Rail Mounting Amplifier -- DR7AC
from RDP Electrosense

The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental damage the DR7 has full isolation between supply and output. A wide supply voltage tolerance and selectable... [See More]

  • Form Factor: Modular Bay or Slot System
  • Operating Temperature: 14 to 140
DR7DC DIN Rail Mounting Amplifier -- DR7DC
from RDP Electrosense

The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental damage the DR7 has full isolation between supply and output. A wide supply voltage tolerance and selectable... [See More]

  • Form Factor: Modular Bay or Slot System
  • Operating Temperature: 14 to 140
E308 Analogue Amplifier With Digital Display / Panel Meter -- E308
from RDP Electrosense

Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. Our digital display units have a built-in monitor device in the form of the digital display as well as analogue output. The E308... [See More]

  • Form Factor: Modular Bay or Slot System
  • Operating Temperature: 32 to 122
  • AC Voltage: 240 / 120Vac (+5%, -20%), 50/60 Hz, 10VA
E309 Analogue Amplifier With Digital Display / Panel Meter -- E309
from RDP Electrosense

Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. Our digital display units have a built-in monitor device in the form of the digital display as well as analogue output. The E309... [See More]

  • Form Factor: Modular Bay or Slot System
  • Operating Temperature: 32 to 131
  • AC Voltage: 240/120V ac (+10/-20%), 50/60 Hz, 10VA
E746H In-Line LVDT Amplifier . Supply ±12 to ±20V, Output ±5V or 0 to 10V -- E746H
from RDP Electrosense

The E746H amplifier is designed to factory fit in the cable of any RDP Industrial series LVDT. They convert the LVDT signal into a ±5V Many LVDT transducers from our stock are as standard compatible with the E746H amplifier which means that in many cases we can quickly provide dc to dc... [See More]

  • Form Factor: Modular Bay or Slot System
  • Operating Temperature: -4 to 158
E747V In-Line LVDT Amplifier . Supply 24V, Output 0 to 10V (isolated). -- E747V
from RDP Electrosense

The E747V amplifier is designed to factory fit in the cable of any RDP Industrial series LVDT. They convert the LVDT signal into an isolated 0 to 10V output. Many LVDT transducers from our stock are as standard compatible with the E747V amplifier which means that in many cases we can quickly provide... [See More]

  • Form Factor: Modular Bay or Slot System
  • Operating Temperature: -4 to 158
E748C In-Line LVDT Amplifier . Supply 24V, Output 4-20mA -- E748C
from RDP Electrosense

The E748C amplifier is designed to factory fit in the cable of any RDP Industrial series LVDT. They convert the LVDT signal into a 4 to 20mA output. Many LVDT transducers from our stock are as standard compatible with the E748C amplifier which means that in many cases we can quickly provide dc to dc... [See More]

  • Form Factor: Modular Bay or Slot System
  • Operating Temperature: 14 to 158
E749L In-Line LVDT Amplifier . Supply 5 to 18V, Output ±2.2V (isolated). -- E749L
from RDP Electrosense

The E749L amplifier is designed to factory fit in the cable of any RDP Industrial series LVDT. They convert the LVDT signal into an isolated ±2.2V Many LVDT transducers from our stock are as standard compatible with the E749L amplifier which means that in many cases we can quickly provide dc to... [See More]

  • Form Factor: Modular Bay or Slot System
  • Operating Temperature: -4 to 158
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Features: Yes
Analog I/O Module -- iNET-423
from OMEGA Engineering, Inc.

The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]

  • Form Factor: PC Board; Modular Bay or Slot System
  • Differential Channels: Yes
  • Input Channels: 6
  • Gain: 1 to 64
1-Channel Charge Amplifier -- 5067A
from Kistler Group

Charge Amplifier Type 5080A... is the successor to charge amplifier Types 5017B... and Types 5019B... . Thanks to the modular design up to eight amplifier modules can be inserted. Charge modules Type 5067A0 with BNC connector are standard, as an option it is as also possible to integrate Piezotron... [See More]

  • Form Factor: Modular Bay or Slot System
  • Maximum Output: 30
  • Input Channels: 1
  • Output Impedance: 10
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Features: Yes
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Features: Yes
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Features: Yes
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 8
  • Features: Yes
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Features: Yes
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Features: Yes
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Features: Yes