Differential Channels Signal Amplifiers

17 Results
DSCA30/31 Analog Voltage Input Signal Conditioner, Narrow Bandwidth -- DSCA30/31-xx
from Dataforth Corporation

Each DSCA30/31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]

  • Input Channels: 1
  • Bandwidth: 0.0030
  • Differential Channels: Yes
  • CMRR: 160
DSCP20 Programmable 2-Wire Temperature Transmitter, DIN Mount -- DSCP20
from Dataforth Corporation

Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the... [See More]

  • Input Channels: 1
  • Features: Isolation Amplifier
  • Differential Channels: Yes
  • Form Factor: DIN Rail
DSCT30/31 Analog Voltage Input Transmitter -- DSCT30/31-xx
from Dataforth Corporation

Each DSCT30 and DSCT31 voltage input transmitter provides a single channel of analog input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at... [See More]

  • Input Channels: 1
  • Features: Isolation Amplifier
  • Differential Channels: Yes
  • Bandwidth: 0.0030
SCM5B30/31 Analog Voltage Input Module, Narrow Bandwidth -- SCM5B30/31-xx
from Dataforth Corporation

Each SCM5B30 and SCM5B31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without... [See More]

  • Input Channels: 1
  • Maximum Output: 5
  • Differential Channels: Yes
  • Bandwidth: 0.0040
SCM7B21/30/31 Isolated Analog Voltage Input Module -- SCM7B21/30/31-xx
from Dataforth Corporation

Each SCM7B21/30/31 voltage input module accepts one channel of analog voltage input which is filtered, isolated, amplified, and converted to a high-level analog voltage for output to the process control system. These modules incorporate a five-pole filtering approach to maximize both time and... [See More]

  • Input Channels: 1
  • Maximum Output: 5
  • Differential Channels: Yes
  • Bandwidth: 0.0030
Differential Charge Amplifier -- 5840
from Columbia Research Labs, Inc.

Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption. The Model 5840... [See More]

  • Input Channels: 1
  • Maximum Output: 5.4
  • Differential Channels: Yes
  • Bandwidth: 2
4-Channel Low-Pass Filter Card -- OMB-DBK18
from OMEGA Engineering, Inc.

The OMB-DBK18 low-pass filter card provides OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four low-pass filters that can be individually configured for a cut-off frequency from DC to 50 kHz, and for Butterworth, Chebyshev or Bessel characteristics. Each... [See More]

  • Input Channels: 4
  • Gain: 1 to 500
  • Differential Channels: Yes
  • Form Factor: PC Board
Low Noise Amplifier -- EL-LNA-2
from Elsys AG

The amplifier EL-LNA-2 is designed as a differential low noise amplifier with two gain stages of x10 and x100 with a full bandwidth of 20 MHz (at G=10). While the EL-LNA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for any 3rd party data acquisition... [See More]

  • Input Channels: 2
  • Gain: 10 to 100
  • Differential Channels: Yes
  • Maximum Output: 2.5
Single Axis Signal Conditioner -- MUPI-2
from Spectron Glass and Electronics Inc.

The MUPI-2 Universal Signal Conditioner is a self contained, fully functional and adjustable conditioning module. This compact epoxy encapsulated package contains all the electronics and interface circuitry required, to operate any Spectron single axis electrolytic tilt sensor. Utilizing MIL spec... [See More]

  • Input Channels: 1
  • Features: Yes
  • Differential Channels: Yes
  • Form Factor: PC Board; Stand-alone
8 Channel Low Noise Differential Preamplifier -- Model 7008
from Krohn-Hite Corporation

PERFORMANCE. The Model 7000 and 7008 Low Noise Differential Preamplifiers provide a high gain amplification to 1MHz with an AC output derived from a very low noise FET instrumentation amplifier. Each model has fixed gain settings of x1 (0dB), x10 (20dB), x100 (40dB) and x1000 (60dB) over a... [See More]

  • Input Channels: 8
  • Gain: 1 to 1000
  • Differential Channels: Yes
  • Features: Yes
DC Strain Gage DIN-rail Amplifier -- AP5103
from Stellar Technology

The Series AP5103 DIN-rail Amplifier is a low cost, easy-to-use, general-purpose singlechannel conditioner designed for input of pressure, force, torque, weight, and other variables measured by standard DC-excited strain gage transducers. DIN mount construction gives the user ready access to screw... [See More]

  • Differential Channels: Yes
  • User Interface: None
  • Form Factor: DIN Rail
  • Application: General Lab & Industrial
Analog I/O Module -- iNET-423
from OMEGA Engineering, Inc.

The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]

  • Input Channels: 6
  • Gain: 1 to 64
  • Differential Channels: Yes
  • Features: Yes
Strain Gauge Amplifier -- SGA-2
from Elsys AG

The Strain Gauge Amplifier SGA-2 is designed as a differential front-end amplifier to connect full, half or ¼ bridge strain gauges with internal bridge completion. While the SGA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for any 3rd party data... [See More]

  • Input Channels: 2
  • Gain: 1 to 100
  • Differential Channels: Yes
  • Bandwidth: 1500
Single Axis Signal Conditioner -- MUPI-3
from Spectron Glass and Electronics Inc.

The MUPI-3 Universal Signal Conditioner is a self contained, fully functional and adjustable conditioning module, with the added ability of scale factor temperature compensation. This compact epoxy encapsulated package contains all the electronics and interface circuitry required, to operate any... [See More]

  • Input Channels: 1
  • Features: Yes
  • Differential Channels: Yes
  • Form Factor: PC Board; Stand-alone
Low Noise Differential Preamplifier -- Model 7000
from Krohn-Hite Corporation

PERFORMANCE. The Model 7000 and 7008 Low Noise Differential Preamplifiers provide a high gain amplification to 1MHz with an AC output derived from a very low noise FET instrumentation amplifier. Each model has fixed gain settings of x1 (0dB), x10 (20dB), x100 (40dB) and x1000 (60dB) over a... [See More]

  • Input Channels: 1
  • Gain: 1 to 1000
  • Differential Channels: Yes
  • Features: Yes
Simultaneous Sample and Hold Card -- OMB-DBK45
from OMEGA Engineering, Inc.

The OMB-DBK45 card provides OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four differential analog input channels equipped with low-pass filters and simultaneous sample-and-hold. The OMB-DBK45 provides a wide selection of full scale inputs. Each channel... [See More]

  • Input Channels: 4
  • Gain: 1 to 500
  • Differential Channels: Yes
  • Features: Sample-and-Hold Amplifier
Single Axis Signal Conditioner -- SSY0079
from Spectron Glass and Electronics Inc.

The SSY0079 Single Axis CMOS Signal Conditioning Module is a DC input/output operated device, which operates off a single ended supply, and provides a bipolar DC output. Specifically designed to interface directly with all Spectron Single Axis Tilt Sensors, and with the SP5000 Series Dual Axis Tilt... [See More]

  • Input Channels: 1
  • Features: Yes
  • Differential Channels: Yes
  • Form Factor: PC Board