Strain Gauge / Bridge Input Signal Amplifiers
from Transducer Techniques, LLC
MODEL TMO-2. The TMO-2 Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The units provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an... [See More]
- Gain: 67 to 737
- Input Impedance: 10
- Maximum Output: 10
- Output Impedance: 75
from Dataforth Corporation
Each DSCA38 strain gage input module provides a single channel of strain gage input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which is optimized for step response. An anti-aliasing pole is located on... [See More]
- Input Channels: 1
- Bandwidth: 0.0030
- Differential Channels: Yes
- CMRR: 100
from Transducer Techniques, LLC
The TMO-2A Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The unit provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an indicating... [See More]
- Gain: 67 to 737
- Input Impedance: 10
- Maximum Output: 10
- Output Impedance: 75
from Dataforth Corporation
Each SCM5B38 Strain Gage input module provides a single channel of strain gage input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic switch controlled, which allows these modules to share a common analog bus without... [See More]
- Input Channels: 1
- Maximum Output: 5
- Differential Channels: Yes
- Bandwidth: 0.0100
from FMS USA, Inc.
No programming required. Standardised analogue outputs. Galvanically isolated. DIN rail mount. Gain and offset setting by 20-turn trimmers [See More]
- Gain: 500 to 5000
- Sensor Inputs: Bridge Input
- Form Factor: DIN Rail
- User Interface: None
from Elsys AG
The amplifier EL-LNA-2 is designed as a differential low noise amplifier with two gain stages of x10 and x100 with a full bandwidth of 20 MHz (at G=10). While the EL-LNA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for any 3rd party data acquisition... [See More]
- Input Channels: 2
- Gain: 10 to 100
- Differential Channels: Yes
- Maximum Output: 2.5
from FUTEK Advanced Sensor Technology, Inc.
CSG110 , Strain Gage Amplifier , Standard , Enclosed With Din Rail Mount , With DB9 Connectors , ABS-94HB Black Enclosure , Analog Output , +/-5 VDC , +/-10 VDC , 0-20 mA , 4-20 mA , 0-16 mA , 5-25 mA , 1 KHZ Bandwidth [See More]
- Form Factor: DIN Rail
- Sensor Inputs: Bridge Input
- DC Voltage: .5 to 10mV/V nom.
- Application: General Lab & Industrial
from CAS DataLoggers
The ADS-261 is a battery-powered end node for collecting and transmitting data from bridge strain gauge sensors. It offers a high accuracy bridge instrumentation amplifier input, 1 digital input configurable as a pulse counter input, and multiple excitation options with voltage calibration for... [See More]
- Form Factor: Stand-alone
- User Interface: None
- Sensor Inputs: Bridge Input
- Application: Environmental; Weather / Meteorology
from Encore Electronics, Inc.
The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]
- Bandwidth: 80
- Sensor Inputs: Bridge Input
- Form Factor: PC Board
- User Interface: Computer Programmable
from tecsis LP
Features: Rugged in-line amplifier [See More]
- Maximum Output: 5
- User Interface: None
- Sensor Inputs: Bridge Input
- Application: General Lab & Industrial
from Gefran
The CIR-D voltage or current amplifiers have been designed to enable the user to adapt non-amplified strain gauge transducers (load cells, pressure transducers) to acquisition systems, PLC, instrumentation with high level inputs. These amplifiers have galvanic isolation between the supply voltage... [See More]
- Input Impedance: 3.50E-4
- Sensor Inputs: Bridge Input
- Output Impedance: 400
- Application: General Lab & Industrial
from Sensor Developments, Inc.
This miniature, on-board, transducer amplifier is capable of supplying excitation voltage and amplifying millivolt signals from strain gage based transducers. The model 90376 bi-polar amplifier can be mounted inside the housings of many of our load cells and torque sensors. Where space is a premium,... [See More]
- Gain: 1.1 to 1000
- Function: LowPass
- Sensor Inputs: Bridge Input
- LP Freq: 1
from MonoDAQ
Any bridge configuration, programmable excitation, extremely low noise – MonoDAQ-1xSTG has it all to acquire data from strain gauges and load cells. And it even has a 50 V range and a current input. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data... [See More]
- Features: Yes; Isolation Amplifier
- Form Factor: Panel / Chassis Mount; DIN Rail (optional feature)
- Input Impedance: 20
- Sensor Inputs: Bridge Input
from OMEGA Engineering, Inc.
The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]
- Input Channels: 6
- Gain: 1 to 64
- Differential Channels: Yes
- Features: Yes
from Gantner Instruments, Inc.
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]
- Features: Isolation Amplifier
- Sensor Inputs: Accelerometer Input; Bridge Input; Temperature, Pressure, Vibration, Displacement
- Form Factor: DIN Rail
- Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
from Weidmuller
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]
- Input Channels: 1
- Input Impedance: 1
- Features: Isolation Amplifier
- Output Impedance: 600
from Columbia Research Labs, Inc.
The Columbia Model 5804 Military-Grade Strain Gage Amplifier is designed to amplify signals from Columbia's DT and DTD Series Full-Bridge Strain Sensors. The system will provide both strain and temperature outputs. The strain output incorporates a microprocessor-driven auto zeroing circuit capable... [See More]
- Input Channels: 1
- DC Current: 15-35 Volts
- Form Factor: Panel / Chassis Mount
- Sensor Inputs: Bridge Input
from FMS USA, Inc.
Digital, microprocessor controlled. Top performance at highest speed. 3 programming keys and 2-line LCD. Easy to set up and operate. 3 housing versions. Available as wall, rail and panel mount. Galvanic isolated. Protected against electrical noise. Additional features. Auto-Calibration and -Tare... [See More]
- Input Channels: 2
- Sensor Inputs: Bridge Input
- Form Factor: Panel / Chassis Mount; DIN Rail
- User Interface: Front Panel
from Elsys AG
The Strain Gauge Amplifier SGA-2 is designed as a differential front-end amplifier to connect full, half or ¼ bridge strain gauges with internal bridge completion. While the SGA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for any 3rd party data... [See More]
- Input Channels: 2
- Gain: 1 to 100
- Differential Channels: Yes
- Bandwidth: 1500
from Encore Electronics, Inc.
The Model 664 is a two-channel computer-controlled dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- Bandwidth: 40
- Sensor Inputs: Bridge Input
- Form Factor: PC Board
- User Interface: Computer Programmable
from tecsis LP
Features: Example for internal amplifier: XLP58 Pancake Load Cell with 0-5V output. 0-20 mA option available for Current (3-wire) [See More]
- Maximum Output: 10
- User Interface: None
- Sensor Inputs: Bridge Input
- Application: General Lab & Industrial
from Gefran
The DU1D monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external and internal (automatic) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this unit is used... [See More]
- Bandwidth: 0.0400
- Form Factor: Panel / Chassis Mount
- Input Impedance: 1.00E-3
- Sensor Inputs: Bridge Input
from OMEGA Engineering, Inc.
The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates... [See More]
- Input Channels: 4
- Input Impedance: 0.2000
- Maximum Output: 10
- CMRR: 100
from Gantner Instruments, Inc.
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]
- Features: Isolation Amplifier
- Sensor Inputs: Accelerometer Input; Bridge Input; Temperature, Pressure, Vibration, Displacement
- Form Factor: DIN Rail
- Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
from FMS USA, Inc.
Features. Advantages. Digital microprocessor controlled. High performance & speed capability. Up to 4 independent channels. Saves machine space and money. 4 key programming. Easy to setup and operate. BUS interfacing capability. Remote connectability and integration simplicity. Special features... [See More]
- Input Channels: 1
- DC Voltage: 0 to 9 mV
- Form Factor: Wall Mount
- Sensor Inputs: Bridge Input
from Encore Electronics, Inc.
The Model 665 is a combo computer-controlled static/dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- Bandwidth: 40
- Sensor Inputs: Bridge Input
- Form Factor: PC Board
- User Interface: Computer Programmable
from Gefran
The DU4D monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external and internal (automatic) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this unit is used... [See More]
- Bandwidth: 0.0050
- Form Factor: Panel / Chassis Mount
- Input Impedance: 1.00E-3
- Sensor Inputs: Bridge Input
from Gantner Instruments, Inc.
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus... [See More]
- Features: Isolation Amplifier
- Sensor Inputs: Accelerometer Input; Bridge Input; Temperature, Pressure, Vibration, Displacement
- Form Factor: DIN Rail
- Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
from FMS USA, Inc.
Features. Advantages. IP67 aluminium housing. Can be used in harsh enviroments. No programming required. Easy to setup. Standardised analogue outputs. Multiconnectable with PLC, display etc. Galvanically isolated. Protected against electrical noise [See More]
- Input Channels: 1
- Form Factor: Connectorized
- Gain: 500 to 5000
- Sensor Inputs: Bridge Input
from Encore Electronics, Inc.
The Model FL639 strain gage amplifier is a low-priced, compact bridge amplifier, complete with voltage and current excitation, adjustable gain, zero, and bridge balance, lowpass filtering, and shunt calibration. The unit is mechanically and electrically compatible with Encore's other Flex-line... [See More]
- Maximum Output: 10
- Form Factor: DIN Rail
- Bandwidth: 20
- Sensor Inputs: Bridge Input
from Gefran
The DU4USB monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external (over USB) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this unit is used in... [See More]
- Sensor Inputs: Bridge Input
- Application: General Lab & Industrial
from Gantner Instruments, Inc.
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for... [See More]
- Features: Isolation Amplifier
- Sensor Inputs: Accelerometer Input; Bridge Input; Temperature, Pressure, Vibration, Displacement
- Form Factor: DIN Rail
- Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military