User Interface: None Signal Amplifiers
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- User Interface: None
- Bandwidth: 0.0030
- Maximum Output: 5
- CMRR: 70
from Dexter Research Center, Inc.
Features: So durable, we call it our "little brick", this low noise, DC-coupled amplifier is packaged in a rugged, die-cast aluminum case with BNC connectors enabling input and output. This amplifier is the perfect addition to your laboratory toolbox. Two 9V batteries included provide an operational... [See More]
- User Interface: None
- Gain: 1 to 1000
- Input Channels: 1
- Maximum Output: 7
from Transducer Techniques, LLC
MODEL LCA-9PC. The LCA-9PC Module provides low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-9PC comes with DB9 male and female connectors, which require soldering to user-furnished mating female or male wire connectors. On- board jumper... [See More]
- User Interface: None
- Maximum Output: 10
- Gain: 100 to 2000
- Bandwidth: 10
from Electro Optical Components, Inc.
Gain Switchable in 10 dB Steps up to 70 dB. Bandwidth 1 kHz to 1.2 GHz. Bandwidth Independent of Gain Setting (Guaranteed). 1.9 dB (330 pV/ √Hz). Local and Remote Gain Control. The Ultra-Wideband Voltage Amplifiers Series DUPVA-1 is designed for fast and precision measurements with large... [See More]
- User Interface: None
- Maximum Output: 1.7
- Features: Yes
- Bandwidth: 1.20E6
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- User Interface: None
- Bandwidth: 0.0030
- Maximum Output: 5
- CMRR: 70
from Dexter Research Center, Inc.
Features: Available in three amplifier gains: 300, 500 and 1,000, this PCB includes a LM20 temperature sensor and 1.25V voltage reference. Although sized for single channel TO-5 packages, this amplifier is electrically compatible with all Dexter Research Center detectors, providing convenient... [See More]
- User Interface: None
- Gain: 1 to 1000
- Input Channels: 1
- Bandwidth: 0.0159
from Transducer Techniques, LLC
MODEL LCA-RTC. The LCA-RTC Module provide low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-RTC comes with removable screw-clamp terminal connectors, which accept wires without soldering. On- board jumper selections include sensitivities from 0.5... [See More]
- User Interface: None
- Maximum Output: 10
- Gain: 100 to 2000
- Bandwidth: 10
from Electro Optical Components, Inc.
Voltage amplifiers with variable gain 10 to 60 dB (x 3 to x 1,000). Bandwidth DC to 100/200 MHz Independent of Gain (Guaranteed). DC-Drift 0.3 µV/ °C. Input Noise 2.3 nV/ √Hz. Local and Remote Control. DHPVA series are high precision amplifiers with unique features delivering an... [See More]
- User Interface: None
- Maximum Output: 1
- Features: Yes
- Bandwidth: 200000
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- User Interface: None
- Bandwidth: 0.0030
- Maximum Output: 5
- CMRR: 70
from Transducer Techniques, LLC
MODEL TMO-2. The TMO-2 Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The units provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an... [See More]
- User Interface: None
- Maximum Output: 10
- Gain: 67 to 737
- Input Impedance: 10
from Electro Optical Components, Inc.
Current and Voltage Input. Working Frequency up to 45 kHz. Adjustable Sensitivity, Time Constant and Phase. Local and Remote Control. Compact and EMI-Shielded Case. In modern optoelectronic systems lock-in-amplification is one of the most useful techniques to get rid of unwanted noise and to improve... [See More]
- User Interface: None
- Maximum Output: 10
- Features: Yes
- Bandwidth: 45
from Dataforth Corporation
Each DSCA33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to standard process voltage or current output. The field voltage or current input signal is processed through an AC coupled pre-amplifier... [See More]
- User Interface: None
- Differential Channels: Yes
- Input Channels: 1
- Bandwidth: 0.0200
from Transducer Techniques, LLC
The TMO-2A Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The unit provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an indicating... [See More]
- User Interface: None
- Maximum Output: 10
- Gain: 67 to 737
- Input Impedance: 10
from Electro Optical Components, Inc.
Features. High Gain of 10 V/pC. Wide Operating Range from 250 Hz to 15 MHz. Low Input Noise of 40 x 10-21 C/ √Hz and 700 pV/ √Hz. Optimized for Sinusoidal Signals from AC Coupled Charge Sources. Applications. Pyro- and Piezoelectric Detectors. Tuning Fork Quartz Crystals. Length... [See More]
- User Interface: None
- Bandwidth: 15000
- Maximum Output: 10
- Input Impedance: 1000
from Dataforth Corporation
Each DSCL20 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL20 operates passively, obtaining its power from t [See More]
- User Interface: None
- Bandwidth: 0.7500
- Features: Isolation Amplifier
- CMRR: 90
from Electro Optical Components, Inc.
High speed voltage amplifiers with bandwidth up to 2.5 GHz. Gain up to 60 dB (50,000 V/A). Input Noise 330 pV/ √Hz (6.6 pA/ √Hz). Integrated DC Path for Easy Operation with Fast Photodiodes. Two Identical Signal Outputs (HSA-Y). DC-Monitor Output (HSA-Y). High speed voltage amplifiers... [See More]
- User Interface: None
- Bandwidth: 2.5
- Maximum Output: 2
- Input Impedance: 50
from Dataforth Corporation
Each DSCL21 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL21 operates passively, obtaining its power from the transmitted signal. The input signal is... [See More]
- User Interface: None
- Bandwidth: 0.7500
- Features: Isolation Amplifier
- CMRR: 90
from Electro Optical Components, Inc.
High speed voltage amplifiers with bandwidth up to 2.5 GHz. Gain up to 60 dB (50,000 V/A). Input Noise 330 pV/ √Hz (6.6 pA/ √Hz). Integrated DC Path for Easy Operation with Fast Photodiodes. Two Identical Signal Outputs (HSA-Y). DC-Monitor Output (HSA-Y). The HSA series high speed... [See More]
- User Interface: None
- Bandwidth: 2.50E6
- Maximum Output: 2
- Input Impedance: 5.00E-5
from Dataforth Corporation
Each DSCT30 and DSCT31 voltage input transmitter provides a single channel of analog input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at... [See More]
- User Interface: None
- Differential Channels: Yes
- Input Channels: 1
- Features: Isolation Amplifier
from Electro Optical Components, Inc.
Minimum Input Noise 270 fA/ √Hz. Bandwidth up to 400 MHz. Gain up to 106 V/A. Flat frequency response. Stabilized and Adjustable Bias Voltage Output for Biasing External Photodiodes. EMI Shielded Case. Users of high frequency components are often confronted with problems including unwanted... [See More]
- User Interface: None
- Bandwidth: 400000
from Dataforth Corporation
Each SCM5B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage or current output. The SCM5B modules are designed with a completely isolated computer side circuit which... [See More]
- User Interface: None
- Differential Channels: Yes
- Input Channels: 1
- CMRR: 100
from Electro Optical Components, Inc.
Single and Dual Phase. Rugged Aluminum Housing. BNC Connectors for Input and Output Signals. Working Frequency 5 Hz up to 120 kHz. Phase Shifter 0 ... +360 °. Current and Voltage Input. The high prices for usual desktop lock-in amplifiers mean that they are not as common in noise limited... [See More]
- User Interface: None
- Maximum Output: 10
- Features: Yes
- Bandwidth: 120
from Interface, Inc. - AZ
Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered. ±5 VDC or 4-20 mA. Small size. Ultra-stable electronics. More Information. Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth. [See More]
- User Interface: None
- Features: Sample-and-Hold Amplifier
- Gain: 500
- Maximum Output: 5
from PHOENIX CONTACT USA
3-way signal conditioner, with configurable input/output, for electrical isolation and conversion of analog signals in the mV and V range, unipolar as well as bipolar. Screw connection technology, standard configuration. Product Description. Voltage signal 3-way signal conditioner with pluggable... [See More]
- User Interface: None
- Operating Temperature: -40 to 158
- Form Factor: DIN Rail
from SPECTEC
Preamp converts speed transducer output into a 4-20 mA output [See More]
- User Interface: None
- Form Factor: Stand-alone
- Features: Isolation Amplifier
- DC Voltage: 4-40 VDC
from Mad City Labs, Inc.
The PA25 is a single channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA25 amplifier combines low noise and outstanding stability with high power output, making it ideal for open loop, high resolution control of piezos. The PA25 is equipped with a front panel analog... [See More]
- User Interface: None
- Gain: 15 to 150
- Input Channels: 1
- Features: Yes
from Montalvo Corporation
The A4 Digital Amplifier combines simplicity & functionality in one small convenient package. The A4 has been engineered to meet the demands of today's industry while making operation simple for any user. Ensure your application stays as productive and profitable as possible with the NEW A4... [See More]
- User Interface: None
- DC Voltage: 24 VDC
- Form Factor: DIN Rail
- Sensor Inputs: Charge Input
from Mahr Inc.
Product features. Output voltage: ± 10 V (Option: ± 5 V / 0 V to 10 V) at the end of the measuring range. Simultaneously the output signal current of ± 5 mA at the end of the measuring range is available. Supply voltage 24 V=. The housing of the 1901 TA is designed for use in... [See More]
- User Interface: None
- Maximum Output: 10
- Input Channels: 1
- Application: General Lab & Industrial
from Columbia Research Labs, Inc.
Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption. The Model 5624 Charge Amplifier provides both... [See More]
- User Interface: None
- Maximum Output: 5.4
- Input Channels: 1
- Bandwidth: 2
from CAS DataLoggers
The ADS-261 is a battery-powered end node for collecting and transmitting data from bridge strain gauge sensors. It offers a high accuracy bridge instrumentation amplifier input, 1 digital input configurable as a pulse counter input, and multiple excitation options with voltage calibration for... [See More]
- User Interface: None
- Sensor Inputs: Bridge Input
- Form Factor: Stand-alone
- Application: Environmental; Weather / Meteorology
from FMS USA, Inc.
No programming required. Standardised analogue outputs. Galvanically isolated. DIN rail mount. Gain and offset setting by 20-turn trimmers [See More]
- User Interface: None
- Form Factor: DIN Rail
- Gain: 500 to 5000
- Sensor Inputs: Bridge Input
from Encore Electronics, Inc.
The Model FL651 Differential Amplifier is a minimal-feature fixed gain amplifier module. Differential input signals up to ±10V are buffered to the output terminal. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted instrumentation. [See More]
- User Interface: None
- Bandwidth: 25
- Maximum Output: 10
- Input Impedance: 1
from Campbell Scientific, Inc.
The AVW1 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The AVW1... [See More]
- User Interface: None
- Form Factor: Panel / Chassis Mount
- Input Channels: 1
- Sensor Inputs: Thermistor Input
from Elsys AG
The amplifier EL-LNA-2 is designed as a differential low noise amplifier with two gain stages of x10 and x100 with a full bandwidth of 20 MHz (at G=10). While the EL-LNA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for any 3rd party data acquisition... [See More]
- User Interface: None
- Differential Channels: Yes
- Input Channels: 2
- Gain: 10 to 100
from OMEGA Engineering, Inc.
The DMD Series In-Line Amplifiers convert a mV/V transducer into either a 0-5 Vdc or 4-20 mA output device. They are intended for applications where physical conditions will not allow the amplifier to be integral with the transducer body and must be ordered with a transducer as they are calibrated... [See More]
- User Interface: None
- Sensor Inputs: Transducer
- Form Factor: Stand-alone
- Application: General Lab & Industrial
from Hymark/Kentucky Gauge
Two-channel type. Low switching delay. Two inputs each with AND linking for each output. Controlled free-wheeling voltage of -24 V for rapid connection of magnetic switching devices. In particular for the linking of rapid cam switch units with slow PLC controls there is a high possibility where... [See More]
- User Interface: None
- Operating Temperature: 32 to 131
- Input Channels: 4
from ACE Antenna Company
TMA products are one of ACE ’s main products, and Ace Technologies already introduced all kind of low weighted & anticorrosion TMA products family. As a result, Ace Technologies is very confident and able to emphasize that “We make the best TMA, and we are very near to meet what our... [See More]
- User Interface: None
- Bandwidth: 757000
- Input Channels: 1
- Form Factor: Panel / Chassis Mount
from MTI Instruments Inc.
The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately measure... [See More]
- User Interface: None
- Form Factor: Stand-alone
- Input Channels: 1
- Sensor Inputs: Capacitance
from tecsis LP
Features: ± 5/ ± 10 VDC or 4-20 mA standard signal. Direct connection with PLC. Compact shape. Easy handling. Protection type IP 67. Robust aluminium diecasting housing, usable in heavy industry [See More]
- User Interface: None
- DC Voltage: ±5V/±10V
- Maximum Output: 10
- Application: General Lab & Industrial
from Flow Technology, Inc.
Description. Economical signal conditioners by Flow Technology are designed for use with turbine flowmeters. The model CA04, when used with a modulated carrier (RF) pickoff, generates a carrier frequency that is modulated by the rotating blades of a turbine rotor. This eliminates the effects of... [See More]
- User Interface: None
- Output Impedance: 1200
- Maximum Output: 8
- Frequency: 5-3500 Hz
from Telco Sensors Inc.
Operation mode and max sensing range: Thru-beam: 5 m. Diffuse proximity: 0,4 m. 12 or 24 V dc supply voltage. 1 relay output acc. to UNI 8612. Power and output indicators. Screw terminals connection. The PA 09 is a 1-channel photoelectric amplifier, which is to be used in conjunction with a set of... [See More]
- User Interface: None
- Maximum Output: 24
- Input Channels: 1
- Form Factor: Stand-alone
from Wayne Kerr Electronics
The LI-76 is a current-input preamplifier which covers signals from photo-multipliers, PIN diodes and similar sources into voltage signals. Gain: 108(V/A), 106(V/A), 104(V/A), selectable. Max. Output voltage: ¡ À 2V (10k ¦ ¸ load). Dimensions: 45mm(W) x 40mm(H) x 105mm(D). [See More]
- User Interface: None
- Form Factor: Stand-alone
from Stellar Technology
The Series AP5103 DIN-rail Amplifier is a low cost, easy-to-use, general-purpose singlechannel conditioner designed for input of pressure, force, torque, weight, and other variables measured by standard DC-excited strain gage transducers. DIN mount construction gives the user ready access to screw... [See More]
- User Interface: None
- Form Factor: DIN Rail
- Differential Channels: Yes
- Application: General Lab & Industrial
from Krohn-Hite Corporation
Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance, low distortion ac power... [See More]
- User Interface: None
- Maximum Output: 125
- Features: Yes
- Input Impedance: 1
from Weidmuller
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]
- User Interface: None
- Features: Isolation Amplifier
- Input Channels: 1
- Output Impedance: 600
from Kistler Group
The Kistler LabAmp Type 5165A... is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]
- User Interface: None
- Maximum Output: 10
- Input Channels: 4
- Input Impedance: 10
from Montalvo Corporation
If amplification is all that is required, the M-3200 is all that is needed. The M-3200 is used in conjunction with semi-conductor strain gauge load cells. Features: CE marked. More than 99% Accurate. DIN Rail Mountable. Interface with PLC, PC, AC/DC or Servo Drive. 24 Volt Alarm Output. Drives... [See More]
- User Interface: None
- DC Voltage: 115 VDC
- Form Factor: DIN Rail
- Sensor Inputs: Charge Input
from Columbia Research Labs, Inc.
The Columbia Series 5820 Charge Amplifiers are designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. These devices feature a very small package size and extremely low power consumption. The Series 5820 Charge Amplifiers... [See More]
- User Interface: None
- Maximum Output: 2.5
- Input Channels: 1
- Bandwidth: 10
from FMS USA, Inc.
Features. Advantages. IP67 aluminium housing. Can be used in harsh enviroments. No programming required. Easy to setup. Standardised analogue outputs. Multiconnectable with PLC, display etc. Galvanically isolated. Protected against electrical noise [See More]
- User Interface: None
- Gain: 500 to 5000
- Input Channels: 1
- Form Factor: Connectorized
from Encore Electronics, Inc.
The Model FL644 Isolation Amplifier is available in several versions, offering either gain or attenuation of an input signal. In all versions, the input is isolated from the output by up to 1000VDC. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted... [See More]
- User Interface: None
- Bandwidth: 15
- Features: Isolation Amplifier
- Form Factor: DIN Rail
from Campbell Scientific, Inc.
The AVW100 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The... [See More]
- User Interface: None
- Form Factor: Panel / Chassis Mount
- Input Channels: 1
- Sensor Inputs: Thermistor Input
from Elsys AG
The Strain Gauge Amplifier SGA-2 is designed as a differential front-end amplifier to connect full, half or ¼ bridge strain gauges with internal bridge completion. While the SGA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for any 3rd party data... [See More]
- User Interface: None
- Differential Channels: Yes
- Input Channels: 2
- Gain: 1 to 100
from OMEGA Engineering, Inc.
The DMD-470 Series bridge amplifiers are ac powered signal conditioning modules with triple isolated voltage or current outputs for load cells, bridge type sensors and strain gages. Both models have dual zero/tare functions. Zero is used for normal bridge balance and the tare feature allows up to... [See More]
- User Interface: None
- Features: Isolation Amplifier
- Gain: 200 to 2000
- Maximum Output: 10
from tecsis LP
Features: Rugged in-line amplifier [See More]
- User Interface: None
- Sensor Inputs: Bridge Input
- Maximum Output: 5
- Application: General Lab & Industrial
from Wayne Kerr Electronics
The 5307 is a general-purpose low-noise differential amplifier featuring a bandwidth of DC to 10MHz, a maximum gain of 1000 and a noise level of 4nV/vHz. Wide bandwidth: DC to 10MHz. High gain: 10 to 1000. Differential input (single-ended configuration also selectable). High CMRR: 120dB or higher. [See More]
- User Interface: None
- Form Factor: Stand-alone
from Stellar Technology
Description. The Series AP5201 In-Line Amplifier is a low cost, easy-to-use, general purpose single-channel conditioner designed for input of pressure, force, torque, weight, and other variables measured by conventional DC-excited strain gage transducers. It is ideal for applications where the... [See More]
- User Interface: None
- DC Voltage: 1mV-10V
- Form Factor: Line Mount
- Application: General Lab & Industrial
from Weidmuller
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]
- User Interface: None
- Features: Isolation Amplifier
- Input Channels: 1
- Input Impedance: 100
from Kistler Group
Analogue amplifier for industrial application. Properties: Open measuring range 100 pC … 1000000 pC. Bandwidth ≈ 0 kHz up to 20 kHz. *Connector BNC / TNC / D-Sub 9p/15p. *Output Voltage / Current. Control via IO / RS232 [See More]
- User Interface: None
- Output Impedance: 10
- Input Channels: 4
- Form Factor: Panel / Chassis Mount
from Montalvo Corporation
The M-3200-HI/LO Load Cell Amplifier is used in conjunction with semi-conductor strain gauge load cells and provides Dual Range Capability with two calibration adjustments for hi and lo gain setting. Features: Monitor Tension on Each Side and Total. More than 99% Accurate. DIN Rail Mountable. [See More]
- User Interface: None
- DC Voltage: 115 VDC
- Form Factor: DIN Rail
- Sensor Inputs: Charge Input
from Columbia Research Labs, Inc.
Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption. The Model 5840... [See More]
- User Interface: None
- Differential Channels: Yes
- Input Channels: 1
- Maximum Output: 5.4
from FMS USA, Inc.
Features. Advantages. Microprocessor controlled. High performance and speed. Functions parameterized via PROFIBUS ®. Easy set-up and programming. IP 67 aluminium housing. Can be used in harsh environments. Galvanically isolated. Protected against electrical noise [See More]
- User Interface: None
- Form Factor: Connectorized
- Input Channels: 2
- DC Voltage: 0 to 7.2 mV
from Encore Electronics, Inc.
The Model 663 is a combination amplifier and integrator for accelerometer signals. One integration stage is provided, converting acceleration into velocity. The unity gain frequency of the integrator is factor-trimmed to 60Hz. Two outputs are provided per accelerometer –a buffered copy of the... [See More]
- User Interface: None
- Form Factor: Rack Mount
- Bandwidth: 15
- DC Voltage: 0 To +/- 10 V Max
from Campbell Scientific, Inc.
The AVW4 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The AVW4... [See More]
- User Interface: None
- Form Factor: Panel / Chassis Mount
- Input Channels: 4
- Sensor Inputs: Thermistor Input
from OMEGA Engineering, Inc.
The OMEGA ® FLSC-AMP amplifies the low level signals from the magnetic pickup of gear teeth or flow transmitters by a factor of more than a hundred times to drive any OMEGA ® ratemeter, counter or controller. It is mounted in a rugged 2 x 3" metal housing with screw terminals for easy... [See More]
- User Interface: None
- Frequency: 0-15 kHz
- Form Factor: Metal Housing
- Application: General Lab & Industrial
from tecsis LP
Features: Example for internal amplifier: XLP58 Pancake Load Cell with 0-5V output. 0-20 mA option available for Current (3-wire) [See More]
- User Interface: None
- Sensor Inputs: Bridge Input
- Maximum Output: 10
- Application: General Lab & Industrial
from Wayne Kerr Electronics
The SA series is an amplifier with a wideband frequency range and high gain, realizing super low noise characteristics which cannot be obtained with conventional amplifier. 7 types of SA series amplifiers, which vary by a frequency range, input form, and input impedance, are available. The SA-230F5... [See More]
- User Interface: None
- Form Factor: Stand-alone
from Stellar Technology
Description. The Series AP5202 is an in-line DC amplifier designed to provide variable bridge excitation and signal conditioning for Stellar Technologies ’ strain gaged, mV/V pressure transducers, load cells, force sensors, and reaction torque transducers. The AP5202 provides up to 10V output... [See More]
- User Interface: None
- DC Voltage: 4mV-10V
- Form Factor: Line Mount
- Application: General Lab & Industrial
from Weidmuller
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]
- User Interface: None
- Features: Isolation Amplifier
- Input Channels: 1
- Output Impedance: 500
from Kistler Group
The miniature charge amplifier Type 5039A converts the electrical charge signals yielded by piezoelectric sensors into proportional voltages. The instrument is integrated into a rugged metal housing according to degree of protection IP-65 and conceived for industrial use. The Type 5039A is a... [See More]
- User Interface: None
- Output Impedance: 10
- Input Channels: 1
- Form Factor: Panel / Chassis Mount
from Montalvo Corporation
If amplification is all that is required, the amplifier module is all that is needed. The M-3200-LTR is used in conjunction with semi-conductor strain gauge load cells and provides an additional set of calibration and zero level adjustment for monitoring Left Side, Right Side and Total Tension... [See More]
- User Interface: None
- DC Voltage: 115 VDC
- Form Factor: DIN Rail
- Sensor Inputs: Charge Input
from Columbia Research Labs, Inc.
Columbia Series 5810 Inline Charge Converters are designed to convert the charge signal from a high impedance piezoelectric sensor into a voltage signal with low impedance, eliminating the need for costly charge amplifiers in many applications. The device can be used with all Columbia non-integrated... [See More]
- User Interface: None
- Maximum Output: 15
- Input Channels: 1
- Form Factor: Cable Harness
from FMS USA, Inc.
Features. Advantages. Microprocessor controlled. High performance and speed. Functions parameterized via PROFIBUS ®. Easy set-up and programming. IP67 aluminium housing. Can be used in harsh environments. Galvanically isolated. Protected against electrical noise [See More]
- User Interface: None
- Form Factor: Connectorized
- Input Channels: 2
- DC Voltage: 0 to 7.2 mV
from Encore Electronics, Inc.
The Model FL639 strain gage amplifier is a low-priced, compact bridge amplifier, complete with voltage and current excitation, adjustable gain, zero, and bridge balance, lowpass filtering, and shunt calibration. The unit is mechanically and electrically compatible with Encore's other Flex-line... [See More]
- User Interface: None
- Bandwidth: 20
- Maximum Output: 10
- Form Factor: DIN Rail
from OMEGA Engineering, Inc.
The LDX-2 linear displacement transmitter is a two-wire, 4 to 20 mA conditioner for ac LVDT transducers. It is designed for use where long transmission distances are required before the signal can interface with a controller or meter. A feature of two-wire operation is its low susceptibility to... [See More]
- User Interface: None
- Sensor Inputs: LVDT; Transducer
- Form Factor: DIN Rail
- Application: General Lab & Industrial
from Stellar Technology
Description. The AP5101 Series is a DIN-rail mounted single channel DC amplifier designed to provide variable excitation and signal conditioning for Stellar Technology ’s strain gaged, mV/V, pressure transducers, load cells, force sensors, and reaction torque sensors. This DIN-rail amplifier... [See More]
- User Interface: None
- Bandwidth: 0.5000
- Maximum Output: 2
- Form Factor: DIN Rail
from Weidmuller
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]
- User Interface: None
- Features: Isolation Amplifier
- Input Channels: 1
- Output Impedance: 400
from Kistler Group
Charge Amplifier Type 5080A... is the successor to charge amplifier Types 5017B... and Types 5019B... . Thanks to the modular design up to eight amplifier modules can be inserted. Charge modules Type 5067A0 with BNC connector are standard, as an option it is as also possible to integrate Piezotron... [See More]
- User Interface: None
- Maximum Output: 30
- Input Channels: 1
- Output Impedance: 10
from Montalvo Corporation
Montalvo's M-3224 is used to monitor and indicate the exact tension in a moving web by amplifying load cell signals. Features: 24 Volt Operation. Works with semiconductor type load cells. PLC, PC and Servo Ready. The output can be used to drive a digital or analog tension meter and can also be... [See More]
- User Interface: None
- DC Voltage: 24 VDC
- Form Factor: DIN Rail
- Sensor Inputs: Charge Input
from Columbia Research Labs, Inc.
The columbia Series 5812 In-Line Charge Converters are specifically designed to convert the charge sihnals from a high impedance piezoelectric sensor into a voltage signal outputwith low output impedance, thereby eliminating the need for costly charge amplifiers i many applications. This device can... [See More]
- User Interface: None
- Maximum Output: 32
- Input Channels: 3
- Bandwidth: 20
from FMS USA, Inc.
Features. Advantages. Microprocessor controlled. High performance & speed capability. All functions can be parametrized by PROFIBUS ®. Easy setup and programming. Compact design, DIN rail. Saves cabinet space and money. Galvanically isolated. Protected against electrical noise. Low space... [See More]
- User Interface: None
- Form Factor: Connectorized
- Input Channels: 2
- DC Voltage: 0 to 7.2 mV
from Encore Electronics, Inc.
The Model FL646 Thermocouple Isolation Amplifier conditions a millivolt input from a thermocouple temperature probe. The input is isolated from the output by up to 1000VDC. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted instrumentation. [See More]
- User Interface: None
- Maximum Output: 10
- Features: Isolation Amplifier
- Form Factor: DIN Rail
from OMEGA Engineering, Inc.
The LDX-4 is a dc powered signal conditioning amplifier and power supply for ac LVDT's. Its compact, rugged case can withstand industrial installations and protect laboratory grade electronics. Complete zero and span adjustments allow the LDX-4 to be used with any LVDT with an output between 45 and... [See More]
- User Interface: None
- Application: General Lab & Industrial
- Form Factor: Stand-alone
- Operating Temperature: 32 to 140
from Stellar Technology
The AP5102 Series is a DIN-rail mounted signal conditioner for use with LVDT's (linear variable differential transformer) requiring AC excitation and synchronous demodulation. The AP5102 produces outputs of 0-10 Vdc, ±10 Vdc, or 4-20 mA. One of the key features of this DIN-rail amplifier is... [See More]
- User Interface: None
- Bandwidth: 0.2500
- Maximum Output: 10
- Form Factor: DIN Rail
from Weidmuller
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]
- User Interface: None
- Features: Isolation Amplifier
- Input Channels: 1
- Output Impedance: 500
from Kistler Group
The 5050B... in-line TEDS charge amplifier series contain miniature charge amplifiers that convert the charge signal from a stand-alone high impedance piezoelectric sensor into a high level voltage signal at a low impedance output. This two wire, single ended device is in five fixed gain settings... [See More]
- User Interface: None
- Output Impedance: 100
- Input Channels: 1
- Sensor Inputs: Charge Input
from Montalvo Corporation
The M-3324 indicates and monitors web tension by amplifying foil gauge load cell signals. It provides excitation voltage as well as zero and calibration circuitry. Features: Compact. Low Cost. DIN rail mountable. Measurement range fits most applications. 24V alarm output with adjustable trip point. [See More]
- User Interface: None
- DC Voltage: 24 VDC
- Form Factor: DIN Rail
- Sensor Inputs: Charge Input
from Columbia Research Labs, Inc.
The Columbia Model 5804 Military-Grade Strain Gage Amplifier is designed to amplify signals from Columbia's DT and DTD Series Full-Bridge Strain Sensors. The system will provide both strain and temperature outputs. The strain output incorporates a microprocessor-driven auto zeroing circuit capable... [See More]
- User Interface: None
- Form Factor: Panel / Chassis Mount
- Input Channels: 1
- DC Current: 15-35 Volts
from FMS USA, Inc.
Features. Advantages. Microprocessor controlled. High performance & speed capability. All functions can be parametrized by PROFIBUS ®. Easy setup and programming. Compact design, IP 67. Saves cabinet space and money. Galvanically isolated. Protected against electrical noise. Low space... [See More]
- User Interface: None
- Form Factor: DIN Rail
- Input Channels: 2
- DC Voltage: 0 to 7.2 mV
from Encore Electronics, Inc.
The Model FL161 amplifies acceleration signal inputs and produces a DC output or 4-20mA current output proportional to acceleration. Constant current excitation is supplied to the accelerometer through the signal input wiring. The unit is mechanically and electrically compatible with Encore's other... [See More]
- User Interface: None
- Form Factor: DIN Rail
- Bandwidth: 20
- Sensor Inputs: Accelerometer Input
from OMEGA Engineering, Inc.
OMEGA ’s Model FLSC-AMP-A amplifies the low level sine wave signals from a magnetic pickup sensor to a high level square wave output directly proportional in amplitude to the power supply voltage powering the module. This amplified signal will drive any ratemeter, totalizer, counter, or batch... [See More]
- User Interface: None
- Frequency: 0-20 kHz
- Form Factor: Plastic Housing
- Application: General Lab & Industrial
from Stellar Technology
The Series AP50XX is a reliable, rugged signal conditioner. with a variety of acceptable inputs and available outputs. The. unit is enclosed in a stainless steel housing and is protected. against environmental conditions including vibration. Options. include a variety of electical terminations, EMI... [See More]
- User Interface: None
- Application: General Lab & Industrial
- Form Factor: Line Mount
- Operating Temperature: -40 to 185
from Weidmuller
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]
- User Interface: None
- Features: Isolation Amplifier
- Input Channels: 1
- Output Impedance: 600
from Kistler Group
The MiniAmp Type 5030A... is a single channel, industrial charge amplifier, which converts the charge signal from piezo electric sensors into a proportional voltage signal. Compact size. 2 measuring ranges 10:1. External control (PLC) of "Measure" and " range" (measuring range). Signal output... [See More]
- User Interface: None
- Output Impedance: 10
- Input Channels: 1
- Form Factor: Panel / Chassis Mount
from OMEGA Engineering, Inc.
bull; Send pH Electrode Signal 1,000 Feet Over Ordinary, Wire and Connectors or Coaxial Cable. • Interface pH Electrodes Directly with Inexpensive mV Meters and Recorders or Sophisticated Process Controllers and Data Acquisition Systems. • Extend Useful Life of pH Electrodes. •... [See More]
- User Interface: None
- Form Factor: Panel / Chassis Mount
- Input Channels: 1
- Sensor Inputs: pH Electrode
from Weidmuller
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]
- User Interface: None
- Features: Isolation Amplifier
- Input Channels: 5
- Maximum Output: 250
from Kistler Group
The piezoresistive single-channel amplifier Type 4624AK... is equipped with Kistler PiezoSmart ® sensor identification. The amplifier is ideally suited for use with digitally compensated sensors. The characteristic values of the sensor are automatically read out by the electronic sensor data... [See More]
- User Interface: None
- Form Factor: Panel / Chassis Mount
- Input Channels: 1
- Sensor Inputs: Charge Input
from OMEGA Engineering, Inc.
OMEGA'S® portable thermocouple signal amplifier is designed to multiply small voltage signals. The output can be used directly by most readouts, such as panel meters, strip chart and x-y recorders, multimeters, multiplexers, and for input to control systems. Minute thermocouple output signals can be... [See More]
- User Interface: None
- Gain: 5 to 100
- Input Channels: 1
- Features: Isolation Amplifier
from Weidmuller
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]
- User Interface: None
- Features: Isolation Amplifier
- Input Channels: 1
- Output Impedance: 600
from Kistler Group
The Kistler LabAmp Type 5167Ax0 is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]
- User Interface: None
- Output Impedance: 10
- Input Channels: 8
- Form Factor: Stand-alone