Integral Filter Signal Amplifiers
from Exsenco, LLC
SANTEST's VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features. (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ traditional procedure, adjusting Null and Gain trimmers while... [See More]
- Input Channels: 1
- Maximum Output: 10
- Features: Yes
- Input Impedance: 0.0160
from Transducer Techniques, LLC
MODEL TMO-2. The TMO-2 Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The units provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an... [See More]
- Gain: 67 to 737
- Input Impedance: 10
- Maximum Output: 10
- Output Impedance: 75
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Maximum Output: 5
- CMRR: 70
- Bandwidth: 0.0030
- Form Factor: Modular plug-in-board
from Transducer Techniques, LLC
The TMO-2A Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The unit provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an indicating... [See More]
- Gain: 67 to 737
- Input Impedance: 10
- Maximum Output: 10
- Output Impedance: 75
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Maximum Output: 5
- CMRR: 70
- Bandwidth: 0.0030
- Form Factor: Modular plug-in-board
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Maximum Output: 5
- CMRR: 70
- Bandwidth: 0.0030
- Form Factor: Modular plug-in-board
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]
- Maximum Output: 5
- Form Factor: Backpanel
- Bandwidth: 8
- DC Voltage: ±10mV to ±30mV
from Dataforth Corporation
Each DSCA30/31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Input Channels: 1
- Bandwidth: 0.0030
- Differential Channels: Yes
- CMRR: 160
from Dataforth Corporation
Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the... [See More]
- Input Channels: 1
- Features: Isolation Amplifier
- Differential Channels: Yes
- Form Factor: DIN Rail
from Dataforth Corporation
Each isolated DSCP81 signal conditioner is designed for measuring voltages up to ±1000VDC and currents up to ±100mA. The input type, measurement range, and other features are software configurable. A PC with RS-232C serial port, the DSCX-787 and DSCX-587 interface cables, and the... [See More]
- Features: Isolation Amplifier
- User Interface: Computer Programmable
- Form Factor: DIN Rail
- Function: LowPass
from Dataforth Corporation
Each DSCT30 and DSCT31 voltage input transmitter provides a single channel of analog input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at... [See More]
- Input Channels: 1
- Features: Isolation Amplifier
- Differential Channels: Yes
- Bandwidth: 0.0030
from Dataforth Corporation
Each SCM5B30 and SCM5B31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without... [See More]
- Input Channels: 1
- Maximum Output: 5
- Differential Channels: Yes
- Bandwidth: 0.0040
from Dataforth Corporation
Each SCM7B21/30/31 voltage input module accepts one channel of analog voltage input which is filtered, isolated, amplified, and converted to a high-level analog voltage for output to the process control system. These modules incorporate a five-pole filtering approach to maximize both time and... [See More]
- Input Channels: 1
- Maximum Output: 5
- Differential Channels: Yes
- Bandwidth: 0.0030
from Gefran
This digital amplifier measures at the strain gage bridge eight times per millisecond which gives a high oversampling range. This gives a stable signal output with high accuracy and reproducibility. The digitalised signal can be trensformed into various outputs. [See More]
- Maximum Output: 10
- Input Impedance: 1.00E-3
- Bandwidth: 0.8000
- Output Impedance: 10
from OMEGA Engineering, Inc.
The 2-channel OMB-DBK4 dynamic signal-input card enables OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems to accommodate inputs from piezoelectric transducers, such as accelerometers or microphones, as well as from various other dynamic signal sources. Each OMB-DBK4 card is equipped... [See More]
- Input Channels: 2
- Form Factor: PC Board
- Input Impedance: 0.1500
- DC Voltage: +/-5 V
from RESON
The VP1000 is a 1MHz bandwidth single ended voltage preamplifier, designed for use with piezoelectric hydrophone and a variety of transducers. VP1000 offers excellent low-noise performance, gain selection in 6 levels and options of 12 Hi-Pass filters. The high input impedance of 100Mohm allow for... [See More]
- Input Channels: 1
- Features: Yes
- Gain: 0.0 to 32
- Bandwidth: 1000
from MonoDAQ
High precision vibration measurements are best done with an IEPE accelerometer. MonoDAQ 1xACC provides high quality signal conditioning for IEPE sensors. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data acquisition software. Analog input specifications. ADC... [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail (optional feature)
- Function: HighPass
- Sensor Inputs: Accelerometer Input
- HP Freq: 1.00E-4 to 1.00E-3
from FMS USA, Inc.
Digital, microprocessor controlled. Top performance at highest speed. 3 programming keys and 2-line LCD. Easy to set up and operate. 3 housing versions. Available as wall, rail and panel mount. Galvanic isolated. Protected against electrical noise. Additional features. Auto-Calibration and -Tare... [See More]
- Input Channels: 2
- Sensor Inputs: Bridge Input
- Form Factor: Panel / Chassis Mount; DIN Rail
- User Interface: Front Panel
from Stellar Technology
The Series AP5104 DIN-rail Amplifier is a high reliability conditioner for measurement of displacement with an LVDT (linear variable differential transformer). It can be used with 4, 5, and 6-wire LVDT ’s. The AP5104 provides regulated AC excitation with remote sensing for applications which... [See More]
- Input Impedance: 0.2000
- User Interface: Front Panel
- Form Factor: DIN Rail
- Architecture: Analog
from Encore Electronics, Inc.
The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]
- Bandwidth: 80
- Sensor Inputs: Bridge Input
- Form Factor: PC Board
- User Interface: Computer Programmable
from MTI Instruments Inc.
The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately measure... [See More]
- Input Channels: 1
- Sensor Inputs: Capacitance
- Form Factor: Stand-alone
- User Interface: None
from Interface, Inc. - AZ
Why the Interface series SCB1 Conditioning Board 1 or 2 Channel is the best in class: Nonlinearity <0.003% full scale. 20-bit resolution. High thermal stability. Shunt calibration, software selectable. Single or dual channel versions. Bipolar. Isolated output [See More]
- Features: Sample-and-Hold Amplifier; Isolation Amplifier
- Input Impedance: 100
- Maximum Output: 10
- CMRR: 90
from Gefran
This digital amplifier measures at the strain gage bridge eight times per millisecond which gives a high oversampling range. This gives a stable signal output with high accuracy and reproducibility. The digitalised signal can be trensformed into various outputs. [See More]
- Maximum Output: 10
- Input Impedance: 1.00E-3
- Bandwidth: 0.8000
- Output Impedance: 10
from OMEGA Engineering, Inc.
The OMB-DBK18 low-pass filter card provides OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four low-pass filters that can be individually configured for a cut-off frequency from DC to 50 kHz, and for Butterworth, Chebyshev or Bessel characteristics. Each... [See More]
- Input Channels: 4
- Gain: 1 to 500
- Differential Channels: Yes
- Form Factor: PC Board
from RESON
The VP2000 is a 1MHz bandwidth voltage preamplifier designed for uses in conjunction with piezoelectric hydrophones. VP2000 offers excellent low-noise performance over the entire frequency range; gain selections in 6 levels from 0 to 50dB. A range of 12 high-pass and 12 low-pass filters are... [See More]
- Input Channels: 1
- Features: Yes
- Gain: 0.0 to 50
- Bandwidth: 1000
from FMS USA, Inc.
Features. Advantages. Digital microprocessor controlled. High performance & speed capability. Up to 4 independent channels. Saves machine space and money. 4 key programming. Easy to setup and operate. BUS interfacing capability. Remote connectability and integration simplicity. Special features... [See More]
- Input Channels: 1
- DC Voltage: 0 to 9 mV
- Form Factor: Wall Mount
- Sensor Inputs: Bridge Input
from Encore Electronics, Inc.
The Model 664 is a two-channel computer-controlled dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- Bandwidth: 40
- Sensor Inputs: Bridge Input
- Form Factor: PC Board
- User Interface: Computer Programmable
from Interface, Inc. - AZ
Why the Interface series HRBSC High Resolution Signal Conditioning Board is the best in class: Nonlinearity < 0.001% full scale. 22-bit resolution. High thermal stability. Shunt calibration, software selectable. Auto ID with Gold Standard load cells. ISA slot plug-in board. Bipolar [See More]
- Features: Sample-and-Hold Amplifier
- CMRR: 120
- Input Impedance: 100
- Form Factor: PC Board
from Gefran
This digital amplifier measures at the strain gage bridge eight times per millisecond which gives a high oversampling range. This gives a stable signal output with high accuracy and reproducibility. The digitalised signal can be trensformed into various outputs. [See More]
- Maximum Output: 10
- Input Impedance: 1.00E-3
- Bandwidth: 8
- Sensor Inputs: Bridge Input
from OMEGA Engineering, Inc.
The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates... [See More]
- Input Channels: 4
- Input Impedance: 0.2000
- Maximum Output: 10
- CMRR: 100
from FMS USA, Inc.
The EMGZ321, a left/right strain gauge amplifier, measures the material tension on both sides of the roller independently. Thus it is possible to monitor the load distribution over the measuring roller with great accuracy. This high-grade product comes as a plug & play unit and is easy to setup. [See More]
- Input Channels: 2
- DC Voltage: 0 to 9 mV
- Form Factor: Panel / Chassis Mount; DIN Rail
- Sensor Inputs: Bridge Input
from Encore Electronics, Inc.
The Model 665 is a combo computer-controlled static/dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- Bandwidth: 40
- Sensor Inputs: Bridge Input
- Form Factor: PC Board
- User Interface: Computer Programmable
from Gefran
This digital amplifier measures at the strain gage bridge eight times per millisecond which gives a high oversampling range. This gives a stable signal output with high accuracy and reproducibility. The digitalised signal can be trensformed into various outputs. [See More]
- Maximum Output: 10
- Input Impedance: 1.00E-3
- Bandwidth: 0.8000
- Output Impedance: 10
from OMEGA Engineering, Inc.
Applications. Amplify , Convert, or Scale Process Signals. Isolate Single-Ended (Common Ground) PLC Inputs. Interface Process Signals with Panel Meters, PLCs, Recorders, Data Acquisition, DCS, and SCADA Systems. The DMD4380 accepts a dc voltage or current input and provides an optically isolated dc... [See More]
- Input Channels: 1
- Input Impedance: 1
- Maximum Output: 10
- CMRR: 120
from Encore Electronics, Inc.
The Model 619M is a low cost differential amplifier useful in test environments where high CMRR is desired. Encore's Model 227. F/V converter can also be used in the six-module 4015-111 rack. An. AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the... [See More]
- Bandwidth: 20
- DC Voltage: +/- 10 V Max
- Form Factor: Rack Mount
- User Interface: Front Panel
from Gefran
This digital amplifier measures at the strain gage bridge eight times per millisecond which gives a high oversampling range. This gives a stable signal output with high accuracy and reproducibility. The digitalised signal can be trensformed into various outputs. [See More]
- Maximum Output: 10
- Input Impedance: 1.00E-3
- Bandwidth: 8
- Sensor Inputs: Bridge Input
from OMEGA Engineering, Inc.
The LDX-2 linear displacement transmitter is a two-wire, 4 to 20 mA conditioner for ac LVDT transducers. It is designed for use where long transmission distances are required before the signal can interface with a controller or meter. A feature of two-wire operation is its low susceptibility to... [See More]
- Form Factor: DIN Rail
- User Interface: None
- Sensor Inputs: LVDT; Transducer
- Application: General Lab & Industrial
from Encore Electronics, Inc.
The Model FL646 Thermocouple Isolation Amplifier conditions a millivolt input from a thermocouple temperature probe. The input is isolated from the output by up to 1000VDC. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted instrumentation. [See More]
- Features: Isolation Amplifier
- Form Factor: DIN Rail
- Maximum Output: 10
- DC Voltage: +/-40mV DC
from OMEGA Engineering, Inc.
The OMB-DBK45 card provides OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four differential analog input channels equipped with low-pass filters and simultaneous sample-and-hold. The OMB-DBK45 provides a wide selection of full scale inputs. Each channel... [See More]
- Input Channels: 4
- Gain: 1 to 500
- Differential Channels: Yes
- Features: Sample-and-Hold Amplifier