RTD Input Signal Amplifiers

8 Results
DSCA34 Linearized 2- or 3-Wire RTD Input Signal Conditioner -- DSCA34-xx
from Dataforth Corporation

Each DSCA34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]

  • Input Channels: 1
  • Bandwidth: 0.0030
  • Differential Channels: Yes
  • CMRR: 160
DSCP20 Programmable 2-Wire Temperature Transmitter, DIN Mount -- DSCP20
from Dataforth Corporation

Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the... [See More]

  • Input Channels: 1
  • Features: Isolation Amplifier
  • Differential Channels: Yes
  • Form Factor: DIN Rail
DSCT34 Linearized 2- or 3-Wire RTD Input Transmitter -- DSCT34-xx
from Dataforth Corporation

Each DSCT34 RTD input transmitter provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]

  • Input Channels: 1
  • Features: Isolation Amplifier
  • Differential Channels: Yes
  • Bandwidth: 0.0030
10" Circular Chart Recorders -- CT5100
from OMEGA Engineering, Inc.

CT5100 Series Circular Chart Recorders measure and display up to two process variables. Choose from a variety of programmable inputs. All recorder and alarm functions are easily configured via front 3-key pad with self prompting displays. Total panel depth of only 2.5" is required with only a 1.3"... [See More]

  • Input Channels: 1
  • Form Factor: Panel / Chassis Mount
  • Features: Isolation Amplifier
  • DC Voltage: 0 - 5 V
Universal Trip Amplifier -- 4131
from PR electronics

Advanced features. Programmable via detachable display front (4501), process calibration, relay simulation, password protection, error diagnostics and selection of help text in several languages. Application. Process control with 2 pairs of potential-free relay contacts which can be configured to... [See More]

  • DC Voltage: 0...12 VDC
  • Sensor Inputs: Thermocouple Input; RTD Input
  • DC Current: 0...20 mA
  • Agency Approval: UL 508
Measuring Transducer / Isolation Amplifier -- WAS5 PRO RTD
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Input Channels: 1
  • Input Impedance: 100
  • Features: Isolation Amplifier
  • Output Impedance: 600
12" Circular Chart Recorder -- CT8100
from OMEGA Engineering, Inc.

The CT8000 Series Circular Chart Recorder/Controller measures, displays and controls up to two process variables. Choose from a variety of programmable inputs. All recorder, control and alarm functions are easily configured via front key pad with self-prompting displays. Two user configurable alarm... [See More]

  • Input Channels: 1
  • Form Factor: Panel / Chassis Mount
  • Features: Isolation Amplifier
  • DC Voltage: 0-5 VDC
Paperless Recorder -- RD8250
from OMEGA Engineering, Inc.

With its dual-function keys and sharp display, OMEGA ’s RD8250 is a sophisticated process recorder. The graphic user interface — comprising a nematic LCD with white LED backlight —makes configuration easy. This recorder can display real-time data in digital or trend format. Via the... [See More]

  • Input Channels: 2
  • Form Factor: DIN Rail
  • Features: Isolation Amplifier
  • DC Voltage: 0 - 25 V